Products/Services for Lee Micro Solenoid Valve
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Micro-dispensing Valves - (15 companies)...of fluids. Micro-dispensing valves may be solenoid-actuated or may also include piezoelectric crystals that can translate mechanical motion or pressure into voltage. This technique also works in the reverse: by applying a voltage to a piezoelectric... -
Solenoid Valve Connectors - (27 companies)...the types of devices with which the given solenoid valve connectors can function. Some of the most common connector types include Industrial Form B (ISO Form B), Industrial Micro-Mini (ISO Form C), DIN 43650 Form A, DIN 43650 Form B, and DIN 43650 Form... -
Linear Solenoids - (143 companies)...solenoids bring the plunger into the solenoid 's body along the electromagnetic path. Applications include switchgear, valve actuation, brakes and clutches, and throttle control. Push solenoids move the plunger out of the solenoid 's body. Often, they have...
-
Rotary Solenoids - (78 companies)Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...
-
Gas Valves - (538 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Control Valves - (1648 companies)...the user the ability to position the valve as needed. Manual actuators are used in remote systems that may not have access to power, however they are not practical for applications that involve large valves. Solenoid operated valves use hydraulic...
-
Butterfly Valves - (1275 companies)Image Credit: Direct Industry. Solenoid operated valves use hydraulic fluid for automatic control of valve opening or closing. Manual valves can also be used, with a solenoid valve, for controlling the hydraulic fluid; thus providing semi-automatic...
Product News
-
Lee Co. (The)
Series 300 2-way Micro Inert Valve The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount design that minimizes the space and material needed for the manifold, reducing overall system volume. A unique "retained" gasket further simplifies assembly, eliminating missing or doubled gasket problems. Two... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE MINIATURE PILOTING SOLENOID VALVES Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. Incorporating innovative design and advanced technology, they have set a new benchmark in space and weight savings and power consumption. The lightest version weighs under 0.14 lbs. (2.3 oz.) and uses only 7.8 watts at 28... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE FLOW CONTROL VALVES The Lee Company makes three different kinds of Flow Controls: Restrictor Checks. Directional Flow Controls. Flow Regulators. Restrictor Check Valves. Lee Restrictor Cheks (R) are miniature 0.187" valves that provide metered flow in one direction and no flow in the other direction. They are functionally equivalent to a check valve in series with a flow restrictor. Learn more. Directional Flow Controls. Lee Directional Flow Control valves provide metered flow in one direction, and free flow... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE CHECK VALVES The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance. With almost one million valves successfully in service, some for over 20 years, Lee check valves set the standard for small size, light weight and proven reliability. Four types of miniature check valves are available: Axial Flow Check Valves. Side Exit Check Valves. Zero Leak Check Valves. Pilot Operated Check Valves. Axial Flow Check Valves. Lee Chek (R) O... (read more)Browse Check Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE SHUTTLE VALVES Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no O-rings or elastomeric seals. Four types of Lee Shuttle Valves are available, ranging in size from 0.187 " to 0.500 " in diameter. Spring Biased Shuttle Valves. Detented Shuttle Valves. Selective Shuttle Valves. Inverse Shuttle... (read more) -
Lee Co. (The)
LEE PRECISION RELIEF VALVES Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of cracking pressures and flow rates. Available Designs: Lee PRI (Pressure Relief Insert)These 0.187 ", 0.250 " and 0.281 " diameter relief valves are constructed entirely of stainless steel and are available screened... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
CB Solenoid Valve The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal TM technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Extended Performance Solenoid Valve The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 F (135 C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
3-Way Solenoid Valve The Lee Company 's new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18 a Alloy armature and plunger stop for superior corrosion resistance... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The)
-
Development of a trace gas stable isotope capture system in a mobile laboratory for temporal and spatial sampling of field and laboratory experiments
An array of 3-way micro inert solenoid valves ( Lee Products, Buckinghamshire, UK) linked to a timing device facilitated control of these gas streams through one of the three flasks at any time.
-
Characterization of implantable microfabricated fluid delivery devices
Sole- noid -controlled micro - valves ( Lee Company, Inc.) are used for the rapid control of flow direction throughout the circuit ( .
-
Sample to answer: a fully integrated nucleic acid identification system for bacteria monitoring
Microfluidic microvalves and pumps were actuated using a pressure and vacuum pump (EW-79600-04, Cole Palmer, USA) and controlled by micro - solenoid valves (LHDA series, The Lee Co., USA).
-
Oxygen Transport to Tissue XXX
…includes a polycarbonate mother board with imbedded network of the microchannels; a four-channel, plastic sensing module; a micro-solenoid pump (12 v, 50 μL per stroke, 2 W); seven micro - solenoid valves (12 v, 280 mW, Lee Co.; Westbrook, CT); a…
-
Oxygen Transport to Tissue XXIX
Electronically controllable micro-solenoid pump (12 v, 50 mL per stroke, 2 W) and 7 micro - solenoid valves (12 v, 280 mW, Lee Co.; Westbrook, CT) were for the automatic flow control.
-
Automation: The Future of Weed Control in Cropping Systems
The first published report of selective spot herbicide application technology was by Lee et al. (1999), who developed a prototype system with micro controller actuated-specific solenoid valves , delivering liquid to the spray ports, based on the machine vision-generated weed map…
-
Glycerol and dihydroxyacetone dissimilation in Desulfovibrio strains
The gradient was run by a three way solenoid valve (type LFYA, The Lee Company, Westbrook, CT, USA) controlled by a micro computer as described by van der Zee and Welling (1984) .
-
True integrated weed management
The first published report of selective spot herbicide application technology was by Lee et al. (1999), who developed a prototype system with micro -controller actuated-specific solenoid valves , delivering liquid to the spray ports, based on the machine vision generated weed map…
-
Regulation and function of transaldolase isoenzymes involved in sugar and one-carbon metabolism in the ribulose monophosphate cycle methylotroph Arthrobacter ...
The gradient was run with the aid of an Acorn Atom micro computer (Acorn Computers Ltd., Cambridge, UK) interfaced with a three-way solenoid valve (type LFYA, The Lee Company, Westbrook, CT, USA) as described by van der Zee and Welling (1984).
-
Development of a valve-based cell printer for the formation of human embryonic stem cell spheroid aggregates
Two nanolitre dispensing systems, each comprising a solenoid valve (VHS 25+ Nanolitre Dispense Valve, Lee Products Ltd) with a Teflon coated 101.6 μm internal diameter nozzle (Minstac Nozzle, Lee Products Ltd) controlled by a micro controller (Arduino UNO, Arduino).
Indicates content that may require registration and/or purchase.