Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Solder seal lids, typically used to seal ceramic packages, combine the lid and an accurately aligned solder preform into a single unit. This type of assembly makes it easier to position the lid on the package, as the solder is already fixed in place. This type of
- Features: Other
-
Supplier: CoorsTek
Description: CoorsTek ceramic epoxy seal lids are prepared for B-stage epoxies with rapid cure cycles —delivering high-strength, moisture-resistant seals for electronic and pressure-sensitive devices. Our epoxy seal has excellent fillet formation characteristics, and the high
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Trim-Lok, Inc.
Description: Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .500" and a width of .1.500".
- Width: 1.5 inch
- Thickness: 0.5 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
-
Supplier: AMADA Weld Tech
Description: The Autoflow system is flexible enough to meet the ever-increasing demands of lid placement and seam sealing applications. It can be configured either as a stand-alone unit or as part of a fully integrated automated manufacturing line. The computer-controlled precision tacking and
- Output Current Range: 50 to 2,400 amps
- Equipment Type: Complete System, Monitor / Controller
- Features: Current, Current / Power, Other Brazing / Soldering Unit, Other Welding Processes
- Process Capability: Welding Equipment
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Valve For Lids, Performance: IP68, waterproof, Ventilation Help to balance pressure inside the liquid container please feel free to contact us
- Material: Aluminum
- Features: Other
-
Description: The lid and the lidding process are often considered to be one of the least exciting aspects of hermetic microelectronic packaging. There are often many technical challenges in the design and manufacture of a new device and, unless a radical new packaging technique is also being developed,
- Features: Other
-
Supplier: Materion Corporation
Description: Visi-Lid™, an optical assembly, passes light at specified wavelengths. In its simplest form, the assembly consists of an A/R coated and glass metalized window of sapphire, silicon or germanium with a solder frame tack welded to the metalized portion. More complex assemblies require the
- Lens Features: Antireflection Coating
- Materials: Germanium, Sapphire, UV Grade Fused Silica
-
Supplier: Accuris
Description: Standard Test Method for Mechanical Seal Strength Testing for Round Cups and Bowl Containers with Flexible Peelable Lids
-
Supplier: New Pig Corporation
Description: access - keep drums covered and avoid haz waste fines Nitrile gasket and locking mechanism seal lid to help reduce vapor emissions and keep drum contents dry and secure Easy-access lid closes securely to help you meet hazardous waste regs Hinge stops keep lid upright when
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented Quad-Frame™ Foam Filled Lid Structure forms a solid insulated core for added strength, rigidity and solid, secure lid closure Over-sized push-button locks for easier one-hand access and key lock protection ToughCoat™ tub and lid liner reduces cargo
- Length: 70 inch
- Width: 70 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented Quad-Frame™ Foam Filled Lid Structure forms a solid insulated core for added strength, rigidity and solid, secure lid closure Over-sized push-button locks for easier one-hand access and key lock protection ToughCoat™ tub and lid liner reduces cargo
- Length: 62 inch
- Width: 62 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
- Length: 70 inch
- Width: 70 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: Radwell International
Description: SEAL REPAIR KIT FOR RPR CYLINDER HOPPER LID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
- Length: 62 inch
- Width: 62 inch
- Use: Commercial, Residential
- Features: Tool Box
-
Supplier: U.S. Plastic Corporation
Description: White opaque canisters are made from high density polyethylene and molded white in color. Ideal for most food products as well as chemicals, cosmetics and powders. 120mm caps have a 1" deep skirt, 16 vertical ribs on outer edge and triple lead threads that seals like no other 120mm plastic
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method describes a method for the measurement of mechanical seal strength while separating the entire lid (cover/membrane) from a rigid or semi-rigid round container. 1.2 This test method differs from Test Method F88. Test Method F88 tests a portion of the seal
-
Supplier: Mega Fortris Americas Inc.
Description: It is applicable in the following area : Plastic containers, plastic drums, metal Drums and containers. Clip Box Seal (for Secure Box) - Features 1. Clip Box Seal has been developed specially for securing the lids of plastic box and containers. 2. Application and removal of this
- Applications: Bags, Banking / Currency Bags, Cargo / Container, Drum / Barrel
- Features: Other / Specialized
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly & quickly mix with direct or geared
-
Supplier: New Pig Corporation
Description: For 55 gal. Steel Drums Bolt-Ring The easiest way to drain filters, parts, and containers while staying in compliance with closed container regs. Latching design opens and closes with one hand for easy in-and-out drum access; no nuts, no bolts, no fuss! Nitrile gasket and locking mechanism
-
Supplier: New Pig Corporation
Description: plugs melt to vent pressure and prevent drum bursting Ideal for safe storage of flammable or combustible solids such as used rags and absorbents Latching handle easily opens and closes with one hand Nitrile gasket and locking mechanism seal lid to help reduce vapor emissions
-
Supplier: U.S. Plastic Corporation
Description: These are new round storage containers from Rubbermaid with pull-tab, double seal lids to help minimize leaking, spoilage, and spills. Features easy-grip handles. The US and metric measurement markings allow quick, accurate portion control. The white containers are high density
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Flat gaskets are used to seal housings, flanges in pipework, covers and lids, for example. A wide range of material types is available to meet specific requirements and regulations for multiple industries.
- Maximum Operating Pressure: 3,625.920983929925 psi
-
Supplier: New Pig Corporation
Description: nut-and-bolt ring Adjustment rod lets ring expand to fit reconditioned drums with larger diameters Latching handle easily opens and closes with one hand Nitrile gasket and locking mechanism seal lid to help reduce vapor emissions and keep drum contents dry and secure Easy-access
-
Supplier: DRUM-MATES Inc.
Description: DM-LAS Series IBC (Tote) Lid Mounted Mixer Drive DM-200LAS, ¾ Hp, DM-400LAS, 1.5 Hp, DM-600LAS, 4 Hp Benefits Lid drive mount conveniently switches from tote to tote Blend most liquids in 200 to 500 gal totes or tanks Handles a wide range of liquid types and viscosities Thoroughly and
-
Supplier: Trelleborg Sealing Solutions Americas
Description: all Type 10X designs, or can be customized to suit any unique inflatable or compression sealing application. Typical applications include: Inflatable sliding door seals for freeze dryers Hatch cover inflatable seals for COP (clean out of place) washers Inflatable seals used in
-
Supplier: SpillTech
Description: Apply this adhesive label to any spill kit to discourage tampering and remind you to restock absorbents. If workers open a sealed kit, this label breaks, alerting you that the kit has been opened and may no longer contain a full supply of absorbents. Self-adhesive vinyl label attaches to lid
-
Supplier: Andax Industries
Description: Pelican 0353 Lid Replacement O-ring - 0350 Case. Our Pelican 0350 Case Lid Replacement O-ring is crafted especially for the Pelican 0350 Cube Case. This Pelican Cube Case O-ring is fast & simple to use to replace a worn O-ring seal. Keep your Pelican case safely sealed. Buy a
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
-
Supplier: Andax Industries
Description: Pelican 1073 Lid Replacement O-Ring - 1075 case. Our Pelican case replacement parts include the 1073 Lid Replacement O-Ring for Pelican 1075 & P1075 Protector Cases. This O-Ring for the Pelican case 1075 is die cut & seals the case watertight. Don't let your case leak! Try a
- Height: 1 inch
- Length: 4 inch
- Width / Diameter: 2 inch
- Container Type: Bag / Sack
-
Supplier: Phoenix Mecano Inc.
Description: enclosure includes compression molded lid and base, non-reinforced fiberglass (POCAN) 3/4 turn lid screws and a polyurethane gasket. Flanges, connecting tunnels, hinges, mounting plates etc., are options and must be ordered separately. (Flange wedges are included with flanges).
- Length / Height: 10.629927 inch
- Width/Diameter: 6.692917 inch
- Depth: 5.905515 inch
- Height: 10.629927 inch
-
Supplier: CiMa-Pak Corporation
Description: sealing. • Cut off seal • Soft Air, controls the rate at which the vacuum chamber returns to atmospheric pressure. This prevents the crushing/bruising of sensitive products. • Less vacuum. When using a partial vacuum, this feature prevents the bag from bursting during the seal time. •
- Machine Type: Vacuum Chamber Machines
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for standard & DHL tamper clips and loop seals Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid, sides and
- Container Type: Bin
- Application: Shipping
-
Supplier: SpillTech
Description: contaminated with hazardous substances. Perfect for Spill Kits Stores sorbent products (not included) for easy access as needed for spill control. Saves time when quick response is necessary. Sturdy Construction 100% polyethylene resists chemicals, rust and corrosion for years of use. Screw-top
-
Supplier: Rehrig Pacific Company
Description: reinforced corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on
- Container Type: Bin
- Application: Shipping
-
Supplier: Andax Industries
Description: Pelican 1203 Lid Replacement O-ring - 1200 & 1300 case. Our Pelican rubber O-ring for the 1200 & 1300 cases is an O-ring gasket that seals the lids tight. This Pelican O-ring is part of your Pelican Guarantee of Excellence. So buy your Pelican case O-ring for the 1200 or 1300
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
Find Suppliers by Category Top
Featured Products Top
-
mounting screws. Separate mounting screw channels mean aluDOOR can be installed ‘lid closed’ – safeguarding the electronics. The seal is a new foamed-in polyurethane gasket that offers greater protection because it is continuous – there is no join that could eventually (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. A wide choice of lids and covers (accessories) adds IP 54 ingress protection and makes these ergonomic desktop and wall-mount enclosures highly versatile. The operating area is inclined by 20° for comfortable viewing and operation. It is recessed to protect a membrane keypad. Quick (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
safe protection even when they are used under extremely unfavorable conditions, on exposure to aggressive chemical media or hard mechanical conditions. The inside base of the enclosure has threaded bushings for the fastening of mounting rails or panels at its sides. The enclosure is mounted by means of insulated screws outside of the lid seal. (read more)
Browse Heat Tracing Datasheets for BARTEC -
solutions seal the primary and secondary lids the same and revised the seal design. The copper gasket is used on the inner lid. For the outer lid, the HELICOFLEX® HN 290 creates the most reliable seal. Follow us on (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
installed with the lid closed. This protects the seal and the electronics at all times. Clip-on plastic trims hide the lid and fixing screws and also help to protect them from the weather. The enclosures are rated IP 66 as standard (IP 67 optional). The lid is recessed to accommodate a membrane (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
on walls, machines and bulkheads. The enclosures can be installed ‘lid closed’ to safeguard the electronics and seal – ideal for challenging environments. All the screws are hidden beneath clip-on trims, protecting them from the elements and enhancing the esthetics (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
the lid and mounting screws, are now optionally available in red (RAL 3020), blue (RAL 5017) or anthracite (RAL 7016), in addition to the standard window gray (RAL 7040). Separate screw channels enable aluCASE to be mounted ‘lid closed’ to protect the seal and electronics. The (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
-mount and tabletop enclosures feature separate channels for the lid screws and mounting screws. This enables them to be installed ‘lid closed’, protecting the seal and electronics in harsh environments. Hinged flush-fitting trims conceal the case fixings. Plastic retaining straps (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
walls, machines, bulkheads and desks. All aluCASE enclosures can be installed ‘lid closed’ to safeguard the electronics and seal – ideal for challenging environments. The fixing and lid screws are hidden beneath clip-on trims, protecting them from the elements and enhancing (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
controllers, safety equipment, security systems and test and measurement. All starCASE enclosures can be installed ‘lid closed’ to protect the electronics and seal. The lid – which is recessed to accommodate a large membrane keypad – is held in place by two retaining (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Application: Gas Tank Lid Monitoring Sensor (.pdf)
. Detecting if the lid and gas cap are in place designers have turned to the Reed Sensor which uses hermetically sealed reed switches, and are further packaged in a tough plastic encapsulation.
-
Oil Lid Rubber Seal Redesign Creates Cost Savings & Flexibility
One size does not fit all. Creating multiple sizes of rubber seals and rubber gaskets quickly and economically doesn't have to be a challenge. When switching from molded rubber parts, there are two options - extruding or die cutting. Discover how one company benefited from a change in how
-
Gold Tin Eutectic Solder - High Reliability
Gold tin eutectic solder (AuSn20, or 80%gold, 20%tin by weight) is used in a variety of applications requiring a high reliability, high melting solder joint. This includes die-attach and even lid-attach for hermetically-sealed ceramic packages. When used as a die-attach solder alloy for LED or RF
More Information Top
-
Solid waste drum array fire performance
In general, two failure modes were identified for the drums: (1)lid loss, and (2) lid seal failure.
-
Package Safety Analysis Assessment for Sludge Transportation System
The lid seal is provided by one metallic Helicoffex seal and one elastomeric seal to allow testing of the metallic seal.
-
Analytical and experimental evaluation of solid waste drum fire performance volumes I and II
In cases where lid loss does not occur, the lid gasket is thermally degraded by the fire and loss of containment occurs as heated air and pyrolysis products escape from the drum at the lid seal .
-
Waste Receiving & Processing (WRAP) Facility Final Safety Analysis Report (FSAR)
A release caused by the burning of the combustiblewaste because of lid seal failure in 54 additional containers (&) A release caused by the heating of the noncombustiblewaste because of lid seal failure in the 54 containers (4) .
-
Fire protection guide for solid waste metal drum storage
.4.3.4 Lid Seal Failure .
-
Design analysis report for the TN-WHC cask and transportation system
LID SEAL , AN0 BO1 .
-
Managing aging effects on dry cask storage systems for extended long-term storage and transportation of used fuel - rev. 0
Corrosion of the TN‐32 lid bolts and outer metallic lid seals have been observed in the .
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
used as a test port for the region between the O-ring seals to assure the adequacy of the closure lid seal prior to shipment.
-
Safety Analysis Report for Packaging (Onsite) Multi Canister Overpack Cask
Proper squeeze must also be maintained on the MCO Cask lid seal .
-
Classification of transportation packaging and dry spent fuel storage system components according to importance to safety
Vessel Lid Seal .................................................
Indicates content that may require registration and/or purchase.