-
Description: Ideal as a dedicated lifting beam when handling loads with lifting slings in a basket hitch. "Bull Horn" style hooks on top of the lifting beam help to reduce the overall headroom. Provides greatest clearance in low headroom applications. Two sets of bent bar hooks are
-
Description: Designed to be used with slings in a basket hitch, the HDBB's large hooks help increase ease of use with lifting slings. Specially designed hooks with hook latches minimize potential sling damage. Two sets of fixed hooks are standard in all lengths over 4'. The inner set of hooks (S2)
-
Supplier: Accuris
Description: Cranes Equipment for lifting persons Part 1: Suspended baskets
-
-
Supplier: Accuris
Description: Cranes - Equipment for the lifting of persons - Part 1: Suspended baskets
-
Supplier: Eaton
Description: each basket can be smaller. This means that basket cleaning is a one person job, there is no need for two or more operators, or lifting tackle, to remove the baskets. To make this job even easier and quicker the Model 510 can be ordered with a special cover lifting
- Pipe Size: 8 to 36 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: U.S. Plastic Corporation
Description: The Open Laundry Hamper combines the size of a hamper with the convenience of a laundry basket. The hamper provides a contemporary shape and slim profile to efficiently use valuable floor space in the home. Integrated handles allow for easy lifting and transporting. This hamper is an
- Container Type: Basket
-
Supplier: U.S. Plastic Corporation
Description: The Ultra Easy Carry Hamper effectively combines the valued features of portability and capacity. Lifting large loads of laundry is made more comfortable because of the sturdy construction and reinforced rim. The integrated handles on all four sides allow for easy carrying through narrow
- Container Type: Basket
-
Supplier: Lift Products, Inc.
Description: bottom pallets, skids, containers or wire baskets. The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward due to the wider
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire baskets,
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. The Stainless Steel Galvanized Guardian U-Lift Tables
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds. Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning - all with
- Capacity: 6,000 lbs
- Stroke: 25 inch
- Length: 34.63 to 48 inch
- Width: 23 to 48 inch
-
Supplier: Autoquip Corporation
Description: leaks or spills associated with hydraulic units. Operators can adjust loads vertically and in degree of tilt to keep small parts or other items within reach as a bin, basket, or pallet is loaded or unloaded. This reduced exposure to back injury, improved employee productivity, and greater
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Sanborn Technologies
Description: LDC Long-Deck Centrifuge LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump lifts
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Optimal Handling Solutions
Description: For medium to heavy-duty lifting, these double-ply lifting slings are the practical, economical answer to many lifting problems TYPE III style, with fabric ends, has flat tapered eyes at both ends and can be used for all hitch types Double capacity when used basket-style
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids
- Maximum Load Capacity: 4.4 tons
- Threaded Length: 1.40625 inch
- Overall Bail Length: 3.75 inch
- Bail Radius: 1.75 inch
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids
- Maximum Load Capacity: 4.4 tons
- Threaded Length: 1.40625 inch
- Weight: 5 lbs
- Inch: 1"
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
Supplier: AENOR
Description: Cranes. Equipment for the lifting persons. Part 1: Suspended baskets
-
Supplier: AENOR
Description: Cranes - Equipment for the lifting of persons - Part 1: Suspended baskets
-
Supplier: U.S. Plastic Corporation
Description: The 13.2 Gallon SwingTop Wastebasket has a dual-action swing-top feature that allows the lid to swing open when touched or, when lifted, stay open for easier disposal of oversized items. This wastebasket is ideal for use in the kitchen and accommodates a standard 13-gallon trash liner.
- Container Type: Basket
-
Supplier: ISC Sales, Inc.
Description: the plug • Quick open cover—no tools needed • Large capacity baskets • Threaded drain • Machined basket seat • Perforated or mesh 316 stainless steel basket
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Omni Metalcraft Corp.
Description: The tilter is an ideal workstation add-on that allows ergonomic access to components or baskets while reducing bending and back fatigue. The tilter can be stand alone or mounted to a table or a scissor lift.
- Equipment Type: Dumper / Tilter
-
Supplier: Jergens, Inc.
Description: across the sling, increasing the lifespan of the sling. • Endless slings are the most popular lifting solution available. Its strong and simple design makes it a great option for use in choker, vertical, and basket hitch configurations, with the ability to spread the legs in a
- Maximum Load Capacity: 3.1 tons
- Product Type: Sling
-
Supplier: Murphy Industrial Products Inc.
Description: M-Sling - Endless-Type Roundsling The most basic roundsling, yet they offer great versatility. Endless roundslings may be used in a vertical, choker or basket type hitch. Sling life extended through rotation of bearing points Soft and Pliable - conforms well to irregularly shaped loads Offers
- Maximum Load Capacity: 1.05 to 90 tons
- Type: Endless / Round Sling
- Use: General Industrial
- Product Type: Sling
-
Supplier: Jess Crate Furniture
Description: Dimensions: 17 1/4"L x 13 1/2"W x 27"H Our Large Kitchen Wastebaskets feature slim, space-saving profiles. Each wastebasket offers a unique feature. This waste basket features a dual-action lid that swings open with a touch or, when lifted, stays open for disposal of larger items.
-
Supplier: Technic, Inc.
Description: Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: service and exceptional value Larger, heavy-duty swing-bolt closure housings with cover lifting davit assembly are the perfect choice for high flow industrial applications Basket hold-down device with basket seal eliminates by-pass
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
-
Supplier: Reid Supply
Description: Lifting slings are used with a crane, hoist, or forklift to safely move heavy loads. Our durable web slings and round slings are made of lightweight and flexible synthetic materials. We also carry wire rope slings for environments too rugged for synthetic slings. All slings can be configured
- Length: 96 inch
- Working Load: 11,201.841 lbs
- Features: Other
-
Supplier: JBT Automatic Guided Vehicles
Description: The Forkover type AGV is an excellent choice for handling of europallets, wire baskets, and other items with open bottom fork openings. On a forkover vehicle, lifting forks are lowered directly over the stabilizing legs. It can make tighter turns and move in narrower areas than some
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: Plastic-Mart
Description: 120 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock
- Volume Capacity: 120 gallons
- Diameter / Width: 33 inch
- Height: 49 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 500 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock
- Volume Capacity: 500 gallons
- Diameter / Width: 53 inch
- Height: 78.5 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 150 Gallon Double Wall Waste Oil Tank Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly with 2" External Male Camlock
- Volume Capacity: 150 gallons
- Diameter / Width: 33.75 inch
- Height: 60 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
Find Suppliers by Category Top
Featured Products Top
-
pools without calling a plumber. Check and clean the skimmer basket Before using any flushing method, make sure the skimmer and pump baskets are clear of debris. A clogged basket can reduce suction and make it appear like (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
Jefferson B. Davis, an employee of Watkins, was seriously injured when he fell 70 feet onto a concrete pad while he was attempting to enter the bag house from a Snorkel man- lift basket .
-
Individual lift irrigation: a case study in the Cau Son irrigation and drainage area, Red River Basin, Vietnam
Manual lift with baskets is a century old tradition in the Red River Basin and includes the water lifting basket ( .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
strip without obtaining the approval of the manufacturer and 29 C.F.R. § 1926.501(a)(2)(i)2 (item 2) for not having an adequate midrail on the end of the scissor lift basket .
-
Federal Register > Monday, May 2, 2011 > [76 FR 24576] General Working Conditions in Shipyard Employment
Employees were working in an aerial lift basket on an elevator platform (hanger deck level) with the boom extended to the underside of the flight deck.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
… were talking, Wilkes saw the same individual going back up in the lift; he was not tied off and did not have on a safety belt, and after climbing up on the top railing of the lift basket he put one foot …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2002 > [FDBKF2003...
A placard on the lift basket listed the snorkel lift’s maximum capacity as 650 pounds (Tr. 25-26, 139).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
Mr. Black explained that the lift basket may drop 6 inches to 2 feet in case of hydraulic failure.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
… TITLE 11 REVIEW Spec #: Volume 5, Tab 5 SWOC0115 spec Para #z 4.1.3 Drawing #t Zone Location: OMMENT The radiation dose estimates were made, based on an assumption that shielding could only be added to the man- lift basket .
Indicates content that may require registration and/or purchase.