-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 11- 5/32" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. S added to the end of the part number designates an external rubber seal added to the front of the bearing.
- Outside Diameter: 1.281 inch
- Overall Width: 0.5625 inch
- Dynamic Radial Load: 47 lbs
- Features: Inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 9- 5/16" Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
- Bore Size: 0.5 inch
- Outside Diameter: 2.23 inch
- Overall Width: 0.9375 inch
- Dynamic Radial Load: 1,050 lbs
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib
- Outside Diameter: 1.715 inch
- Overall Width: 0.71875 inch
- Features: Hex Bore, Inch
- Primary Bearing Category: Radial Ball Bearing
-
-
Supplier: Accuris
Description: Aerospace - Airframe spherical roller bearings, double row, self-aligning, sealed, torque tube design, light duty - Inch series
-
Supplier: Woodex MECO Industries
Description: Light Duty Roll End Bearings Used in roller conveyors for smooth, low-friction rotation. Designed for smaller load weights and less harsh environments. A full line of conveyor roll end bearings, including standard, light duty, free-draining,
-
Description: Aerospace -- Airframe spherical roller bearings, double row, self-aligning, sealed, torque tube design, light duty -- Inch series
-
Supplier: Accuride International, Inc.
Description: Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52" [13.2 mm] side space Drawers up to 12" [305 mm] wide Rail mount/disconnect Polymer ball bearings Even
- Stroke or X-Axis Travel: 8 to 21 inch
- Carriage Load: 50 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.5 inch
-
Supplier: Woodex MECO Industries
Description: Standard Duty Roll End Bearings Used in conveyor rollers for smooth rotation. Designed for heavy load weights, higher operating speeds, and more demanding conditions. A full line of conveyor roll end bearings, including standard and light duty
-
Supplier: SAE International
Description: Rolling element bearings are known to give reduced friction losses when compared to the hydrodynamic bearings typically used to support the crankshaft in multi-cylinder engines. This paper describes the design, manufacturing and testing of a modified 4 cylinder light duty
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 75 lbs./34 kgs. Pocket and bayonet mount; ¾ extension and lever disconnect For light duty applications such as metal pods for office supply storage. Pocket and bayonet mount Hold-in detent
- Stroke or X-Axis Travel: 8.45 to 19.73 inch
- Carriage Load: 75 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.38 inch
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings.
- Bore: 2.3125 inch
- Outside Diameter: 2.875 inch
- Static Axial / Thrust Load: 4,400 lbs
- Static Radial Load: 10,150 lbs
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 9.00394187 to 20.59449931 inch
- Carriage Load: 61.74 to 81.585 lbs
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 1.0629927 inch
-
Supplier: Jilson Group (The)
Description: • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller
-
Supplier: Radwell International
Description: CYLINDRICAL ROLLER BEARING, SINGLE ROW, LIGHT DUTY, 90MM (3.54 INCH) BORE DIAMETER, 160MM OUTER DIAMETER, 52.4MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
- Type: Cylindrical
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is available with nine
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: Timken Company (The)
Description: PINION-PAC™ is a ready-to-install, pre-sealed, pre-set tapered roller bearing unit that simplifies axle assembly and improves system performance in light duty automotive applications. Customers rely on PINION-PAC for improved gear reliability and bearing life;
-
Supplier: Timken Company (The)
Description: Automotive cylindrical axle repair bearings are designed to replace the original bearings and seals on axles that are still in good condition, but whose original bearing and/or seal contact paths are not suitable for continued use. The extra-wide bearing repositions the
- Type: Cylindrical
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Floor Model C projection screen is a heavy-duty screen ideal for rental, stage and hospitality applications. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even
-
Supplier: Aerotech, Inc.
Description: high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: LeBlond Ltd.
Description: Reliability and performance with a legendary name in machine tools! Try the LeBlond RKL Heavy Duty Series lathe with a 22″, 26″ or 30″ swing in diameter and 57″ up to 157″ distance between centers. FEATURES HEAVY DUTY SPINDLE: The headstock spindle is machined from forged alloy steel.
-
Supplier: TPA Motion
Description: LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature
- Dynamic Load Capacity: 179.84 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Type: Cam Follower
- Bearing Housing: Rectangular
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Hosetract Industries, Ltd.
Description: with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 375 to 450 ft
- Hose Length: 375 to 450 ft
- Type Of Reel: Hose Reel
-
Supplier: Hosetract Industries, Ltd.
Description: with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 475 to 550 ft
- Hose Length: 475 to 550 ft
- Type Of Reel: Hose Reel
-
Supplier: C & C Lift Truck, Inc.
Description: rollers consist of two self-aligning heavy-duty sealed follower type bearings. Head is heavy wall pipe with roller axles and boom connection plate. Jig welded. Yellow. Accessories available include hoist, trolley, tagline, anchor bolts, templates, rotation stops and
- Load Capacity: 0.25 tons
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your
- Conveyor Type: Chain Conveyor
-
Supplier: Garage Equipment Supply
Description: contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when
-
Supplier: Garage Equipment Supply
Description: adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit prevents contamination Double-sealed hydraulics for longer service life Heavy-duty chain
-
Supplier: Cosen Saws, USA
Description: valve system • LED speed indicator • "Last cut" or "keep on" selector switch Material Feeding & Clamping • Vise pressure detector • Hydraulically powered material infeed lift roller • Idle roller work table for material feeding • Light projection for precise length measurement •
- Cutting Capacity: 15.7 to 40 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Loren Cook Company
Description: operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Lift Products, Inc.
Description: tires are gentle on wood, tile and carpet. Optional foam filled tires available. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Roller Controls Features key switch, maximum throttle control, horn, belly
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: High tensile strength steel construction. Light weight for increased payload. Durable for long life. Blocks and Hook Heavy-duty lifting components include the following: Hook and boom blocks with sealed roller bearings. Forged hook with latch and serviceable handle.
- Horsepower: 152 HP
- Features: Other
-
Supplier: Grob, Inc.
Description: Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4″ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8″ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass Circular
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Cosen Saws, USA
Description: blade change switch • "Last cut" or "keep on" selector Material Feeding & Clamping • Hydraulically powered infeed lift roller with additional two take-in rollers • Full stroke ductile cast iron vise • Projection light for measurement Safety • Proximity switch for sensing blade
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Description: hand-geared trolleys to eliminate the tilting of trolley on beam when operating with a light load or without a load. Optional safety drop stops and bumpers available. Spark resistant models available, heavy duty rigid mount trolleys.
Find Suppliers by Category Top
Featured Products Top
-
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty applications often demand bearings capable of handling extreme loads, shock, and harsh operating environments. Standard bearings may fail under high stress, leading to downtime, costly maintenance, or component (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
reliability. By evaluating these key factors and consulting with our technical team, we can help you select the ideal full complement cylindrical roller bearing to meet your specific requirements, ensuring long-lasting and efficient performance in your heavy-duty applications. (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Solid breeder tokamak blanket designed for failure mode operation
PARTS Mechanical Bearings Ball, heavy- light duty Bearings Roller Bearings Sleeve Bolts Clutches Friction Clutches Magnetic Couplings Drive Belt Fulcrums Knife.
-
Systematic Formulation of Efficient and Durable Axle Lubricants for Light Trucks and Sport Utility Vehicles
The test rig employs four tapered roller bearings common to a light duty axle front pinion bearing in a back-to-back configuration and loaded axially via a pneumatically driven piston.
-
RELIABILITY ANALYSIS OF NUCLEAR POWER PLANT PROTECTIVE SYSTEMS.
Accumulators Actuators Alternators Baffles Batteries Rechargeable Bearings Ball Heavy Duty Light Duty Roller Sleeve Bellows Blowers Buzzer Circuit Breakers Thermal Magnetic Coils Connectors, Electrical General, each pin Contactors Covers Dust Protective Cylinders Hydraulic Pneumatic Diaphragms Metal Rubber Ducts Fans Exhaust Fasteners Bolts…
-
A rotating and radially sapping electrical double probe for TEXTOR 94
It is equipped with 2 independent carriages made of distortion-free light alloy with heavy- duty ball bearing rollers using a single linear shaft.
-
Lubricating Grease - Lubricants - Grainger Industrial Supply
…Wear Not Specified, Specific Gravity 0.95, Timken OK Load Not Specified, Viscosity @ 40C 200, Viscosity @ 100C Not Specified, Metal Detectable No, Application General Industrial Bearing Application, Light to Medium Duty Loads, Also Used on Roller Bearing , Tapered Roller Bearings .
-
JET-LUBE Lubrication - Grainger Industrial Supply
…Wear Not Specified, Specific Gravity 0.95, Timken OK Load Not Specified, Viscosity @ 40C 200, Viscosity @ 100C Not Specified, Metal Detectable No, Application General Industrial Bearing Application, Light to Medium Duty Loads, Also Used on Roller Bearing , Tapered Roller Bearings .
Indicates content that may require registration and/or purchase.