-
Supplier: UL Standards & Engagement
Description: restrict abnormal discharge of oil at the burner in case of ignition failure or flame failure. 1.2 The use of oil-burning equipment covered by these requirements are intended for installation in accordance with the National Fire Protection Association Standard for the
-
Supplier: KRAL AG
Description: Model EML/EMS 11 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Oil burner pump station as basic module consisting of : Screw pump with built-in safety valve,
- Maximum Discharge Flow: 79.2 to 1,980 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Horsepower: 1.4742424233931 to 10.0516528867711 HP
- Power Source: None, Pump Only
-
Supplier: Legrand
Description: height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.
- Opening / Devices: One
- Material: Steel
- Type: Toggle Switch Plate
-
-
Supplier: Accuris
Description: BURNERS, SINGLE: LIGHT OIL, GAS, AND LIGHT OIL-GAS COMBINATION FOR PACKAGED HEATING BOILERS (UP TO 320,000 BTU/HR THERMAL OUTPUT CAPACITY)
-
Supplier: Cleaver-Brooks
Description: By optimizing the combustion air distribution and fuel mixing dynamics using proprietary CFD software, NATCOM-patented HyperMix™ technology can minimize NOx, CO, and PM emissions on new or retrofit projects meeting the most demanding air permit requirements. Burner systems can be easily
- Maximum Capacity: 49,999,999.99999999 to 399,999,999.99999994 BTU/hr
- Firing: Direct
- Combustion Fuel: Light Oil, Natural Gas
- Features: Low NOx
-
Supplier: Industrial Combustion, LLC
Description: trim adjustment provides optimum performance to meet load demand. Features Include: Gas, light and heavy oil fuels Low-pressure air atomizing system on oil with rotary vane compressor Piston-type positive displacement oil metering pump Cam trim with 14-point adjustment
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
-
Supplier: Cleaver-Brooks
Description: furnace pressures and high-altitude applications. The cam trim with 14-point adjustment range allows for consistent air-to-fuel ratios. The standard gas manifold on oil burners means an easy upgrade to combination units. Features: Versatile burner capable of burning natural gas,
- Maximum Capacity: 1,399,999.9999999998 to 10,500,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Weil-McLain
Description: Key Features Field convertible flue Available as knockdown or packaged, water or steam and with or without a burner Jacket side panels lift off for easy installation - no tools needed Commercial light oil, gas and gas-light oil boiler 80% Thermal Efficiency
-
Supplier: INTEC Energy Systems
Description: line comprises: Oil and natural gas fired thermal oil heaters with a capacity of 100 - 20,000kW Electric heaters for smaller capacites Traditional fuels such as heavy oil, light oil and natural gas as well as solid fuels like production waste and biomass can be
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Weil-McLain
Description: sealing rope design Short draw rods permit faster, easier assembly of boiler sections Simplified piping reduces installation time- no return header and fewer risers Light oil, gas and gas-light oil forced draft firing water boiler with cast iron sections Burner
-
Description: burner), fired process heaters (multi-burner), thermal oxidizers, oil heater treaters and glycol reboilers.
-
Supplier: ASTM International
Description: burners; Grades No. 1 S5000 and No. 1 S500 adapted to vaporizing type burners or where storage conditions require low pour point fuel; Grades No. 4 (Light) and No. 4 (Heavy) for use in commercial/industrial burners; and Grades No. 5 (Light), No. 5 (Heavy), and No.
-
Description: temperature rise through the furnace. 1Commercial Standard Warm-Air Furnace-Burner Units Equipped with Pressure-Atomizing or Rotary-Type Oil Burners, CS 195-60 (Washington, D. c.: Government Printing Office, 1960), which this standard supersedes, gave requirements for
-
Supplier: CSA Group
Description: 13, Standard for Luminous Tube Signs, Oil and Gas Burner Ignition Equipment, Cold-Cathode Interior Lighting. Throughout this part 2-5, where it can be used unambiguously, the word ²system² means ²burner control system² and ²systems² means ²burner control systems². Systems
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners, oxygen and
- Power: 110 volts
- Flow (Cv): 3.1
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners, oxygen and
- Power: 110 volts
- Flow (Cv): 2.75
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners, oxygen and
- Power: 110 volts
- Flow (Cv): 5.03
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Crown Boiler Co.
Description: The FW Series boiler is a 3-pass cast-iron boiler designed for use with light oil, gas, or a light oil-gas combination. The FW Series is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.2 to 85 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water
-
Supplier: Mueller Group, Inc. (The)
Description: H05SS-F is a special 180 Degree C., harmonized, heavy duty, tear-resistant black silicone multi-core cable for use in high and low temperature areas or where UV light can be damaging. The harmonization approval on these cables makes them ideal for export to or use in European countries and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: use in European countries or markets. These cables are mainly found in steel mills, foundries, glass factories, baking equipment, burners, heating and lighting systems. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil, acidic and UV resistance
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: INTEC Energy Systems
Description: Steam generators as double flame-tube boilers, performance range up to 35.1 t/h with light oil and 45.6 t/h with natural gas. The SCHNEIDER HDO-D series of three-pass boilers supplements the single flame-tube boilers in the higher performance range. The double flame-tube design offers
-
Supplier: GasLab
Description: Sample temperatures up to 700°C Operates without the need for an air reference Replaceable sensor can be cleaned or replaced in seconds. Calibration via fresh air or cal gas Applications Combustion control of boilers fueled by natural gas, light oil, diesel, and biomass. Not
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover ignition transformers for use with gas burners and oil burners and specialty step-up transformers used in applications such as insect electrocuting. Transformers incorporating overcurrent or over-temperature protective devices, transient voltage
Find Suppliers by Category Top
More Information Top
-
Boiler Parts - China Boiler Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 6
burner: baite burners manufacture co.,ltd is the professional factory produce light oil burner , gas burner, and burner parts Description:baite burners manufacture co.,ltd is the...
-
Boilers - China Boilers Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 10
Sell Light Oil Burner .
-
Boiler Parts - China Boiler Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 2
high-quality red gas burner of boiler We sell kinds of burners, light oil burner ; gas burner; heavy oil burner; oil/gas dual burner and the spare parts and so on . gas...
-
Boiler Parts - China Boiler Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 7
Fuel Burner ( light oil burner .
-
Boiler Parts - China Boiler Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 4
Light oil burner with B-50 .
Indicates content that may require registration and/or purchase.