Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LJ Star
Description: SKS/ESKS integral light/sight glass units have a quick release closure, so that they are a combination of charge/access port and light/sight glass. The integrated luminaire illuminates the internal of boilers, tanks, bunkers, silos, mixers and other vessels
- Pressure Rating: 0 to 14.50377 psi
- Temperature Rating: 32 to 392 F
- Body / Housing: Aluminum, Stainless, Steel
- Connection Type: Bolt On, Welded
-
Supplier: SCHOTT AG
Description: Essential for view ports and sight glasses are outstanding visual quality along with high clarity and excellent transmission. BOROFLOAT® glass outperforms many soda-lime glasses due to its low iron content which results in exceptional UV and light transmission and has made
-
Supplier: LJ Star
Description: A combination of easy cleaning and a clear field of visibility is provided by this specially constructed sight glass unit. With a butt-weld connection, these Series-MV sight glasses allow the maximum view area in a minimal amount of space. An optional compact light
- Thread or Flange Size: 1.968505 to 5.905515 inch
- Circular Diameter, Oblong Length: 1.968505 to 5.905515 inch
- Pressure Rating: 90 to 150 psi
- Temperature Rating: 176 to 428 F
-
-
Supplier: LJ Star
Description: Cordless tank illuminating device offers high performance in a powerful, miniaturized, detachable light port. In sharp contrast to other larger tank lights requiring extension cords, wiring and electrical outlets, the tank illuminating device is conveniently detachable and portable. A
- Light Source: LED
- Illumination Type: Spot
-
Supplier: LJ Star
Description: Groups C and D applications. These sturdy, compact lights are now available in 35-watt, 50-watt or 100-watt versions. On sight glasses 6″ and larger, the USL08-Ex Luminaire provides combination illumination and glare-free viewing. View the circular sight glass fitting
- Illuminator Output: 35 to 100 watts
- Light Source: Lamp
- Illumination Type: Spot
-
Supplier: Oil-Rite Corp.
Description: window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is
- Thread or Flange Size: 2 inch
- Circular Diameter, Oblong Length: 1.53125 inch
- Pressure Rating: 50 psi
- Body / Housing: Copper Alloy (Brass / Bronze)
-
Supplier: Streamlight, Inc.
Description: (included)Impact-resistant Engineering polymer with durable anodized aluminum facecapBorofloat high temperature glass lensWithstands heat and cold with operating temperatures of -10°F to +120°FIPX4; water-resistantSerialized for positive identification2.73" (6.93 cm)2.81 oz. (79.7g)Limited
- # of Batteries: 1
- Length: 2.73 inch
- Lumen: 110 lm
- Power Source: Battery, Lithium
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, RightSight, Infrared Glass Fiber Optic, Infred, AC/DC - Light Operate Only, Power MOSFET, 4-pin AC Micro QD on 152mm (6in) pigtail
- Body Shape: Cylindrical
- Mode: Light-on
- Features: Photoelectric Sensors
-
Supplier: Oil-Rite Corp.
Description: customer. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. A stainless steel reflector maximizes liquid level visibility, even in poor light (the part is also
- Thread or Flange Size: 1.25 inch
- Circular Diameter, Oblong Length: 0.9375 inch
- Pressure Rating: 125 psi
- Connection Type: Bolt On
-
Supplier: Oil-Rite Corp.
Description: withstands up to 125 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to
- Thread or Flange Size: 0.5 inch
- Circular Diameter, Oblong Length: 0.59375 inch
- Pressure Rating: 125 psi
- Body / Housing: Steel
-
Supplier: Oil-Rite Corp.
Description: withstands up to 50 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to
- Thread or Flange Size: 2 inch
- Circular Diameter, Oblong Length: 1.96875 inch
- Pressure Rating: 50 psi
- Body / Housing: Steel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, RightSight, Infrared Glass Fiber Optic, Infred, AC/DC - Light Operate Only, 4-pin AC Micro QD on 152mm (6in) pigtail
- Features: Photoelectric Sensors
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALOGEN LIGHT, FOR SIGHT GLASS, 50W, 120V. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: R. STAHL, Inc.
Description: Dailight Signalling Light Handheld Features Toughened front glass Rubber sealing Quick fastening rubber Sighting device Micro switch for left- and right hander Halogen lamp Connection cable = 5 meter SOS function Permanent light function This device is built at least according
- Features: Battery Back-up, Other
- Color: Blue, Green, Red
- Specialty Applications: Safety
-
Description: Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system.
- Temperature Range: 212 to 4,532 F
- Spectral Range: 5.14 microns
- Response Time: 10 to 30,000 milliseconds
- Operating Temperature: 32 to 145.4 F
-
Description: Focusable optics Optimized thru-lens view finder or laser targeting light Built-in digital display Interface RS232 / RS485 switchable Test current output Details The IN 140/5 is a digital pyrometer for non-contact temperature measurement of glass and quartz glass surfaces with
- Celsius Scale: 250 to 2,500 C
- Spectral Range: 5.4 microns
- Emissivity: 0.1 to 1.2
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIQUID OIL LEVEL SIGHT GLASS, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Edmund Optics Inc.
Description: Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Penta
-
Supplier: Edmund Optics Inc.
Description: Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Penta
-
Supplier: IRISS, Inc.
Description: Light weight aluminum construction NEMA 4 / IP65 design 4 standard sizes; custom sizes available upon request Largest IR viewing area in the industry Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared window. This original innovation by
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
-
Supplier: Edmund Optics Inc.
Description: Ray Deviation of 60° If Coated Ideal as a Dispersion Prism if Uncoated Right Handed Image TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a variety of applications. Uncoated littrow dipersion prisms are used to disperse light into its component spectrum. Coated littrow
- Surface Quality: 80-50 Scratch / Dig
- Prism Material: BK7 Glass
-
Supplier: Shanghai Optics
Description: of the prism coated to provide mirror surfaces. Mirror coatings enable the amici roof prism to deviate angles other than 90°without being limited by total internal reflection. Our standard roof prisms are manufactured from BK7 grade A optical glass. This Schott Borosilicate crown glass
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Supplier: Edmund Optics Inc.
Description: Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system
- Focal Length: 5.000000000000001 mm
- Center Thickness: 1.01 mm
- Edge Thickness: 0.8400000000000001 mm
- Lens Type: Aspheric Lens
-
Supplier: Agilent Technologies - Vacuum Products
Description: includes a fluid-level sight glass that indicates the fluid level at all times. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High performance specifications means higher, cleaner vacuum levels
- Ultimate Operating Vacuum: 0.0029261069154449884 to 0.00000004876844859074981 torr
- Pumping Speed: 137.7272002138058 to 190.6992002960388 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Haida International Equipment Co., Ltd.
Description: to achieve the waterproof performance testing of various products Box structure: Tank shell material made of high quality stainless steel hairline, Water drop test chamber liner material stainless steel light board. Large sight glass door for easy observation test cabinets test
- Configuration: Floor Mount
-
Supplier: Pressure Washers Direct
Description: grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Seetru Limited
Description: provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing. Ease of
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: polysaccharides. Vaportight vessel features a hinged cover with safety interlock to prevent cover opening while unit is in use. View rotating sample through the sight glass at the top. Special fittings allow for complete liquid drainage and 20-watt halogen light ensures proper
- Maximum Speed: 5,000 rpm
- Display: None
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: FS-Curtis
Description: compressors in their category. The field-proven CT Series will last longer in the same conditions than other compressors that claim 100% cast-iron construction but still use aluminum for critical components. For light automotive, light industrial and other applications, they’re the
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
into existing setups is seamless. An adaptor further extends compatibility to accommodate the Teledyne Monitor Labs LightHawk, ensuring flexibility in deployment. 4. Compact and Lightweight Design: Weighing a mere 13 lb and boasting compact dimensions of 7x8x (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND
Conduct Research Top
-
Smart Computing Article - Free Software Foundation (FSF) to freeze
is free space optics technology. FSO is a wireless, optical, point-to-point connection developed by the U.S. military some 30 years ago. This technology is similar to that of fiber optics, which sends data via light across glass, except that fiber-optic cable is not needed-thus reducing cost as well
More Information Top
-
Bailey's Industrial Oil and Fat Products, Volume 5, Edible Oil and Fat Products: Processing Technologies
Light Sight glass Manway .
-
Refining and degumming systems for edible fats and oils
Once the process starts to line out, refined oil back pressure is carefully adjusted until the re- fined oil, as viewed through a lighted sight glass , becomes slightly turbid from included soap particles.
-
Degumming and refining practices in the U.S.
Once steady-state is achieved, refined oil back pressure is carefully adjusted until the refined oil, as viewed through a lighted sight glass , becomes slightly turbid from included soap particles.
-
Refining of oils and fats
The refined oil should carry a small amount of im- purities, which may be observed by using a lighted sight glass in the oil outlet and visually observing the turbidity or by using one of the modern turbidity instruments.
-
http://www.nasa.gov/centers/wstf/pdf/276800main_Engine_Tests_with_Saturated_Propellants4.pdf
Saturation level is determined by drawing a sample into a lighted sight glass and slowly reducing pressure until bubbles are visible.
-
OEM Emulsifying Vacuum Machines For Cream, Lotion, Paste With Sight Glass Light from Guangzhou Melding Chemical Machinery Co.,Ltd, China
OEM Emulsifying Vacuum Machines For Cream, Lotion, Paste With Sight Glass Light .
-
L.J. Star Displays Full Line Of Sight Glass, Lights And Flow Indicator Products At 2011 Chem Show
Twinsburg, OH - L.J. Star recently exhibited at the 2011 Chem Show and demonstrated its extensive line of sight glasses, sight glass lights , and visual flow indicator products for members of the chemical and similar process industries.
-
3mm SUS316L 13KW Steam Heating Tilting Homogenizing Emulsifiers With Hydraulic System from Guangzhou Melding Chemical Machinery Co.,Ltd, China
sight glass light ,Vision window,inlet, .
-
6mm Jacket 450L Vacuum Emulsifier 64.5KW Electric Heating Machine With 11KW Motor from Guangzhou Melding Chemical Machinery Co.,Ltd, China
Vacuum Exhaust Valve,Vacuum Port, sight glass light , .
-
SUS304 2.5mm Three Layers Tilting Vacuum Mixer Emulsifier Machine With 7.5KW Motor from Guangzhou Melding Chemical Machinery Co.,Ltd, China
sight glass light ,Vision window,inlet, .
Indicates content that may require registration and/or purchase.