Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Small craft - Electrical devices - Lightning protection
-
Supplier: CSA Group
Description: ISO 10134:2003 establishes guidelines for the design, construction and installation of lightning-protection systems fitted on small craft of hull length up to 24 m.
-
Description: ISO 10134:2003 establishes guidelines for the design, construction and installation of lightning-protection systems fitted on small craft of hull length up to 24 m.
-
-
Description: The Enable-IT™ 265LP Gigabit Ethernet Lightning Protector is a set of compact weather resistant units that provide lightning and surge protection for Ethernet data applications. The units are fully compatible with industry-standard Power-over-Ethernet (PoE) devices and
-
Supplier: Newark, An Avnet Company
Description: SURGE PROTECTION DEVICE
-
Supplier: DigiKey
Description: PLUG-IN LIGHTNING CURRENT ARREST
- Tj: -40 to 80 C
- Features: Other
- Standards and Certifications: RoHS Compliant, UL
-
Supplier: Accuris
Description: Protection Against Lightning Electromagnetic Impulse - Part 3: Requirements of Surge Protective Devices (SPDs)
-
Supplier: MidNite Solar, Inc.
Description: A non-functional counter top SPD (lightning arrestor) display.
-
Supplier: ABB Inc.
Description: OVR WT Wind Surge and Lightning Protection Surge and lightning protection OVR range is designed to prevent electrical systems and equipment against transitory surges and impulses caused by lightning and operations on the electrical grid. Main benefits Discharges
-
Supplier: ABB Inc.
Description: SPD OVR Plus Autoprotected Surge Protection Devices Surge and lightning protection OVR range is designed to prevent electrical systems and equipment against transitory surges and impulses caused by lightning and operations on the electrical grid. Main benefits
-
Supplier: Accuris
Description: Small craft - Electrical devices - Established practices for the design, construction and installation of lightning-protection systems
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with N male to N female coaxial connectors is a device designed to protect coaxial cable connections from lightning strikes and surges. Here’s a quick overview of how it works and why it’s useful: Purpose: This device diverts excessive electrical
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Description: Reduce lightning risks with NFPA 780, Standard for the Installation of Lightning Protection Systems, a comprehensive reference guide offering the latest oversight and understanding of protection methods, devices, and safety challenges in lightning
-
Description: IEC 62561-6:2011 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or connected to an SPD installation (or other conductors
-
Supplier: ABB Inc.
Description: Medium Duty for Distribution Applications Features and Benefits: • Listed to UL 1449 4th Edition for a Type 2 SPD application. • Protects facilities and equipment against the harmful effects of lightning strikes and internally generated electrical transients. • Includes pre-wired pigtail
-
Supplier: Acme Chip Technology Co., Limited
Description: PLUG-IN LIGHTNING AND SURGE ARRE
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: SOCOMEC
Description: The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of
- Maximum Surge Current: 70,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,800 volts
- Mounting: DIN Rail
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with 7/16 male to DIN female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here’s a detailed breakdown of its features and considerations: Features and Benefits Purpose: Protection: It
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Description: Deals with the requirements of Surge Protective Devices (SPDs) standardized by IEC 61643-1. These SPDs are installed according to the Lightning Protection Zones concept given by IEC 61312-1. First, starting from primary relevant threats, gives instructions for the determination
-
Supplier: CSA Group
Description: IEC 62561-6:2018 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or connected to an SPD installation or other
-
Description: IEC 62561-6:2023 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor can be part of a lightning protection system (LPS) or connected to an SPD installation or other
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Description: IEC 62793:2020 describes the characteristics of thunderstorm warning systems (TWSs) in order to implement lightning hazard preventive measures. Single sensors and/or a network of sensors (e.g. lightning location system) can be used as a TWS. This second edition cancels and replaces the
-
Supplier: Accuris
Description: Small craft \x96 Electrical devices \x96 Established practices for the design, construction and installation of lightning-protection systems
-
Supplier: PHOENIX CONTACT USA
Description: Indoor/outdoor lightning current arrester and TVSS system for 120/208-240 V
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Description: Major changes in the 2017 edition of NFPA 780 provide greater oversight and new understanding of lightning protection systems and lightning hazards. Reflecting the latest protection methods, devices, and safety challenges, the 2017 Spanish edition of NFPA 780,
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: SOCOMEC
Description: The SURGYS G40-FE surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is
- Maximum Surge Current: 40,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,500 volts
- Mounting: DIN Rail
-
Supplier: SOCOMEC
Description: of risk of direct impact of lightning strikes at the main switchboard level, containing electronic devices sensitive to overvoltages. Advantages Recommended in case of risk of direct impact of lightning strikes Thanks to an admitted impulse current Iimp (surge 10/350µs) of
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,300 volts
- Mounting: DIN Rail
-
Supplier: ABB Inc.
Description: SPD Class I OVR Type 1 Single Pole Surge Protection Devices High discharge capacity OVR type 1 is designed to discharge high current surges without any destruction of the installation. This surge protective device is characterized by its capacity to withstand impulse current
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A coaxial lightning surge protector that has specific connectors. Here's a breakdown of the components: DC-6G Lightning Arrestor: This indicates the device is a lightning arrestor designed to protect electronic equipment from lightning strikes and electrical
- Frequency: 6,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: The DC-36G Lightning Arrestor you're describing is designed to protect coaxial cables and connected equipment from lightning strikes and electrical surges. Here's a detailed breakdown of the components: DC-36G Lightning Arrestor: This device is capable of handling
- Frequency: 6,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Eaton Cooper Power Systems
Description: The Lightning Protected Transformer virtually eliminates transformer failure due to lightning. An UltraSIL Housed Polymer Evolution arrester or gapless VariSTAR porcelain arrester, designed by Cooper, provides overvoltage protection. Cooper’s STORM TRAPPER high-energy arrester,
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
-
Supplier: L-com, Inc.
Description: The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
, and a grounding lug for effective earth connection, is perfect for outdoor and indoor installations requiring equipment protection and long-term dependability. The device enables DC pass-through, making it useful for systems that transmit distant power or control signals (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
The intelligent delay function prevents frequent switching and protects equipment during unstable power recovery. 8. Lightning Surge Protection Integrated lightning protection technology helps reduce the impact of surge voltage caused (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
-Environment DurabilityBuilt with a high-strength die-cast aluminum alloy housing, the unit features an IP66 ingress protection rating (standard), with optional anti-salt fog treatment for coastal or marine environments. It includes device-level lightning protection, a wide operating temperature range (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Surge Protection Devices for Solar Applications
Lightning's perfect storm for destruction is on the solar field. Solar panels' large-and often exposed and isolated-location make surge protection critical for it to last its lifespan.
-
Earth Ground Measurements
Any properly applied lightning protection device is only as effective as the ground system attached to it! Ground resistance (impedance) is usually measured using the 3-stake fall of potential method. Theoretically, the final measurement achieved on the completed ground system is the same
-
A Cost-Effective Method of Controlling Lightning Effects in Wayside Bungalows that Incorporate PTC Electronics
for a higher level of functioning and more cost-effective solution to lightning control within the wayside railroad bungalow environment. This paper will: * Review the role of PTC in acting as an industry driver for improved communications and electronic systems, including lightning protection. * Compare
-
Application Note: An Overview of Electromagnetic and Lightning Induced Voltage Transients
[1, 2], telecommunications equipment [3] and automotive electrical systems [4]. Effective transient overvoltage protection from a clamping device requires that the impulse energy be dissipated in the suppressor and the voltage held low enough to ensure the survival of circuit components
-
Windfarms - Grounding with SAN-EARTH
Wind turbines are located in open spaces often in rocky mountainous areas where soil resistivity is high making them particularly vulnerable to lightning currents that may threaten human life or damage expensive equipment. Partnered with surge protection devices (SPDs), a low resistance path
-
Means of Protecting Irrigation Controls and Solenoids
Means of Protecting Irrigation Controls and Solenoids. Irrigation Systems are vulnerable to lightning strikes, since they are typically located in very exposed locations. Most irrigation systems, such as those used on golf courses, are also lacking in protection from lightning strikes
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
More Information Top
-
Photovoltaics System Design and Practice
6.5.3 Lightning Protection Devices .
-
Effective lightning protection schemes for distribution line
In the past, lightning protection devices were directed mainly toward the latter, and attention has been focused on the installation of lightning protection devices, ground wires, and reinforcement of insulators.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 9, 0.09 Electrical, Book 2
LIGHTNING PROTECTION & SURGE SUPPRESSION Lightning protection devices or surge suppressors encountered in the inspection of this equipment will be inspected in accordance with Guide Sheet GSS 0.09.03.08.
-
Future Computer, Communication, Control and Automation
Install SPD Lightning Protection Device .
-
House technique
The corresponding riser pipe can be laid in the shaft. lightning protection devices .
-
Cranfield University
A validation test case is performed in Chapter 4 using actual supplier data for a lightning protection device .
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
This standard does not cover the following: a) lightning protective devices for the protection of secondary distribution wiring systems and equipment; b) antenna discharge units for radio- and television-receiving appliances; c) lightning conductor and air terminals for connection of lightning rods…
-
Study on lightning protection technology for buildings with plastic-steel doors and windows on exterior walls
…and windows, we found a fundamental principle in the lightning protection: the connection of metal components in the plastic-steel doors or windows and the connection between metal components in the doors or windows and lightning protection devices must be an equipotential…
-
Linear Drives for Industry Applications IX
Second, direct lightning damage, this damage is a direct lightning hit the earth, buildings and lightning protection devices , and produce thermal effects, electrical effects and mechanical force, etc.
Indicates content that may require registration and/or purchase.