Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel
- Horizontal Pixels: 4,096
- Vertical Pixels: 96
- Pixel Size: 13 µm
- Data Rate: 33 MHz
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical
- Horizontal Pixels: 1,704
- Vertical Pixels: 242
- Pixel Size: 27 µm
- Data Rate: 3 MHz
-
Supplier: Hamamatsu Photonics Europe
Description: Pixel size: 8 × 8 μm, 4-port readout, front-illuminated CCD with high-speed response and high sensitivity The S12379 is a high-speed line rate, front-illuminated CCD linear image sensor designed for machine vision cameras. Features -Pixel size: 8 × 8 μm -2048 pixels
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 8 µm
- Spectral Response: 200 to 1,000 nm
-
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed operation, back-thinned FFT-CCD The S9037-1002 FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor, a pixel rate of 10 MHz can be obtained. The
- Horizontal Pixels: 1,024
- Vertical Pixels: 4
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output:
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Security Camera Warehouse
Description: R255VDIR/G Features ● Ultra Mini Color Camera ● 1/3” Sony CCD ● 480 TV Lines ● DC12V 150 mA ● it is not recommended to run 12V DV power line more than 200 feet R255VDIR/G Specifications Image Pick-up Device 1/3” Sony Color CCD Image Sensor Picture Elements H x V
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration,
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera system, these cameras come
- Maximum Frame Rate: 120 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera system, these cameras come
- Maximum Frame Rate: 14 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera system, these cameras come
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: IEEE 1394 (FireWire®)
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera system, these cameras come
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: IC Realtime, LLC
Description: 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors.
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Smartmore Corporation Limited
Description: can be difficult to determine which best fit your machine vision system. Area scan cameras are designed to capture stationary and moving objects and are widely adapted in more general-purpose applications. In comparison to line scan cameras, area scan cameras are easier
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Basler Vision Technologies
Description: The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 56.1 fps
- Width / Diameter: 2.440944 inch
- Height: 2.440944 inch
-
Supplier: ZBA, Inc.
Description: miniature scan module possesses outstanding scan performance.The ZB-5130M is based on a CCD scan engine with a bright and narrow LED Illumination source, as similar in nature to a laser line, that gives the user visual feedback on the positioning of the scanner.
- PCS Value: 0.3 #
- Resolution: 4 mils
- Scan Rate: 330 Scans/Sec
- Maximum Depth of Scan Field: 280 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Smartmore Corporation Limited
Description: Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 35 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: Sentech America
Description: The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.25590673 inch
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Matrox Imaging
Description: Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 110 fps
- Shutter Speed: 0.0000339999999999864 to 1.189999999999998 seconds
- Operating Temperature: 32 to 122 F
-
Supplier: Flexbar Machine Corporation
Description: Package (included) includes manual measurement, calibration, image capture & comparison and documentation TECHNICAL SPECIFICATIONS Sensor: 1/4" CCD Sensor (SONY) Maximum Pixel: 795 (H) x 596 (V) 470K Effective Pixel: 752 (H) x 582(V) 440K Recognition: >480 Lines Output:
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: IC Realtime, LLC
Description: of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day Mode / 700TV Lines Night Mode 3.3-12mm WDR Mode
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 6.46 inch
- Length: 4.78346715 inch
- Operating Temperature: 14 to 122 F
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
Find Suppliers by Category Top
Featured Products Top
-
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The compact confocalDT IFD2410 and IFD2415 sensors represent a new generation of confocal sensors. These compact sensor systems have an integrated controller, which significantly simplifies installation. Several measuring ranges and accuracy classes open up a wide range of (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group -
-state LiDAR technology to increase the productivity of small autonomous and line-guided transport vehicles. Certified as a Type 2/SIL 1 safety sensor according to IEC 61496-3, the scanGrid2 can protect hazardous areas up to performance level c and works well for collision avoidance. An app and cloning (read more)
Browse LiDAR Sensors Datasheets for SICK -
diodes Varied diode powers for indoor or outdoor applications Binocular sensors for laser scanning Laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
designed for high-resolution long-range detection and ranging applications. Key features include: High Resolution: A line scanner with 1024 resolution, delivering 1024 data points per scan, captures fine environmental details. FMCW Technology: Unlike traditional pulsed Li (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Cobot Workstation Helps Rebalance Assembly Line Fastening Reducing assembly worker density is on everyone's mind, and now is the time to reconfigure your cell layouts to get ahead of the curve ~ and flatten the curve. If your operators are stuck side by side in the work flow (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
Product Overview The HPS-LCF 4000 is a 3D line confocal sensor suitable for 3D inspection of transparent, mirrored, and highly reflective materials — surface types that are challenging for conventional laser triangulation sensors. It records detailed raw data and (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Product Overview The HPS-LCF 4000 is a compact 3D line confocal sensor adopting chromatic confocal line scanning principle, designed for 3D profile measurement on transparent, mirrored and highly reflective materials — surfaces that pose major (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
More Information Top
-
Modeling and simulation of a tdi line scan camera
…and the position of the camera 0, 9, w, and H are given, the point to point transformation between the space point in the camera field and the corresponding point on the plane of the line scan CCD sensor can be determined.
-
A virtual simulation system of TDI line scan camera
…v, the gestures and the position of the camera, , , , and H are given, the point to point transformation between the space point in the camera field and the corresponding point on the plane of the line scan CCD sensor can be determined.
-
Coincidence measurement system of concentricity and horizontality using polarizing laser for unmanned assembly of T-50 supersonic advanced trainer
In other research, an unmanned concentricity and horizontality measurement system using a laser and CCD line scan sensors (LSS) was proposed.
-
Working Principle and Experimental Results for a Differential Phase‐Doppler Technique
The receiving system consists of a CCD line scan sensor with 256 pixels [7], arranged perpendicu- larly and symmetrically to the x,y-plane.
-
Use of CCD sensors for two-dimensional optical particle sizing with an extended
phase Doppler system
Because of the use of CCD line scan sensors instead of single photodetectors, a high spatial resolution of the scattered light (generated by a single particle) is achievable.
-
Sizing of inhomogeneous particles by a differential laser Doppler anemometer
Keywords: particle size, particle velocity, particle composition, surface structure, laser Doppler anemometer, CCD line scan sensor , spectrum analysis, picture analysis, particle characterization, two-phase flows .
-
A study on the buffeting aberrance regulation of TDICCD mapping camera
The second class is double-line-array scan CCD photogrammetric cameras which are made up of two line scan CCD sensors assembled on space aerocraft.
-
Line scan CCD image processing for biomedical application
The cell image is captured by line scan CCD sensor and then the digital image data converted by Analogue Front-End (AFE) are transferred into FPGA, after pre-processing they are transferred into DSP6416 through the interface of First In First Out…
-
Vision sensing for arc welding robots-a new approach
CCD line scan sensors are quite fast.
-
Thin and fast - DEVELOPMENTS: LINE SCAN - Imaging and Machine Vision Europe
A 16k line scan CCD sensor produced by Awaiba .
Indicates content that may require registration and/or purchase.