Products/Services for Line Shaft Conveyor Spool
-
Line-shaft Spools - (5 companies)Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line-shaft...
-
Industrial Conveyors - (2376 companies)...easy handling of products. Air tables can also be used when more than two conveyor lines converge and packages must be transferred from one line to another. Ball transfer tables - Ball transfer tables are used when products are required to be manually... -
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
Vertical Conveyors - (297 companies)...or drag material through a tube or U-shaped trough. Screw conveyors consist of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. Pneumatic tube conveyors use low-pressure air to either push or pull... -
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit... -
Shaft Collars - (154 companies)...equipment. Mixers. Printing presses. A variety of specialized products are available: Knurled shaft collars provide a friction surface for hand gripping and are suitable for conveyors and other applications which require frequent collar adjustment...
-
Bulk Handling Conveyors - (579 companies)...conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. As the screw rotates, material heaps up in front...
-
Unit Handling Conveyors - (402 companies)...on-track conveyors, chain conveyors, chute conveyors, drag conveyors, monorails, and two-line conveyors. Air transfer tables and ball transfer tables are unit handling conveyors used in applications which require the manual rotation or positioning...
-
Rotary Shafts - (156 companies)Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces. Rotary shafts are elongated, rod-shaped devices...
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
Product News
-
DieQua Corporation
Line Shaft Series L The inserts are pre-stressed during assembly which provides zero backlash, more consistent load sharing, and improved restoring forces for precise positioning and repeatability. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
EXAIR
EXAIR's Line Vac Air Operated Conveyors! Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other. Convey parts, materials, waste - with no moving parts!. Fast, low cost way to convey!. Compact, quiet. Available in Aluminum, Stainless Steel, High Temperature and Heavy Duty models. Standard Line Vac, Threaded Line... (read more)Browse Bulk Handling Conveyors Datasheets for EXAIR -
Imao-Fixtureworks
Expanded Line of Pneumatic Shaft Locking Clamps Expanded Line of Pneumatic Shaft Locking Clamps. Fixtureworks has recently expanded its lineup of pneumatic shaft clamps to give users even more options and versatility in automated machine changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles, enabling operaters to secure clamping fast from a distance after positioning adjustments of machine parts and units. Perfect for quick change applications, pneumatic shaft clamp main features include: Spring... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
E-Z-HOOK, a division of Tektest, Inc.
Flexible & Custom Wire Spools: Custom Lengths for most testing requirements. Wire spools are available in various lengths as well as pre-assembled into and test leads. Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Versatile Coax Cable Spools for Testing & Builds Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Isabellenhutte USA
Small Spool Alloys Starting today, we 're ready to serve the market with SMALL-SPOOL orders for our resistance and other specialized alloy wires for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 O/ft to 76.2 O/ft and are available in a variety of diameters. With a 500-year history of metallurgical excellence, customers turn to us for superior quality alloys... (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
Budnick Converting, Inc.
Spooling and Finishing Services Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating. Budnick can procure jumbo rolls of adhesive tape from most manufacturers. We can convert this adhesive to your desired width and laminate it to almost any specified material. You may want to contract us out to laminate your material. Rewind Finishing. A variety of rewind finishing... (read more) -
All Packaging Machinery Corporation
New TCBSDM-3/8 Sealer with Crank & Conveyor TCBSDM-3/8. Tabletop conveyorized vertical rotary sealing system. Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks in lightweight or smaller stand-up pouches. Seal heights 2 " off the conveyor up to 12 " off the conveyor. Great for start-up companies!. Now includes crank handle head height adjustment!!. Video of the TCBSDM-3/8. Download a detailed product brochure here. Features. Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
EXAIR
EXAIR's Pneumatic Conveyors EXAIR 's Line Vac Air Operated Conveyors provide an efficient method of converting ordinary pipe, hose or tubes into powerful in-line conveyors. To accommodate the wide variety of unique problems manufacturers face, EXAIR has the ability to customize and tailor Line Vacs to different specifications. Certain processes may require customizations like unique sizes, shapes and materials in order for the product to be a perfect fit for their system. EXAIR will work in collaboration with the customer... (read more)Browse Pneumatic Conveyors Datasheets for EXAIR -
Dorner Manufacturing Corp.
New Features to FlexMove Conveyors At Dorner we are committed to constant innovation and improvement to meet the evolving needs of our customers. We are thrilled to announce the latest updates to our FlexMove line of conveyors, designed to enhance efficiency, versatility, and cleanliness in your operations. Here 's a closer look at the exciting changes we 've made: Our Wedge Conveyors are used to take products from production floor level to a higher level or vice versa. Products are wedged between opposing conveyors aligned... (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
-
CR4 - Thread: Screw Conveyor Shaft
You might be interested in: Conveyor Controls and Monitors, Line - shaft Spools .
-
CR4 - Thread: Electrical Motor Chain Driven Conveyor Output
You might be interested in: Conveyor Controls and Monitors, Line - shaft Spools .
-
CR4 - Thread: Controlling of wobbling in agitator shaft
You might be interested in: Line - shaft Spools , Shaft-hub Locking Devices, Vertical Conveyors .
-
Grading and distributing systems
Sliding shoe 91 Schiebeschuhsorter 90 Schwingarmsorter, 91 abrasive lines 117 inclined roller conveyors 75 Schwenkrollensorter, 140 towing chain drive, 116 worm shaft drive, 29 Schwenkklappensorter, 96 segmented load-bearing means, 60 Sorter 21, 22 sorting installation 17, 22 sorting power, of sorting …
-
Industrial Automation: Hands-On > Machine Systems
A line shaft may be placed along the length of the conveyor with individual urethane belts attached to each roller from spools on the shaft.
-
Logistic-dictionary
… focus sequence f flooding traffic m tidal traffic tsunami f of tidal wave focus m … … equipment · hoisting device conveyor m belt conveyor · … … · transporting capacity conveying line f conveyor pipe line … … to promote the conveying roller f transport roller screw …
-
Federal Register > Friday, December 6, 2002 > [67 FR 72642] Foreign-Trade Zone 26-Atlanta, GA; Application for Subzone Ricoh Electronics, Inc. (Toner Cartridge...
… tape; other articles of plastics; other articles of unvulcanized rubber; conveyor or transmission belts; wood … … wadding or fibers; bobbins, spools , cops and similar supports … … or roller bearings; transmission shafts and cranks; gaskets and … … apparatus; electrical apparatus for line telephony or telegraphy, videophones …
-
Federal Register > Friday, December 6, 2002 > [67 FR 72641] Foreign-Trade Zone 50-Long Beach, CA, Application for Subzone, Ricoh Electronics, Inc. (Copiers, P...
… tape; other articles of plastics; other articles of unvulcanized rubber; conveyor or transmission belts; wood … … wadding or fibers; bobbins, spools , cops and similar supports … … or roller bearings; transmission shafts and cranks; gaskets and … … apparatus; electrical apparatus for line telephony or telegraphy, videophones …
-
Dubbel
… S 7 jump response V 30 X, W 3, 4 jump covering G 127 Spülgrad P 56 coil with adjustable inductance I 8 -, with solid inductance I 8 coil ignition system P 70 … … with circular cross-section ( shafts ) C 45 rods with … … 6 stiffness A 6 rigid to 35 punching cutting edges S 69 punching ratio S 35 dynamic pressure B 49 Stauffer fat B 55 damming conveyors U 74 storage point … … pitches C 15 slope of the screw line B 21 pitch resistance …
-
Materials Handling Handbook 2nd Edition Complete Document
Line shaft conveyors are used for light- to medium-duty applications. … be used in oily or wet applications where the friction coefficient between the spool and the drive …
Indicates content that may require registration and/or purchase.