Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: MAGNETIC LIFTING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OnRobot A/S
Description: The OnRobot Lift100 is the next generation of the 7th axis – specifically designed to make palletizing easier than ever. The Lift100 is electrically powered and offers up to 900mm of lift. It is seamlessly compatible with a wide range of cobots from various brands such as Universal Robots,
-
Supplier: Venture Mfg. Co.
Description: Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the stroke
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 1.14173228346457 in/sec
- Motor Type: DC
- Drive Type: Direct Drive
-
Supplier: Ewellix
Description: surgical tables or chairs. CAMT actuator keeps the movement smooth through the whole process of operation or imaging, also when the direction changes. This gives a much improved patient experience. It can be ordered as a single actuator or be combined with a lifting column to achieve
- Stroke or X-Axis Travel: 1.968505 to 9.842525 inch
- Rated Speed: 0.255905511811024 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: Kollmorgen Corporation
Description: Reduce cleaning times without compromising on performance and installation space: Kollmorgen combines an AKMH™ stainless steel motor with a linear actuator and a ready-to-install hygienic linear drive, which are ideal for lifting units, measure pourers, or format adjustments in
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 19.488188976378 to 57.0078740157481 in/sec
- Rated Force: 0.200072 to 4.4998216 lbs
- Motor Continuous Power: 0.00737121211696551 HP
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.5666666666666678 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Supplier: Baumeister & Schack GmbH & Co. KG
Description: The ai-lift from Baumeister & Schack allows you to expand the working environment of your cobot by offering it an additional axis. Strokes from 500 mm to 1,000 mm are possible and can be designed according to customer requirements. The integrated Modbus TCP / IP interface enables easy
- Rated Force: 551.25 lbs
-
Supplier: Progressive Automations
Description: Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK
- Stroke or X-Axis Travel: 1 to 60 inch
- Rated Speed: 0.25 to 1.5 in/sec
- Rated Force: 150 to 900 lbs
- Material: Aluminum
-
Supplier: Lift'n Buddy
Description: from straddle legs commonly found on most small powered stackers. A Pail Partner reduces the amount of physical strain on employees, improves worker productivity and, when used to load vehicles, provides real added value to customers. Pail Partner Advantages: Pushbutton linear actuator
- Capacity: 200 lbs
- Stroke: 35 inch
- Features: Aluminum, Hand / Appliance Truck, Other
- Type: Drum Lift
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches
- Rated Speed: 9.29 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Branham, W.C. Inc.
Description: Articulating Arms. Opening Gates or Doors. Lifting Products. Raising Material. Counter Balancing. Achieve lifting from either vertical or horizontal mounting depending on your envelope. Competitively priced with savings over double acting types. W.C. Branham has been manufacturing cable cylinders
- Stroke or X-Axis Travel: 126 to 222 inch
- Actuation Type: Pneumatic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Southworth Products Corp.
Description: Lift and lower loads up to 500 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Powered Dandy Lifts include the following features: Ergonomic comfort Shaped Handle Battery Status Indicator and Onboard
- Capacity: 500 lbs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the
- Rated Speed: 1.29527559055118 in/sec
- Rated Force: 2,248 lbs
- Actuation Type: Electrical
- Drive Type: Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 2.25590551181102 in/sec
- Rated Force: 2,697.6 lbs
- Material: Aluminum
-
Supplier: Oxford Instruments
Description: Oxford Instruments Omni Probe cryo lift-out option extends lift-out capability to cryogenic samples, including those prepared by high-pressure freezing. Cryo-FIB lift-out can be performed on samples that are cooled as low as -180ºC by third party cryo systems. This enables Nano
- Device Type: Rod Type
-
Supplier: Festo Corporation
Description: Complete module with combined and configurable rotary/lifting movement Dynamic, flexible, economical thanks to the modular actuator concept for the linear movement Hollow axis with large internal diameter makes laying power supply lines easy, convenient, and safe
- Linear Stroke: 0 to 3.93701 inch
- Operating Temperature: 14 to 140 F
- Shaft or Table Diameter: 0.3149608 inch
-
Description: Cartuator Electric Roof Lift System P01 is designed for trailer caravan and truck camper.The Max roof weight is 2000 KG,Max lifting height is 800mm and the max lifting speed is 55mm/s.The lifting height, load capacity both can be customized.
-
Supplier: WEISS North America, Inc.
Description: SH 75 lifting-rotating unit With independent servo axes, the SH 75 has massive potential for all manner of lifting and rotating tasks and offers extremely simple operation and fast set up. The SH at a glance Extremely easy to use Very short set up times Compact design High performance Freely
- Device Type: Rod Type
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-8S offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-12W offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the
-
Supplier: Joyce/Dayton Corp.
Description: Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 1.0666666666666689 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 12 volts
-
Supplier: IntelLiDrives, Inc.
Description: - Lift stroke 100 mm - XY travel 25 x 25 mm - Rotary stage optional - Integrated solution This system is a combination of linear actuator LSMA-200, vertical stroke 100 mm, and XY table LSMA-167, travel 25 x 25 mm. Different stages combination and travel strokes are available
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
-
Supplier: DigiKey
Description: ROTARY LIFTING MODULE
- Stroke or X-Axis Travel: 3.937 inch
- Rated Force: 107.91 lbs
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Description: Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with
- Stroke or X-Axis Travel: 0.0393701 to 98.42525 inch
- Rated Speed: 5.90551181102362 in/sec
- Rated Force: 337.2 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 2.1653543307086625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Crossed Roller Slide
- Features: Other
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
Find Suppliers by Category Top
Featured Products Top
-
of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the engineering challenge. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
Place your trust in precise guidance and great absorption of torques and shear forces - coupled with a sturdy, compact design. The guided actuator DFM is suitable for clamping, lifting and stopping tasks. Actuator and guide unit in a single housing High resistance to torques and lateral (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
actuator products are specially designed for a variety of industrial and commercial applications. Our actuators are used for opening and closing, tilting and pivoting, lifting and lowering and positioning. Download the (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
E-line, you get an in-line actuator with a particularly slim design. The linear arrangement of motor, gearbox and spindle enables a particularly slim design that allows for efficient installation. With external diameters of 25mm and 35mm and forces of up to 2200N, the models are suitable for a wide (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
utilized for TRIM TAB products and Hatch Lift actuation. HATCH LIFTS Automatic hatch lifts are becoming extremely popular in the marine industry. While we supply actuation for all hatch lifts, one of the areas our product automates is the hatch lift for the (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
Conduct Research Top
-
What are Linear Actuators and Their Applications?
such as slide, lift and move heavy loads with the click of a single button. The device imparts definite and precise control of the production. The constant movement of linear actuators makes it cost-effective over its longevity and offers natural energy efficiency. These linear actuators are easier
-
What are Linear Actuators and How are they Sized?
Linear actuators provide important functions to a range of medical devices such as medical beds, operating tables, and dental chairs. A linear actuator is a mechanical device that converts energy to create straight-line motion to either lift, tilt, or move mechanical legs in and out, depending
-
Linear Actuators Help Automate Vehicles For The Disabled
Actuators are motors that can help make a vehicle more handicapped friendly. More specifically, the type of actuators being discussed are called electrical linear actuators and they can be used to make your vehicle more accessible by bringing to life lift, transfer, and pedal devices. Actuators can
-
Utilizing Linear Actuators In John Deere Vehicles
Linear actuators discretely assist us in our daily lives, they can be found on vehicles, in homes, and in the work place. The majority of them remain behind the scenes ensuring we are able to pull, push, lift, and tilt the world around us with ease.
-
Linear Motion in Medical Applications: Linear Actuators in Patient Lifts, Beds, and Tables
Moving a patient in a hospital or medical facility doesn 't always involve racing down a hallway with the patient in a wheelchair or on a gurney. Very often, a patient simply needs to be moved from a lying or sitting position to a standing position (or vice-versa). Even for patients who possess some
-
Screw Jack Technology Comparison
Screw Jacks provide a proven and reliable method of actuation. They convert rotary motion into linear motion and are used to lift and position loads of all sizes. Each screw jack includes a gear box with rotational input, thrust bearings, and an output lifting screw. The chart below compares
More Information Top
-
Arduino Robotics
And of course, to keep from having to lift the bucket manually I installed a 24v linear actuator ( lift motor) to dump the contents of the bucket with the push of a button.
-
Informatics in Control Automation and Robotics
The linear actuators were also compared to bending actuators of corresponding dimensions and it was found that the bending actuators had a greater range of motion and the linear actuators lifted heavier loads.
-
WYOMING ROAD CLOSURE GATE
… 8.84-m (29-ft)-high luminaire support pole structure with a mast arm and light standard, a four-bolt slip base breakaway base, a telescoping fiberglass-aluminum gate arm with an electric in-line linear actuator lift mechanism, and a gate …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89361/51830187-MIT.pdf?sequence=2
Figure 2.12a shows an example of a linear actuator lifting a mass of a 150g by 6mm.
-
electromechanical linear actuator - offers from electromechanical linear actuator manufacturers, suppliers, exporters & wholesalers
contact sitemap bookmark Welcome, Log in Your Account Categories linear actuator Lifting Column TV Lift ...
-
How to ...... defuse a bomb
A linear actuator lifts the robotic arm to provide extra power to the internal base axis rotator gear.
-
Active Vibration Damping for Off-Road Vehicles Using Valveless Linear Actuators
The naturally low damped linear lifting actuator was subject to the active oscillation damping.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Linear Actuators , Lifting Column, Lifting Office Desk ] .
-
Safety Up Manufacturers in Other Electrical Equipment, Safety Up Suppliers & Exporters in Other Electrical Equipment Directory
[ Related Keywords : Linear Actuators , Lifting Column, Lifting Office Desk ] .
-
Indexing system for optical beam steering
The notable exceptions are the magnetic bearings and axial locator which replace the bushings or bearings, and the linear actuators or lift and rotation mechanism.
Indicates content that may require registration and/or purchase.