-
Supplier: Radwell International
Description: DISCONTIUNED BY MANUFACTURER, MAGNET ACTUATED REED SWITCH, . FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: EDrive Actuators, Inc.
Description: linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Littelfuse, Inc.
Description: A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Littelfuse, Inc.
Description: A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: A robust reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA.
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: Littelfuse, Inc.
Description: actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open,
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 2.06692913385827 in/sec
- Rated Force: 1,348.8 lbs
- Features: Adjustable Stroke, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Branham, W.C. Inc.
Description: supported loads. GCCs can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Venture Mfg. Co.
Description: For years the Venture “Maxi” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs. Features: “User Friendly” easy to install design Rugged steel tube
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Venture Mfg. Co.
Description: gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: Euchner-U.S.A., Inc.
Description: EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -25 to 80 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR CYLINDER/LINEAR ACTUATOR, SERIES CA1, W/MAGNETIC PISTON, SINGLE ROD, FOOT MOUNTING, 63 MM BORE SIZE, 85 MM STROKE, REED SWITCH/TIE-ROD MOUNT, 24 VDC SWITCH/5-20 MA, W/INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Standex-Meder Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194657-MK13-1A66B-500W Packaging: Bulk Type: Reed Switch Termination: Cable Current Rating: 500 mA Length: 13.9 mm Actuator Material: Magnet Insulation
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size and ruggedized features make it perfect for portable applications,
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
water is choppy. The ball screws for trim tabs shown below are supplied to some of our best customers for Marine products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
When your project requires four, six, or even ten linear actuators working together, the control strategy becomes more nuanced than simply wiring everything to a single switch. This guide will walk you through practical approaches for controlling multiple actuators simultaneously, with specific (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 145 in-lb. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal overload protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include switching solutions from the following TE brands, inclduing AGASTAT, AXICOM, CII, KILOVAC (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball nut on this device can travel the length of (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Plutonium isotopic analysis system for plutonium samples enriched in sup 238 Pu in EP 60/61 containers
These cables are connected to the magnetic reed switches (position sensors) on the linear actuator .
-
Design development of a prototype multi-module manipulator
Besides when driving the actuator based on the command signal from the computer, each amplifier can also receive end-of-stroke signals from the magnetic reed switches , which are mounted on the linear actuators , and stop sendingpower to the linearactuators.
-
Experimental Device for Simulating Traumatic Brain Injury Resulting from Linear Accelerations
The other reed switches allow the velocity to be measured prior to impact, ensuring the velocity of the piston to be linear at the end of the stroke (i.e. the actuator is not accelerating).
-
1979-1980 Conference Index
outer decoder; Martin, Donald R.; NTC 79 Vol 2 Paper 23.5 decoding interleaved Reed -Solomon codes at high … … gain regulator design for linear multivariable systems with explicit actuator dynamics using asymptotic entire … … containing analog or relay switches ; equivalent logic function in …
-
2011 Combined Author Index IEEE Industry Applications Society Publications
Study of Different Architectures of Fault-Tolerant Ac- tuator Using a Two-Channel PM Motor; TIA Jan.-Feb. 2011 47-54 Vaseghi … … Oscar, Oliver, Jesus A., Alou, Pedro, and Cobos, Jose A., Serial or parallel linear -assisted switching converter as envelope ampli … … Venkataramanan, Giri, see Surprenant, Matthew, ECCE Sept. 2011 667-672 Venkataramanan, Giri, see Reed , Justin, ECCE Sept …
-
Author index with titles
… Y S 475402 Tchernycheva M: see Largeau L 155704 Teitell M A: see Reed J 235101 Tekiel … … Hudanski L 105201 Teo K B K: see Kim S-M 099801 Teo T J, Chen I-M, Yang G and Lin W: A flexure-based electromagnetic linear actuator 315501 Teobaldi G: see … … and Yannopapas V: Optical switching of electric charge transfer …
-
Industrial applications of permanent magnetism
Moving iron actuators likewise may be linear or rotarye In the design for a print hammer for a dotmmatk printer the hammer springforms part of the magnetic circuit, and in the . airgap. When a current pulse passes through the solenoid, the hammer springs out, A similar principle is used in reed switches , where two flat soft iron reeds are drawn into contact by a magnetic field.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1495_web.pdf
The position of the most important actuators (e.g., control rods, valves, dampers, etc.) is monitored at … For control rods or valves, the most common types of position measurements are limit switches , reed switches, potentiometers, and linear variable differential transformers (LVDTs).
-
Sell recliner mechanism
• Sell Linear Actuators • Specification Input 24VDC Load 4000N/6000N/8000N Speed 5-20 mm/s optional Stroke 100-150mm optional Limited switch inner Reed switch optional Duty cycle S2-10 min Operation Temperature - 5centigrade to +40centigrade Protection class IP5...
-
Cardiac training simulator using pump with electronic pressure to trigger ventricular fibrillation
The proprietary linear actuator driver board from Ultramotion[4] was supplied with an 8-bit digital input port which can be read at any time while the motor is running by means of a command to the serial port. This port is normally used with a ‘home’ sensor, which is a reed switch employed to prevent over-extension of the actuator, however this uses only one bit.
Indicates content that may require registration and/or purchase.