Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: CD MOTOR DRIVER, 2 CHANNEL
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066874-FAN8035L Packaging: Tray Type: Motor Control Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-QFPH-1414 Popularity: Medium Fake Threat In
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066875-FAN8036L Packaging: Tray Type: Motor Control Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-QFPH-1414 Popularity: Medium Fake
- Features: Other
- Package Type: QFP
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: 3 Travel Ranges from 25mm to 100mm Compact Design, Open and Closed-loop Available 0.02nm Resolution 60N (13lbs) Power-off Holding Force 50N (11lbs) Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability
- Length: 99 to 174 mm
- Diameter or Height: 31 mm
- Mass: 580 to 660 g
- Maximum Operating Voltage: -20 to 120 volts
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors.
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Newport MKS
Description: The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies a 100 kHz PWM output with a maximum output current of 5 Amps per phase
- Number of Axes / Motors: 1
- Rated Power: 180 watts
- Peak Output Current: 5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9855QX integrates an Arm® Cortex®-M0 with 96KB flash and a 2-phase bridge driver TLE9855QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9853QX provides high-performance and cost-optimization for window lift using MOSFETs TLE9853QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Galil
Description: The AMP-20341 contains four linear drivers for operating small brush-type servo motors.
- Number of Axes / Motors: 4
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 1 amps
- Peak Output Current: 1 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Precision Motion Control for NEXACT® Drives and Positioning Systems Complete System with Controller, Integrated Power Amplifiers and Software Open-Loop Operation, or Closed-Loop with Linear Encoder High Performance at Low Cost Daisy-Chain Networking for Multi-Axis Operation
- Maximum Output Voltage: -10 to 45 volts
- Rated Power: 40 watts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface and Display Module Differential Output
- Maximum Output Voltage: 1,050 volts
- Peak Output Current: 6 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 5 to 40 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface and Display Module Differential Output
- Maximum Output Voltage: 1,050 volts
- Servo Feedback: Absolute Encoder, Sine / Cosine
- Features: Other
-
Supplier: Newport MKS
Description: user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: TMP Pro Distribution
Description: dual 15-inch low frequency drivers and 100 watts to the high frequency compression driver for articulate sound reproduction and excellent room coverage. With oversize motors and large voice coils, the woofers provide deep, controlled bass response while the 1.75-inch titanium
- Type: Electronic and Instrument Enclosures
-
Supplier: Visual Sound, Inc.
Description: coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside
-
Supplier: JL Audio, Inc.
Description: The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking
- Nominal Input Power: 300 watts
- Impedance: 4 ohms
- Speaker Size: 10 inch
- Weight: 3,541.950113378685 g
-
Supplier: JL Audio, Inc.
Description: The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking
- Nominal Input Power: 300 watts
- Impedance: 8 ohms
- Speaker Size: 10 inch
- Weight: 3,541.950113378685 g
-
Supplier: Allied Electronics, Inc.
Description: switching industrial equipment, audio power amplifier, general power switching, DC-AC converter, easy driver for low voltage, DC motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-090 is a compact piezo motor driver module for high precision and highly dynamic piezo axis. It is specially designed for four phase piezo motors, like the PIEZO motor "Piezo Legs". It can be combined with the driver-less modules TMCM-301 or TMCM-302 or
-
Supplier: Newport MKS
Description: communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less
- Maximum Torque: 2.2123893805309733 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
-
Supplier: Newport MKS
Description: areas for fiber optical components. PR50CC is faster, but has lower resolution than SR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
-
Supplier: IntelLiDrives, Inc.
Description: INTELLIGENT ACTUATORS are highly programmable, integrated actuators with a motor, encoder, amplifier, controller, USB communication, and IOs. These stages come fully pre-configured and enable true out-of-the box controls. They are perfect for the confines and requirements of the
-
Supplier: Visual Sound, Inc.
Description: processing for linear acoustic response and unobtrusive protection, the amplifier delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. L-track is
-
Supplier: Biamp Systems, Ltd.
Description: driver cone, reducing distortion and extending system longevity. A FEA-optimized ferrite motor with long linear excursion capabilities provides deep bass response for the enclosure’s size. With 800W @ 8 Ohms of continuous power handling (80V), the IV6-118S subwoofer can be
- Impedance: 8 ohms
- Application: Loudspeaker / Public Address
-
Supplier: Visual Sound, Inc.
Description: ohms) or by dual amplifiers (800W @ 8 ohms each. The VLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Using a proprietary method known as Active-Air Cooling, the motor
-
Supplier: ValueTronics International, Inc.
Description: high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator. Power Amplifier 20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: AMETEK Programmable Power
Description: Instrument Setups for quickly re-establishing the known instrument state 500uS time resolution for Transients Virtual Panels control software included Non-Linear current waveform programming during Load mode Phase coordination among multiple units (LKM/LKS) Powerful set of analog controls for
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
converters. Power amplifier is a general term that refers to the amount of power provided by the power supply circuit or the amount of power delivered to the load. Examples of power amplifiers include audio power amplifiers, servo motor controllers, push (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Special coil winding types, for instance to attain higher speeds or operate at low voltage or to match linear amplifiers. Different cable output or connectors Vacuum motors Optimized outgassing to prevent contamination Lowered (read more)
Browse Linear Motors Datasheets for Tecnotion -
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Sigma Trac II combines a Yaskawa SGLF2 series linear motor with linear bearings, high resolution absolute optical scale, cable management, and optional bellows to create a turnkey linear stage. Leveraging the industry-leading performance of Sigma-7 servo amplifiers, system designers and (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
safety as the primary design driver. To further enhance the performance of flight control systems, rotor inertia is a key factor in motor design. Our engineers precisely optimize inertia to boost command responsiveness, enabling real-time feedback to the pilot, hydraulic system, and flight (read more)
Browse Brushless Motors Datasheets for Portescap -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 demonstrates excellent linearity with an impressive (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Sliding Modes after the First Decade of the 21st Century
The control signal u is the armature voltage, which is generated by a 12-bit digital-to- analog converter connected to a linear power amplifier ( motor driver ).
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
The two motor drivers are linear operational amplifiers that are used to control the Lorentz force voice coil actuator.
-
Electropermanent magnetic connectors and actuators : devices and their application in programmable matter
Motor Generator Bearing Amplifier Driver PCB Linear Stage .
-
High speed and high precision linear DC solenoid servo system
Motor driver is composed of linear amplifier to achieve current feedback conml for LDSM.
-
Haptics: Perception, Devices and Scenarios
The authors design their circuitry assuming that the DC motor driver is a linear current amplifier .
-
JAMA Network | JAMA Otolaryngology–Head & Neck Surgery | Motorized Head Impulse Rotator for Horizontal Vestibulo-ocular Reflex: Normal Responses
The voltage waveform was fed to a motor driver (LA5600 linear drive amplifier , Electro-Craft Corporation Motor & Control System Division of Robbins & Myers, Minneapolis, Minn).
-
A New Micro Injector and an Optical Sensor
A linear amplifier is utilized as the motor driver .
-
Observation of load torque and auto-tuning of pd regulator for space robot servo system based on a linear driver
addition, the linear motor driver with high-power amplifier OPA541 is presented, and It can avoid the disadvantages of PWM driver to improve enhance the resolution and the precision of space robot servo system.
-
Design and experiment of rudder load simulator for high dynamic aircraft
(2) The control voltage signal is amplified by the amplifiers and then output to the linear amplifier driver to drive DC torque motor .
-
Design and control of a voice coil actuated robot arm for human-robot interaction
Figure 4.4 shows the motor driver setup, consisting of linear amplifiers , digital amplifier, and Dspace I/O board, used to drive the arm.
Indicates content that may require registration and/or purchase.