Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: These ball cages are manufactured by our same standards of the highest quality available today. Valcour Metric Ball Cages interchange with most other manufacturers parts and our line of metric ball cages is expanding to meet the European sector as well. 19mm
- Bearing Type: Bushing, Ball
-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: PBS carries large inventory of press fit pins and bushings that are incorporated with our "Precision Style", "Rotating Retainers", and "Commercial" ball cages.
- Bearing Length: 6 inch
- Inside Diameter (Round only): 1.75 inch
- Open Closed - Bushing: Closed
- Bearing Housing: None / Open
-
Supplier: THK America, Inc.
Description: Models SPR/SPS realize super-low waving comparable to hydrostatic guides. The deformation of the ball is minimized to achieve ultra-high rigidity that surpasses even roller guides.
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Features: Other / Proprietary
- Guide / Rail Features and Options: Pre-drilled Holes
-
-
Supplier: TPA Motion
Description: consists of large diameter, caged balls. The large balls and hardened steel raceways result in high load capacities and long product life. There are three versions available: DSS, DSB, and DSD. The DSS version that is a conventional single stroke system. The DSD version is a
-
Supplier: Schneeberger Inc.
Description: The Type M/V linear guideways equipped with needle cages are particularly well-suited for high-load applications. The SCHNEEBERGER composite cage results in smaller displacement resistance values and greater rigidity compared with similar needle guideways. Sizes: 3015, 4020,
- Stroke or X-Axis Travel: 3.93701 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER introduced the R linear guideway/cross-roller guideway and ball guideway as the first standardized frictionless guideways in the world. The guideway can be equipped with rollers or balls and is suitable for many applications in the medium to high requirement range.
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide, Crossed Roller Slide
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing
-
Supplier: MPS Micro Precision Systems AG
Description: MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3’, the highest
- Bearing Width: 0.2362206 inch
- Bearing Length: 0.2755907 inch
- Inside Diameter (Round only): 0.1181103 inch
- Dynamic Load Capacity: 5.8448 lbs
-
Supplier: TPA Motion
Description: consists of large diameter, caged balls. The large balls and hardened steel raceways result in high load capacities and long product life. There are three versions available: DSS, DSB, and DSD. The DSS version that is a conventional single stroke system. The DSD version is a
-
Supplier: Schneeberger Inc.
Description: The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: IKO International, Inc.
Description: Stroke Rotary Cages (BG) feature high-accuracy balls incorporated in a uniquely designed retainer to achieve precise rotational motion, as well as simultaneous rotary and linear motion. Highly rigid, lightweight retainers have low inertia and are suitable for abrupt operation.
- Bearing Length: 2.1653555 to 3.149608 inch
- Inside Diameter (Round only): 0.7480319 to 1.4960638 inch
- Dynamic Load Capacity: 523.784 to 1,517.4 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Radwell International
Description: EPK SERIES FLANGE MOUNT LINEAR BALL BEARING, SQUARE FLANGE, STANDARD POLYMER CAGE, 20MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ewellix
Description: or without double lip seals Raceway technology with polymeric cage Linear ball bearings from Ewellix are available in compact series LBB (ISO series 1) and standard series LBC (ISO series 3). The bearings consist of a polymer cage with steel track segments
- Dynamic Load Capacity: 8,430 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: NB Corporation of America
Description: NB miniature slides consist of a table and bed assembly, a ball cage containing lubricated rolling elements, and an end piece. The ultra-compact design of the SYBS series of products measures no more than 8mm by 17mm and can be as small as 3.2mm by 6mm. As a result, these small
- Stroke or X-Axis Travel: 0.1968505 to 1.1417329 inch
- Carriage Load: 13.51048 to 146.3448 lbs
- Base Length: 0.5118113 to 1.8110246 inch
- Carriage Length: 0.5118113 to 1.8110246 inch
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Bore: 0.3149608 inch
- Outside Diameter: 0.4724412 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Festo Corporation
Description: Flat design Ball bearing cage guide Versatile mounting options
- Stroke or X-Axis Travel: 0.787402 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: IKO International, Inc.
Description: High Accuracy models (NT…H) offer maximum thrust of 25 N and stroke lengths from 25 to 65 mm. Running accuracy is less than 1 µm using Anti-Creep Cage Crossed Roller Ways in the tables guiding parts.
- Stroke or X-Axis Travel: 0.9842525 to 2.5590565 inch
- Rated Speed: 3.54330708661417 to 15.748031496063 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 24 to 200 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: Newport MKS
Description: Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: NB Corporation of America
Description: NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count on them to
- Guide Width or Diameter: 0.1574804 to 1.7322844 inch
- Guide Length: 0.787402 to 47.24412 inch
- Guide / Rail Shape: Crossed Roller Rail
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Newport MKS
Description: Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: platforms. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Tolomatic
Description: Caged Ball® bearings, profiled rail, high rigidity, polyurethane belt
- Stroke or X-Axis Travel: 0 to 200 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Festo Corporation
Description: Electromechanical linear axis with ball screw drive Ball bearing guide and ball screw drive without caged ball bearings Standardized mounting interfaces Compact design High rigidity 22 types in stock with short delivery times and modular products for
- Maximum Torque: 87.61061946902655 In-lbs
- Linear Stroke: 2.9527575 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Schneeberger Inc.
Description: are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower load
- Stroke or X-Axis Travel: 0.4724412 to 3.543309 inch
- Carriage Load: 44.96 to 613.704 lbs
- Base Length: 0.9842525 to 6.1023655 inch
- Base Width: 0.787402 to 1.574804 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also
- Stroke or X-Axis Travel: 0.2755907 inch
- Y-Axis Travel: 0.2755907 inch
- Z-Axis Travel: 0.1968505 inch
- Rated Speed: 0.1968503937007875 in/sec
-
Supplier: Ewellix
Description: applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint system. The
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of rotation in
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Description: 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 17.64 lbs
- Base Length: 3.149608 to 8.267721 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: coefficient is extremely low, and it is not easy to stick and glue with the cage.Therefore, it has been considered as the preferred material for manufacturing high-speed and precision bearings. The use of ceramic rollers in bearings was originally intended to meet the stringent
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
Find Suppliers by Category Top
Featured Products Top
-
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
High-quality ball screw and linear guide rails. We are your full-service, vertically integrated linear motion manufacturer that rapidly takes an idea from concept to production. Our state (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Why Use Linear Guides and Ball Screws with Ball Chains?
One of the differences between radial ball bearings and recirculating ball linear guides has historically been that radial bearings typically use a cage to separate the balls and control their movement, whereas profiled rail guides did not. But in the early 2000's, manufacturers of profiled rail
More Information Top
-
Keynote Address Opto-Mechanical Instrument Design
The configuration consists of a line of caged linear acting ball bearings (a number of lines depending on the width of the table) located between two parallel plates.
-
Measuring tensile, shear and torsional strength of solid bridges between particles in the millimeter regime
In contrast to the holder for tensile strength measurement, the linear ball bearing has been replaced by a ball cage bearing for linear and rotational movement.
-
HTGR Generic Technology Program. Semiannual report for the period ending September 30, 1980
A pair of opposed loading rams in the cage move on coaxial linear ball bearings to ensure uniaxial loading in both tension and compression.
-
A laboratory method for measuring the isotropic character of soil swelling
The piston moves vertically up and down in a linear guide comprising a cage of ball bearings housed in a turret joining the cell to the base.
-
A Computer Controlled Hydraulic Triaxial Testing System
The piston moves vertically up and down in a linear guide comprising a cage of ball bearings housed in a turret joining the cell to the base.
-
CR4 - Thread: Simulating kicking a ball.
Perhaps a ball bearing rolling loose in a linear race or cage like a metal or plastic tube attached to the shoe can be used as a kinesthetic cue as the ball bearing rolls inside the tube and contacts the ends of…
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
Crossed roller bearings are almost as quiet as cage -limited non-recirculating linear bearings using balls .
-
Design and development of a high-precision, high-payload telescope dual-drive system
The linear bearings are manufactured by THK and utilize caged ball technology (SHS .
-
HTGR fuels and core development program. Quarterly progress report for the period ending November 30, 1975
The tests were uniaxial 1:1 tension-compression (zero mean stress) tests conducted in a specially constructed test cage in which two coaxial rams move in linear ball bearings .
-
Design and process optimization of a hot embossing machine for microfluidics with high aspect ratios
The guiding rods are used with linear roller bearings (AISI 52100 Steel balls and DURACON M90 cage ), which allow an angular misalignment of 0.250 that incorporates a 43 micron clearance (allowable wiggle room for the air bladder) across the width of…
Indicates content that may require registration and/or purchase.