Products/Services for Linear Flash PCMCIA Card Readers
-
PCMCIA Card Readers and Writers - (23 companies)PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card. These products derive their names from the Personal Computer Memory Card Association (PCMCIA), the organization... -
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which... -
Barcode Scanners - (544 companies)...or infrared. PCMCIA devices (PC cards) are credit-card-sized peripherals predominantly used in laptop computers. The PCMCIA adapter takes the place of a COM port on a standard bus. The card is plugged into a 68-pin host socket that is connected either... -
Memory Modules - (364 companies)...but the data is retained even after the power is removed. Flash memory is an example of a type of NVRAM that utilizes a special type of metal oxide semiconductor field effect transistor (MOSFET) to store data. Other types of NVRAM are ferroelectric... -
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
PC Card Connectors - (116 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
Product News
-
Rego Electronics Inc.
CFast Card Connectors CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Win Source Electronics
ST25RU3993 UHF RFID Reader IC High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications. The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 x 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision... (read more)Browse RFID Chips Datasheets for Win Source Electronics -
ERSAELECTRONICS PTE. LTD.
IS21ES08GA-JCLI 8GB Industrial eMMC Flash Memory IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory. The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade eMMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash. Unlike raw NAND devices, which... (read more)Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
SICK
Image-based code readers sensingCam SEC200 Image-based code readers: sensingCam SEC200Image-based 1D and 2D code identification for highly cost effective and intuitive operation. The sensingCam SEC200 makes code reading easier than ever and is our cost-effective solution for reliable 1D and 2D code identification. As an image-based code reader, the sensor supports employees e.g. at packing stations or in assembly steps where every successful scan enables the next process step. The code reader shows its full strength in demanding... (read more) -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
RS Components, Ltd.
OR Flash for Code Storage Cypress offers the industry 's highest performance, most secure, low-pin-count Serial NOR Flash Memory. Their broad selection folio makes it easy to find the ideal solution for your embedded system. The industry standard Quad SPI (Serial Peripheral Interface) interface is simple to use and is supported by virtually all modern chipsets. Cypress offers the widest range of AEC-Q100-qualified Serial NOR Flash Memory with support for temperatures up to +125 C. (read more)Browse Embedded Programming Software Datasheets for RS Components, Ltd. -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more) -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc.
-
Removable Drive Request Board - Page 22 - Free Drivers Download | Request and Support Forums
by usb card reader DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
Cutting-edge digital storage for portable imaging systems
The ATA architecture includes a controller chip and related circuitry on the card to handle the erasing and writing algorithms, hiding the peculiarities of Flash memory. The linear implementation, on the other hand, simply provides a card with memory, with no on-board … PCMCIA controllers and memory cards have the ability of warning when the battery is low and when … … may be changed without losing data if the card is plugged into a reader /writer that is …
-
The digital imaging system and dermatology
Linear array. Memory card . … of reading and writing, both while in the camera or in a card reader inserted in the … Some names include Smartmedia, memory stick, PCMCIA , and Compact Flash .
-
install FC4 directly to compact flash card through PCMCIA reader - FedoraForum.org
card , compact, directly, fc4, flash , install, pcmcia , reader Switch to Linear Mode .
-
Removable Drive Request Board - Page 17 - Free Drivers Download | Request and Support Forums
by usb card reader DRIVER NEEDED: scandisk flash drive (Windows XP Home) [Parallel Port] DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
Lexar smart card/pcmcia on usb... - FedoraForum.org
I dont really care about the pcmcia part, i have no laptop devices to use, but as of now i cant use my digital camera couse Fedora isnt mounting my flash card reader . Switch to Linear Mode .
-
PCMCIA/Compact Flash
○ Linear Mode PCMCIA /Compact Flash What is the difference (form factor) between a PCMCIA card slot and compact flash card slot? Now, he doesn't have a laptop, so he needs a card reader .
-
PCMCIA/Compact Flash
○ Switch to Linear Mode PCMCIA /Compact Flash What is the difference (form factor) between a PCMCIA card slot and compact flash card slot? Now, he doesn't have a laptop, so he needs a card reader .
-
PC Card drive on desktop computer
○ Switch to Linear Mode PC Card drive on desktop computer I have installed a Simple Technology SimpleStation PC Card reader on a Windows 95 workstation. It shows up in the Device Manager under the PCMCIA Socket category, and Card Services shows up … I am using Kingston 16MB Type II Flash Storage.
-
USB card reader won't install
○ Linear Mode USB card reader won't install I am having a problem getting a USB flash card reader to install. In additon to those, I have the following: Internal Zip drive, CDR/RW, internal PCMCIA dual slot drive …
Indicates content that may require registration and/or purchase.