Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Optically Isolated Amplifiers Optically Isolated Linear Error Amp
- Features: Isolation Amplifiers, Other
-
Description: IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG). In this document, only the amplifying application of SOAs is described. Other
-
Supplier: CSA Group
Description: IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG). In this document, only the amplifying application of SOAs is described. Other
-
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display;
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display;
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display;
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and renewable energy inverters. In a typical motor drive implementation, the ACNT-H790 can
- Bandwidth: 0.2 MHz
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 to 105 C
- Pin Count: 8
-
Supplier: Electro Optical Components, Inc.
Description: This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an
- Maximum Output: 3,000 volts
- Bandwidth: 14 kHz
- Input Impedance: 0.001 Mohms
- User Interface: Front Panel and Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 811170-ONET4291TY Packaging: Bulk Type: Transimpedance Amplifier Mounting Style: SMD Applications: Optical Networks Supplier Device Package: Diesale Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC AMP OPTICAL POST MMIC 16QFN
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1084424-ONET1151PRGTT Packaging: Reel - TR Type: Limiting Amplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 025897-ONET1191PRGTR Packaging: Reel - TR Type: Limiting Amplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Is this a common-used part?: Yes
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1084425-ONET1191PRGTT Packaging: Reel - TR Type: Limiting Amplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 870 MHZ OPTICAL RECEIVERS
-
Description: IC AMP OPTICAL POST MMIC 16QSOP
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: ValueTronics International, Inc.
Description: The 81940A is a optical generator from Agilent. Engineers use optical signal generators when they want to transmit optical signals during an electronic equipment test. This tool makes coherent optical signal generation possible using complex quadrature modulation, or the
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Artifex Engineering
Description: PRINCIPLE The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range. FIELDS OF APPLICATION These optical power monitors are particularly useful for th e measurement
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: The Q8383 is a optical analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: MACOM
Description: MACOM's optoelectronics products also includes a wide range of transimpedance amplifiers (TIA) for line and client side 10G, 40G and 100G fiber optic receivers. Our portfolio includes linear TIAs for long haul coherent receivers and limiting TIAs for shorter range NRZ based receivers.
- Data Rate: 0.2 to 56 Gbps
- Transimpedance: 2 to 10,000 kohms
- Supply Current (IS): 1.5 to 4.5 milliamps
-
Supplier: Semtech Corp.
Description: Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS transimpedance amplifiers providing wideband, low noise pre-amplification of a current signal from a PIN photodiode or APD. Gennum's TIAs offer best-in-class performance in limiting, linear or
- Data Rate: 0.155 to 14.3 Gbps
- Transimpedance: 3 to 63 kohms
- Supply Voltage (VS): 3.3 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Broadcom Inc.
Description: The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800. The HCPL-7800 isolation
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-10 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-10 is well suited for optical focusing and
-
Description: crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc. It also excels in a significant damage threshold (15GW/cm^2, which is 200% higher than that of
- Surface Quality: 10-5 Scratch / Dig
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high gain for use as a Post Amplifier in Optical Receivers or low noise balanced preamp. The IC uses a 5V power
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 19.2 dB
- Maximum Gain: 19.2 dB
- Noise Figure: 2.5 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optical Comparator Array 14-Pin Tray Product overview: OPR5011 from TT Electronics / Optek Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Pin Count: 14
- Features: Comparators, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: resulting analog voltage drop is sensed by the isolation amplifier. A differential output voltage that is proportional to the current is created on the other side of the optical isolation barrier. For general applications, the ACPL-790A (±1% gain tolerance) and the ACPL-7900 (±3% gain
- Rise Time: 1.7 µs
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: The ACPL-C78A/C780/C784 isolation amplifier family was designed for current sensing in electronic motor drives and automotive applications. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-C78A/C780/C784.
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Newport MKS
Description: The NPX200 Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The NPXYZ100 Three Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XYZ. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The NPX200-D Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology Recommended controllers / amplifiers E-870 PIShift drive electronics
- Maximum Displacement: 13 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
Find Suppliers by Category Top
Featured Products Top
-
Sigma Trac II combines a Yaskawa SGLF2 series linear motor with linear bearings, high resolution absolute optical scale, cable management, and optional bellows to create a turnkey linear stage. Leveraging the industry-leading performance of Sigma-7 servo amplifiers, system designers and (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
Broadband gain-clamped linear quantum dash optical amplifiers
Keywords Quantum dash · Linear optical amplifier · Gain-clamped · Doping .
-
2007 Index IEEE Photonics Technology Letters Vol. 19
All- Optical Clock Recovery Using Erbium-Doped Fiber Laser Incorporating an Electroabsorption Modulator and a Linear Optical Amplifier ; LPT May15, 2007 720-722 Luis, R. S., see Fonseca, D., LPT Aug.1, 2007 1127-1129 Luis, R. S., Fonseca, D., Teixeira, A…
-
OSA | 40-80-160 GHz tunable mode-locked semiconductor fiber laser incorporating a nonlinear optical loop mirror
L. F. K. Lui, L. Xu, C. C. Lee, P. K. A. Wai, H. Y. Tam, and C. Lu, âAll-optical clock recovery using erbium-doped fiber laser incorporating an electroabsorption modulator and a linear optical amplifier ,â IEEE Photon.
-
2008 Index IEEE Journal of Quantum Electronics Vol. 44
Zheng, Q., see He, G. S., JQE Sept. 2008 894-901 Zheng, W., and Taylor, G. W., Corrections to “CW Gain Characteristics of Linear Optical Amplifiers ” [Aug 07 714-721]; JQE Jan. 2008 108 Zheng, W., and Taylor, G. W., Small…
-
Experimental and numerical small-signal analysis of two types of gain-clamped semiconductor optical amplifiers
Index Terms—All-optical devices, gain-clamped semiconductor optical amplifier (GCSOA), linear optical amplifier , SOA, small- signal analysis.
-
Design and simulation for the fabrication of integrated semiconductor optical logic gates
In order to highlight desirable characteristics of a linear optical amplifier , we compare SOA with an Erbium-Doped Fiber Amplifier (EDFA).
-
Variable Gain Semiconductor Optical Linear Amplifier (OLA)
Keywords: semiconductor optical amplifiers, multi-wavelength amplification, linear optical amplifiers .
Indicates content that may require registration and/or purchase.