-
Supplier: Fluidwell bv
Description: The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with
- Number of Inputs: 3 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.125 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.025 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Fluidwell bv
Description: The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell
- Number of Inputs: 6 inputs
- Number of Control Outputs: 3 outputs
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
-
Supplier: Fluidwell bv
Description: The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity and the units of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Switch / Relay Input
-
Supplier: Fluidwell bv
Description: The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch
- Number of Inputs: 6 inputs
- Number of Control Outputs: 5 outputs
- Interface: Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: Clark Solutions
Description: batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is
- Digital I/O Channels: 0 #
- Operating Temperature: 14 to 158 F
- Sampling Frequency: 5 kHz
- Features: AC Current Input, AC Voltage Input, Frequency Input, Networkable System, Other, Other Input, Other Output
-
Supplier: Clark Solutions
Description: batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is
- Digital I/O Channels: 0 #
- Features: Application Software Included
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Laurel Electronics LLC
Description: controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: four items can be displayed simultaneously by augmenting the batch controller with up to three Laureate remote displays. Each of these can have its own analog output and relays for alarm or control. Batch Control with Conditioned Flow Signals The analog input batch
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Serfilco, Ltd.
Description: No more drum tilting with fork lifts, measurement with buckets or pails. Control transfer of highly corrosive liquids from your storage container to a mixing tank or process line. • Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Display Rate or Total Batching Version Available 2 Presets for Rate or Total Fully Scalable Analog or Serial Communications NEMA 4X Front Panel Pulse Input to 10 kHz KOBOLD's MRT series of controllers offers users a full range of frequency input control options. Through use
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
-
Supplier: Hoffer Flow Controls, Inc.
Description: Volumetric Flow Rate Indicator/Totalizer for Liquids and Gases • Model 2005 Temperature/Pressure Compensated Mass Flow Computer for Liquids • Model 2007 Temperature/Pressure Compensated Mass/Volumetric Batch Controller for Liquids with Intelligent Batching The unit
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: nutating disc type flowrates of 25 to 250 l/min measurement accuracy ± 1 % viscosity up to 2500 mPas (cP) display in litres, Imperial gallons, US gallons or kilograms integral presettable batch controller in conjunction with interface amplifier type FSV 100 easy
- Liquid Volumetric Flow Rate: 6.6 to 66 GPM
- Features: Liquid
-
Supplier: Nordson EFD
Description: The PICO® Toµch™ controller’s intuitive touchscreen interface greatly simplifies setup and operation of the PICO Pµlse™ valve, while allowing precise adjustment of valve parameters. Fine-tune dispensing performance by setting ramp open and close parameters and stroke control from the unique
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for flowrates of 3-80 l/min with electronic LCD unit oval rotor type very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms integral batch controller up to 9.999 in
- Liquid Volumetric Flow Rate: 0.792 to 21.12 GPM
- Features: Liquid
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS250 Dispenser dispenses low, medium and high-viscosity fluids accurately and consistently. These systems are economical, highly accurate and repeatable micro-air dispensing systems. Foot pedal included.
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Ellsworth Adhesives
Description: Dymax BlueWave® MX-Series LED Flood-Curing System 2-Channel Controller is designed to run up to four emitter work stations at one time, and can help to reduce required footprint. Compatible with MX-150 and MX-250 emitters.Sold without interconnect cables or foot pedals.
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS350 Dispenser dispenses low, medium and high-viscosity fluids accurately and consistently. The TS350 is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. Equipped with a digital timer, pressure and vacuum read-out on a
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Sterling Systems & Controls
Description: liquid) is combined with other materials, including liquids and bulk solid materials. Sterling Systems & Controls, Inc. has designed and supplied customized batching systems with mixing and blending control for these and other applications. The system often includes a variety of
- Interface: Computer Programmable
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
- Form Factor: Stand-Alone
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Features: Batch Controller, Chart Recorder, Datalogger, Flow Controller, PLC Controller, Rate Indication / Control, Totalizer
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: available with ½, ¾ or 1" female threads. A square wave output makes the FTB4700 or FTB4800 series ideal for many OEM control applications. This signal interfaces easily with programmable logic controllers and computer input boards. The FTB4700 or FTB4800 Series meters can be combined with
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 365 to 392 F
- Liquid Volumetric Flow Rate: 0.1 to 25 GPM
- Operating Pressure: 175 to 500 psi
-
Supplier: Clark Solutions
Description: Universal Process Controller — Up to 8 Inputs / Outputs DESCRIPTION Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.01 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut
- Body Material: Stainless Steel
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers customized minor and major weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These minor and major weighing systems (a.k.a. minor ingredient systems or minor
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers customized micro weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These micro weighing systems (a.k.a. micro ingredient systems or micro ingredient batching
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Bronkhorst USA
Description: gases) Highly stable Compact Coriolis Controller All wetted parts stainless steel; option: Hastelloy-C22 IP65 housing ATEX approval Cat.3, Zone 2 (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch control
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Burkert Fluid Control Systems
Description: operated by this transmitter. – Transmitter, for control cabinet or wall mounting: standard signal input for combination with the Bürkert Type 8020/8030/SE30+S077 flowmeters “Low Power” version. Type 8025 batch controller is also available in various versions: • The compact
- Operating Temperature: 14 to 140 F
- Mounting: Insertion Type
- Features: Liquid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid supply, early warning and alarm of the
- Body Material: Stainless Steel
-
Supplier: Badger Meter
Description: from harsh and demanding environments. Lightweight, yet durable. Designed for handheld dispensing and batch dispensing of various fluids. Can program any batch size in a matter of seconds Electronic accuracy will help you save time and money Can also be recalibrated easily in the field
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.25 to 10 GPM
- Operating Pressure: 5 psi
- Mass Flow Rate: 0.00055125 to 0.02205 lbs/min
-
Supplier: KOBOLD Instruments, Inc.
Description: controller outputs which offer an LCD displays, analog flow transmitters, programmable relays and totalizer & batch controller options.
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.02 to 12 GPM
- Operating Pressure: 70 to 230 psi
- Media Temperature: 176 F
Find Suppliers by Category Top
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
or intrusive parts that could break off or freeze up over time, eliminating repair costs to pumps and other expensive items. Batch Flow Controller Features Local Display Model 8035 digital flow batch controller is designed for neutral and aggressive solid-free liquids. Available with a unique quarter-turn
More Information Top
-
Basic Data Report -- Defense Waste Processing Facility Sludge Plant, Savannah River Plant 200-S Area
Liquid Level ( Batch Sequence Controller )/C .
-
Endress+Hauser Introduces RA33 Batch Controller
The Endress+Hauser RA33 Batch Controller provides precise sensing and dispensing of liquids into a container or process vessel in food, chemical, pharmaceutical, oil & gas and other process industry applications.
-
Endress+Hauser Introduces RA33 Batch Controller
The Endress+Hauser RA33 Batch Controller provides precise sensing and dispensing of liquids into a container or process vessel in food, chemical, pharmaceutical, oil & gas and other process industry applications.
-
Emerson Announces Next Generation Preset Controller For Batch Measurement And Control
A result of Emerson's commitment to deliver best-in-class solutions for liquid flow measurement, DL8000 is the next generation of the DanLoad line of Preset Controllers , designed to resolve batch control requirements for liquid custody transfer applications.
Indicates content that may require registration and/or purchase.