Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Halliburton
Description: BARAFILM™ corrosion inhibitor is a filming amine corrosion inhibitor that physically and chemically absorbs on metal to help protect it from hydrogen sulfide, carbon dioxide, and oxygen corrosion.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Accuris
Description: CORROSION INHIBITOR, VOLATILE, LIQUID
-
Supplier: Pavco, Inc.
Description: Finish Aid AC - is a unique liquid additive used to minimize staining of plated metals and to stop red corrosion (rusting) of bare steel during the rinsing and drying operations.
- Functions: Corrosion Inhibitor / Rust Preventative
-
-
Supplier: Halliburton
Description: BARACOR® 95 corrosion inhibitor is a low toxicity amine based corrosion inhibitor that can reduce corrosion in freshwater and monovalent brines.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 700 corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 777 corrosion inhibitor is packaged 1 gal per inner, 4 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E Grade 2, MIL-C-23422A, MIL-C-81309E.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Industrial Coatings - Sprayon LU 777 Corrosion Inhibitor - Liquid 5 gal Pail - 77705 -- 075577-77705Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 777 corrosion inhibitor is packaged 5 gal per inner, 1 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E Grade 2, MIL-C-23422A, MIL-C-81309E.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 767 corrosion inhibitor is packaged 1 gal per inner, 4 per case.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy resin liquid aerosol containing 92% zinc. The dried film electrochemically bonds zinc to iron and steel to protect against corrosion creepage. LOCTITE® SF 7693 is a gray, epoxy resin liquid aerosol compound containing 92% zinc. The dried film electrochemically bonds zinc
-
Supplier: Accuris
Description: INHIBITOR, CORROSION, LIQUID COOLING SYSTEM
-
Supplier: Accuris
Description: INHIBITOR, CORROSION, LIQUID COOLING SYSTEM (DICHROMATE TYPE)
-
Description: standards, you have no further to look than the next generation of CUI coatings, Heat-Flex® Hi-Temp 1200, combined with new Heat-Flex topcoats for a complete product portfolio addressing a wide range of heat requirements. In addition to improved corrosion resistance, Heat-Flex Hi-Temp 1200
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Accuris
Description: Liquid petroleum products - Investigation on internal diesel injector sticking deposits mechanisms and the impacts of corrosion inhibitors
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Supplier: SAE International
Description: This specification covers a corrosion-inhibiting, modified epoxy primer in the form of a ready-to-use, sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a corrosion-inhibiting, modified epoxy resin primer in the form of a ready-to-use, sprayable liquid.
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 818 is a concentrated liquid, inorganic phosphate formulation that acts as a scale and corrosion sequestrant on make-up waters.
- Form & Features: Liquid / Solution
- Function: Scale Inhibitor
- Applications: Water Treatment
-
Supplier: ASTM International
Description: This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion
-
Supplier: ASTM International
Description: aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding and for coating with shelter paint finishes. The physical properties of uncured liquid polymer, cured film on primed surfaces, and bonded specimens shall conform to the
-
Description: Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberGuard™ pH7-C Neutral pH Stabilizer/Inhibitor Specialty Fluids AmberGuard™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides protection against the oxidation and
- Function: Corrosion Inhibitor / VCI, Inhibitor, Oxidation Inhibitor / Anti-oxidant, Stabilizer / Antidegradant, pH Modifier - Buffer / Buffering Agent
- Form & Features: Liquid / Solution
- Features: Other, Preservative
-
Supplier: Axalta Coating Systems, LLC
Description: Axalta offers liquid coatings and a wide array of color matching tools to serve customers in all of our markets from light OEM and commercial vehicle manufacturers to body shop operators in the refinish aftermarket and industrial customers. Our products include the latest waterborne and
- Chemistry: Acrylic / Latex, Epoxy, Resin Base / Polymer Binder
- Substrate: Aluminum, Steel
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Specialty / Other, Weather / UV Resistant
-
Supplier: ADSIL Inc.
Description: Used on stainless/non-ferrous metal, arrests formation of corrosion
- Coverage: 800 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Substrate: Aluminum, Metal
-
Supplier: Aervoe Industries Incorporated
Description: Meets MIL-C_16173E, Grade 4, easily removed, penetrates cracks, non-sticky
- Cure / Dry Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Weather / UV Resistant
- Location / Orientation: Exterior
-
Supplier: FORREST Technical Coatings
Description: This INFERNEX® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800° F (426° C). Its flat black finish applies smoothly to ferrous and
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Paint, Specialty / Other, Touch-Up, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Surventis Surface Treatment LLC
Description: Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: FORREST Technical Coatings
Description: INFERNEX® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000° F (538° C). APPLICATION Specifically formulated for optimum
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Paint, Specialty / Other, Touch-Up, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings systems and is economical to use.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Water Treatment
-
Supplier: FORREST Technical Coatings
Description: Originally engineered for high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Paint, Specialty / Other, Touch-Up, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Lubritek, Inc.
Description: The strongest concentration of Technical Fine grade Molybdenum disulfide (Moly) and Graphite with rust and corrosion inhibitors. Ideal for extreme pressure applications and where nothing else works. Excellent anti-seize properties. Although an aerosol, it performs like a grease.
-
Supplier: Red Line Synthetic Oil Corporation
Description: conventional black Molybdenum Disulfide greases Excellent rust and corrosion inhibitor, allowing for long-term storage of parts and internal engine components Not for use on exhaust bolts or other fasteners associated with high temperature which require an anti-seize Recommended and
Find Suppliers by Category Top
Featured Products Top
-
durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large selection of air and liquid atomizing nozzles in a variety of sizes, spray patterns, droplet sizes, and flow rates to meet your (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR
Conduct Research Top
-
Plastics for Corrosion Inhibition
Plastics for Corrosion Inhibition. Corrosion inhibitors can be located in a polymer matrix in the solid, liquid, or gaseous phase. This book details the thermodynamic principles for selecting these components, their compatibility, and their effectiveness.
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
More Information Top
-
Metallurgy and Corrosion Control in Oil and Gas Production
The well is shut in and the liquid corrosion inhibitor “pill” of diluted inhibitor in a liquid carrier is placed in the well as shown in Figure 8.19.
-
Weighted Inhibitors Solve Special Oil-Well Corrosion Problems
Abstract The weighted liquid corrosion inhibitors provide an effective and economical means of mitigating corrosion in wells that heretofore were difficult, or impossible, to effectively treat with conventional corrosion inhibitors.
-
By-Pass Pigging - A 'Simple' Technology with Significant Business Impact
? the liquid surge (Figure 1) and transport the solid debris as slurry, and wet the top of the line with the liquid ( corrosion inhibitor ).
-
Functional Coatings: by Polymer Microencapsulation
The morphology of microcapsules with liquid corrosion inhibitor , hydrophobic agent or lube oil as the core is illustrated in Figure 9.5.
-
Preservative maintenance of assembled 4M10-100/8 compressors
i0 10 10 K-17 liquid corrosion inhibitor ............
-
Designing a Remedial Acid Treatment for Gulf of Mexico Deepwater Turbidite Sands Containing Zeolite Cement
a liquid corrosion inhibitor .
Indicates content that may require registration and/or purchase.