Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Liquid Crystal Polymers
-
Supplier: Newark, An Avnet Company
Description: LIQUID CRYSTAL POLYMER CONNECTOR; Gender:Plug; Thermocouple Type:T; Product Range: SMPW Series; Accessory Type:Thernocouple Connector Plug; For Use With:T Type Thermocouples RoHS Compliant: NA
-
Supplier: ASTM International
Description: 1.1 This specification covers liquid crystal polymeric materials suitable for injection molding and extrusion. 1.2 The properties included in this specification are those required to identify the compositions covered. There may be other requirements necessary to identify particular
-
-
Supplier: ASTM International
Description: 1.1 This classification system covers liquid crystal polymeric (LCP) materials suitable for injection molding and extrusion. This classification system allows the use of liquid crystal polymers that are recycled, reconstituted, recycled-regrind, recovered, or
-
Supplier: Accuris
Description: Standard Classification System and Basis for Specification for Liquid Crystal Polymers Molding and Extrusion Materials (LCP)
-
Supplier: ASTM International
Description: 1.1 This classification system covers liquid crystal polymeric (LCP) materials suitable for injection molding and extrusion. This classification system allows the use of liquid crystal polymers that are recycled, reconstituted, recycled-regrind, recovered, or
-
Supplier: Accuris
Description: STANDARD CLASSIFICATION SYSTEM AND BASIS FOR SPECIFICATION FOR LIQUID CRYSTAL POLYMERS MOLDING AND EXTRUSION MATERIALS (LCP) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Toray Industries (America), Inc.
Description: SIVERAS® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS® has excellent dimensional stability and moldability (e.g., thin-wall fluidity).
- Industry: Electronics
- Form / Shape: Liquid
- Chemical System: Liquid Crystal Polymer (LCP), Polyester (PET, PBT)
- Features: Molding Resin
-
Supplier: Meadowlark Optics, Inc.
Description: Our Liquid Crystal Polarization Rotator (LPR) continuously rotates the polarization orientation of a monochromatic, linearly polarized input beam. Our LPR consists of a compensated Liquid Crystal Variable Retarder combined with a zero-order polymer quarter-wave
-
Supplier: Meadowlark Optics, Inc.
Description: A new generation of liquid crystal variable retarders utilizes a bulk stabilized polymer liquid crystal formulation. With bidirectional switching speeds of less than a 250 microseconds, the Swift Liquid Crystal Variable Retarder (SLCVR) is perfect for
-
Supplier: Pacific Materials
Description: LCP Material
- Chemical System: Liquid Crystal Polymer (LCP)
- Resins & Compounds: Pellets
- Features: Thermoplastic
-
Supplier: TE Connectivity
Description: Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number
-
Supplier: Win Source Electronics
Description: Actuator Material: Liquid Crystal Polymer (LCP) Housing Material: Liquid Crystal Polymer (LCP)
- Voltage Rating: 50 volts
-
Supplier: RS Components, Ltd.
Description: EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C. Accessory Type = SMD Coil Former For Use With = RM 5 Core Number of Pins = 8 Material = GFR
-
Supplier: Newark, An Avnet Company
Description: CAP, EJECTOR HEADER, 50POS; Accessory Type:Cap; For Use With:Samtec EHF Series Ejector Headers; Connector Body Material:LCP (Liquid Crystal Polymer) Body; Product Range:ECF Series
-
Supplier: Allied Electronics, Inc.
Description: Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec. Liquid crystal polymer body material.
-
Supplier: Newark, An Avnet Company
Description: Plug and Socket Connector; Series:Micro-Fit 3.0 43650; Pitch Spacing:0.118"; No. of Contacts:7; No. of Rows:1; Body Material:Liquid Crystal Polymer; Connector Type:Plug & Socket
-
Supplier: Newark, An Avnet Company
Description: STACKING CONNECTOR, RCPT, 114POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Receptacle RoHS Compliant: No
-
Supplier: TE Connectivity
Description: Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Ejector Material : Stainless Steel Hold-Down : Without Lever Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Lead
- Voltage Rating: 5 volts
- Number of Contacts: 68 #
- Contact Pitch: 1.2699993142003705 mm
- Features: Box Header
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Number of Positions: 5 Pitch: 0.200" (5.08mm) Gender: Receptacle Mounting Style: Through Hole Color: Gray Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between Liquid Crystal Polymer (LCP) and magnet surfaces, resulting in excellent drop impact performance when tested on camera module housing and LCP-magnet drop impact tests. This adhesive also offers
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Liquid
- Substrate Compatibility: Metal, Plastic
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects -Terminals -Screw Connectors Series: EXTreme Zpower 76001 Package: Tube Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M3 Termination: Press-Fit Mounting Type: Through Hole Material - Insulation: Liquid
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: HLE Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Insulation Material: Liquid Crystal
- Product Type: IC Headers
- Socket Type: Receptacle
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Module for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70
-
Supplier: Hach
Description: LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose Glass pH Electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer, Glass
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Refillable
-
Supplier: OMEGA Engineering, Inc.
Description: • Made with Special Limits of Error Material • Connector Body Temp Rating: 260C (500F) • Environmentally Friendly, Cadmium-Free, Liquid Crystal Polymer Connector • Choice of 304 SS or Inconel Sheath (321 SS also Available) • High Strength Bendable Design • Withstands Vibration,
- Diameter or Width Range: 0.0625 to 0.25 inch
- Sensitive Length: 12 to 24 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : A Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M14 Packaging
- Number of Contacts: 19 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: 4D Systems Pty. Ltd.
Description: compatible file access (FAT16 format) as well as low level access to card memory Lithium Polymer battery support, with built in battery charger and automatic change-over Dedicated PWM Audio pin driven by WAV files from micro-SD card On-board audio amplifier with a tiny 8Ω speaker for sound
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: compatible file access (FAT16 format) as well as low level access to card memory Lithium Polymer battery support, with built in battery charger and automatic change-over Dedicated PWM Audio pin driven by WAV files from micro-SD card On-board audio amplifier with a tiny 8Ω speaker for sound
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: IPC International, Inc.
Description: result from the combinations of various copper foil claddings; a polymer base dielectric selected from at least two polyesters, multiple polyimides or liquid crystal polymers; and at least seven versions of polymer adhesives as well as adhesiveless bonding agents.
-
Supplier: LG Chemical of America Inc.
Description: Polarizer The biggest manufacturer of large-sized Polarizer in the world market As one of the key materials that constitute the LCD (Liquid Crystal Display), this optical film transmits the light emitted from the LCD's backlight in a single direction while blocking the light coming
- Enhancement / Features: Anti-Reflection / Anti-Glare
- Features: Other
- Materials: Plastic / Polymer
-
Supplier: MacDermid Alpha Electronics Solutions
Description: materials like Liquid Crystal Polymer (LCP) and hydrocarbons. Shadow is an ideal choice for today’s advanced materials and High-Density Interconnect (HDI) and Modified Semi-Additive Process (mSAP) designs.
- Chemical / Composition: Electroless, Tin Plating
-
Supplier: Master Bond, Inc.
Description: exhibits remarkably high adhesive characteristics with both metallic and nonmetallic substrates including the recently introduced liquid crystal polymers and other thermally stable engineering plastics. The pertinent performance properties of the Master Bond Polymer
- Tensile Strength (Break): 2,200 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Chemical System: Epoxy (EP)
-
Supplier: Allied Electronics, Inc.
Description: Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec. Gender socket, termination surface mounting.
Find Suppliers by Category Top
Featured Products Top
-
high temperature exposure and exhibits excellent adhesion strength on Stainless Steel (SUS), Nickel, PCBs and Liquid Crystal Polymer (LCP). “ALPHA HiTech AD13-9910B ultra-low temperature adhesive is able to fast cure at very low temperatures, with excellent dispensing performance,” (read more)
Browse Encapsulants and Potting Compounds Datasheets for MacDermid Alpha Electronics Solutions -
and 39 pin layouts, while the connectors themselves are available: soldercup, pre-wired with Teflon® insulated 26 AWG wire, straight thru-hole, and in some cases, right -angle thru-hole. The insulator material is comprised of LCP (Liquid Crystal Polymer). Designers have the ability to add (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
(0.001) compared to liquid crystal polymer (LCP), polyimide and epoxy. These properties make Fluon+PFA EA-2000 resins an outstanding material for electrical insulation, raising the reliability of electronics. Stable dielectric constant with varying (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
, insulators for new connector development — the inner portion of the connector that contains the pin and socket sets — can often be borrowed from current connector designs. Newer versions of liquid crystal polymers (LCPs) enable more rugged and temperature-resistant insulator and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Unfilled Liquid Crystal Polymers
Unfilled (neat) liquid crystal polymers (LCP) have excellent thermal and dimensional stability, as. well as high rigidity, strength, and chemical resistance. LCP parts can be molded with great. precision, are flame retardant, absorb little moisture, are highly impermeable to gases, withstand
-
LCP - Introduction to Liquid Crystal Polymers
of liquid crystal polymers (LCPs), vital application-specific properties, and how LCP monofilament compares with other non-metal catheter braidings.
-
Ultrahigh Flow Liquid Crystal Polymer
A new ow improvement technology (FIT) including. reactive extrusion and Celanese proprietary compounding technology enables a high ow liquid crystal polymer (LCP) with lower warpage. LCP polymer chain and its molecular weight distribution were tailored via reactive extrusion, while ller structure
-
How High Performance Liquid Crystal Polymers Cut the Cost of Precision Medical Parts
With liquid crystal polymers (LCPs), the medical device designer can improve part economics as. well as performance and processing compared with metals and other plastic materials. LCPs. eliminate costly machining, fill thinner walls, shorten molding cycles, and provide higher yields. of stronger
-
High Temperature Aesthetic Grade Liquid Crystal Polymers for Consumer Applications: Not Just For Connectors Anymore
For many years high owing engineered resins, such as Liquid Crystal Polymer (LCP), have been used for very detailed and intricate parts in the electronics and connector industries where function and performance far outweigh any need for coloristic attributes. Today we find. the uses of such resins
-
Structured Polymer/Liquid Crystal for Switchable Diffractive and Micro Optics
Polymer dispersed liquid crystals are generally described as a system with an isotropic liquid crystal (LC) droplet distribution in a polymer matrix.
-
Fabry-Perot etalon with polymer cholesteric liquid-crystal mirrors
Cholesteric liquid crystals were the first liquid-crystalline phase observed.
-
Multi-lead Organic Air-Cavity Package for High Power High Frequency RFICs
Crystal Polymer). The package manufacturing. technology provides for a cost effective means of creating a. package with multiple leads. Such package is advantageous in. the cellular base station market for high electrical and thermal. performance, reliability and lower system level cost using a. power
More Information Top
-
The Liquid Crystal Display Story
… molecular design and the synthesis of new liquid crystal materials, the main topics of this committee are ferro- and anti-ferroelectric liquid crystals (1.6, 9.1, 9.2*), banana-type liquid crystals (9.4), liquid crystal polymers , liquid crystalline elasto- mers …
-
Polarized Light in Liquid Crystals and Polymers Complete Document
Liquid crystal polymers .
-
Nanoscience with Liquid Crystals
G.A. Shandryuk, E.V. Matukhina, R.B. Vasil’ev, A. Rebrov, G.N. Bondarenko, A.S. Merekalov, A.M. Gas’kov, R.V. Talroze, Effect of H-bonded liquid crystal polymers on CdSe quantum dot alignment within nanocomposite.
-
Handbook of Visual Display Technology
A cholesteric RP consists of chiral liquid crystal polymers which form an effective multilayer structure that transmits one orientation of circularly polarized light, while reflecting the opposite state [6].
-
Smart Light-Responsive Materials: Azobenzene-Containing Polymers and Liquid Crystals Complete Document
Side Chain Liquid Crystal Polymers .
-
Fundamentals of Liquid Crystal Devices
Liquid crystal Polymer network zVV .
-
Flexible Flat Panel Displays
This display uses thin crystal film polarizers, liquid crystal polymer wave plates, color filters, and a flexible backlight (Slikkerveer et al. 2004).
-
Chirality in Liquid Crystals
Liquid Crystal Polymers (LCP) [9].
Indicates content that may require registration and/or purchase.