Products/Services for Liquid Rheostat Specification

  • Potentiometers, Rheostats, and Trimmers-Image
    Potentiometers, Rheostats, and Trimmers - (443 companies)
    Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits. Potentiometers, rheostats, and trimmers are adjustable resistors used to measure or divide voltages...
    Potentiometer Type
    Potentiometer Category
    Actuator Configuration
  •  
    Electrolytes - (33 companies)
    ...that are used in: batteries. fuel cells. capacitors. biochemical systems. They contain free ions and are generally available in either solid or liquid form. Some gases can serve as electrolytes under low pressure or high temperature conditions...
  • Speed Controls-Image
    Speed Controls - (69 companies)
    ...hydraulic liquid to absorb shock and dampen or slow motion. Air regulated speed controls use atmospheric air to dampen and absorb shock. Gas regulated speed controls utilize a special gas other than air to absorb shock; nitrogen is one common example...
  • Liquid Level Switches-Image
    Liquid Level Switches - (368 companies)
    Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids...
  • Liquid Flow Meters-Image
    Liquid Flow Meters - (613 companies)
    Liquid Flow Meters. Image Credit: ABB Measurement Products. Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid. With some devices, the flow rate is determined by measuring the liquid's velocity, a function...
  •  
    Gas and Liquid Samplers - (159 companies)
    Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. The sampling process is used to obtain representative samples of gas or liquid. There are many different types of sampling equipment...
  •  
    Liquid Leak Detectors - (258 companies)
    Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
  •  
    Volumetric Liquid Flow Switches - (128 companies)
    Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output. Volumetric liquid flow switches measure the flow...
  •  
    High Performance Liquid Chromatographs (HPLC) - (152 companies)
    High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure. High performance...
  •  
    Liquid Level Sensors - (732 companies)
    Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire