-
Supplier: Lubritek, Inc.
Description: Contains an excellent thickener which enables the grease to stay where it is put, with less urn off of than typical lithium greases. Proven to give longer bearing life at high speeds and high temperatures. 14½ oz. cartridge
- Features: Grease / Gel
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Lubritek, Inc.
Description: A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to 135°C).
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® BR2-Plus High Performance Grease consists of solid lubricants, mineral oil, lithium soap, and an EP additive. It is used for metal to metal applications that have medium to high loads and slow to fast movements. It is recommended for ball and socket joints, threaded
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Grease / Gel
- Type / Function: Lubricant
-
-
Industrial Greases - LPS ThermaPlex Hi Load Black Grease - 14.1 oz Cartridge - 70414 -- 078827-70414Supplier: R. S. Hughes Company, Inc.
Description: The LPS ThermaPlex Hi Load grease is easy to use. This product is formulated to work in bearings, conveyors, mold assemblies applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: -22 F minimum operating
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The LPS ThermaPlex Multi-Purpose grease is easy to use. This item is formulated to work in bearings, conveyors, fans applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: -22 F minimum operating temperature to
- Features: Grease / Gel
- Type / Function: Lubricant
-
Industrial Greases - LPS ThermaPlex Hi Temp Brown Grease - 14.1 oz Cartridge - 70214 -- 078827-70214Supplier: R. S. Hughes Company, Inc.
Description: The LPS ThermaPlex Hi Temp grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: -15 F minimum operating temperature to +392 F maximum operating
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: DigiKey
Description: Lithium Grease Lubricant Cartridge, 7.972 oz (226g) Amber
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
Lithium Batteries
(564 Companies)
Industrial Greases
(602 Companies)
Cartridge Heaters
(172 Companies)
Ink and Toner Cartridges
(222 Companies)
Grease Fittings
(67 Companies)