Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Lithium-Ion Battery Charge Controller 5-SOT-23 -40 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 20 volts
- Maximum Charge Current: 15 mA
- Operating Temperature: -40 to 125 C
-
Supplier: Accuris
Description: Lithium-ion batteries and charging systems \x96 Safety
-
Description: IEC 63370:2022 contains a subset of requirements from IEC 62841-1:2014 that are applicable for battery charging systems. The battery charging system includes the battery(ies) and its related charging circuitry. In many cases, the same battery
-
-
Supplier: Accuris
Description: Lithium-ion batteries and charging systems \x97 Safety
-
Supplier: Accuris
Description: Lithium-Ion Batteries and Charging Systems \x96 Safety
-
Supplier: Maxell Corporation of America, Inc.
Description: Features • Thin battery with high capacity Maxell's original technologies, such as electrode technology, have realized thin batteries with high capacity that can be used in compact high-performance mobile devices. • Stable discharge under various temperature conditions
- Operating Temperature: -4 to 140 F
- Secondary Batteries: Lithium-ion
- Specialty Cells: Prismatic Cells
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Panasonic OEM Battery Group
Description: A lithium ion battery (Li-Ion) is a high energy density battery that is widely used in the portable equipment market. It uses lithium metallic oxide in its positive electrode (cathode) and carbon material in its negative electrode (anode), and the
- Voltage: 3.6 to 3.7 volts
- Capacity, Amp Hours (AH): 1.1 to 2.9 ampere-hr
- Application: Camera / Electronic Cells, General Purpose, Laptop Batteries, Telecommunications
- Secondary Batteries: Lithium-ion
-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability to make
- Specialty Cells: Battery Packs and Assemblies
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.07 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Makita USA, Inc.
Description: Features Industry leading charge times of 15 min. (Compact Battery) and 30 min. (LXT® Battery) During the charging process, the Rapid Optimum Charger monitors each battery and actively controls the current, voltage and temperature for faster charging and longer
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Cell-Con, Inc.
Description: charge battery assemblies using this cell technology. Utilization of a Lithium Ion or Lithium Polymer battery charger from Cell-Con in a 1.3A, 2.3A, or 4A version is recommended. Each Cell-Con Lithium ion battery charger utilizes a constant
-
Supplier: Air Compressors Direct
Description: Hitachi Lithium-Ion 3.6 Volt EBM3 Series Battery Charger •Designed to recharge the Hitachi EBM315 HXP Battery Quick Charge Time •Re-charge a dead battery in 30 minutes Compatibility: •Hitachi 3.6-Volt 1.5 amp battery (326263) •Battery commonly found
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 45 ampere-hr
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Microchip Technology, Inc.
Description: The MCP73828 is a battery charger controller for single cell Lithium-Ion (Li-Ion) batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include, over-current foldback, charge complete output,
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC79050 is a simple single-cell Lithium-Ion battery charger. It includes an on-chip pass transistor for high precision charging. Featuring ultra-high precision (±0.75% over the Li-Ion battery charging temperature range) and zero off-mode current
-
Supplier: Visual Sound, Inc.
Description: complete discharge. The battery has an external power connection to allow a power adaptor to plug directly into the battery for operation and charging. A push to test button enables an LED bar to display the current battery life and capacity status.
- Features: Wireless Microphone
-
Description: Defibrillator Lithium Ion Battery Manufacturer, Defibrillator Lithium Ion Battery Supplier, Internal Resistance:≤250 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V Products Standard:GB/T18287-2000 JINWO
- Voltage: 14.8 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
-
Description: Infusion Pump Battery Lithium ion Battery Manufacturer, Infusion Pump Battery Lithium ion Battery Supplier, Internal Resistance:≤320 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V Products
- Voltage: 14.8 volts
- Capacity, Amp Hours (AH): 1.4 ampere-hr
-
Supplier: Varta Microbattery Inc.
Description: CoinPower Powerful and long-lasting power supply for wearables and other mobile applications with highest energy density The high quality, light and powerful energy source with outstanding performance data. KEY FACTS Highest energy density High discharge rate Fast charging Very long service
- Application: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Specialty Cells: Battery Packs and Assemblies, Coin Cell or Button Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤220 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 25.2V End-off Voltage:18V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom
- Voltage: 22.2 volts
- Capacity, Amp Hours (AH): 3.55 ampere-hr
-
Supplier: ZGC, Inc.
Description: Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh, making it possible to shoot up to 850 shots at
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: Microchip Technology, Inc.
Description: The MCP73830 and MCP73830L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in
- Features: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries Charges the battery in 1 hour or less thus minimizing downtime Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery
- Input Voltage: 12 to 20 volts
- Charge Time: 1 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: SAE International
Description: In order to solve the environmental pollution and energy crisis, Electric Vehicles (EVs) have been developed rapidly. Lithium-ion (Li-ion) battery is the key power supply equipment for EVs, and the scientific and accurate prediction of its Remaining Useful Life (RUL) has
-
Supplier: DEWALT Industrial Tool Co.
Description: (20V MAX*, 3.0 Ah) – 90 min Automatic shut-off protects excessive discharge of vehicle's battery Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold
- Input Voltage: 12 to 20 volts
- Charge Time: 0.666666666666667 to 1.5 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: SAE International
Description: is a delicate process because it depends on numerous factors such as temperature, cell capacity, and, most importantly, the power and energy limits of the battery cells. Charging capacity, charging time and battery pack temperature variations are highly dependent on the
-
Supplier: Microchip Technology, Inc.
Description: The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full
-
Description: ECG Lithium ion battery Manufactruer, ECG Lithium ion Battery Supplier Internal Resistance:≤350 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 21V End-off Voltage:15V Products Standard:GB/T18287-2000 JINWO smart Li-ion
- Voltage: 18.5 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Secondary Batteries: Lithium-ion
-
Supplier: SAE International
Description: Lithium plating is an important failure factor for lithium ion battery with carbon-based anodes and therefore preventing lithium plating has been a critical consideration in designs of lithium ion battery and battery management system.
-
Supplier: SAE International
Description: efforts lithium-ion cells and batteries (4P4S, 2P4S and 4S) were cycled at various conditions. Battery packs, fully augmented with control and monitoring electronics, were subjected to an external heat source at varying intensities which were applied to the base of the
-
Supplier: ACE BATTERY CO., LTD.
Description: impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application. Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can
- Voltage: 51.2 volts
- Capacity, Amp Hours (AH): 280 ampere-hr
- Operating Temperature: 32 to 131 F
- Width / Diameter: 25 inch
-
Supplier: Autec Power Inc.
Description: The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit
- Voltage: 3.2 to 51.2 volts
- Width / Diameter: 0.72440984 to 0.8661422 inch
- Height: 1.90944985 to 8.267721 inch
- Secondary Batteries: Lithium-ion
-
Supplier: TelephoneStuff.com
Description: lugs and splices up to 500 kcmil - Lithium-ion battery powered - In-line 180° rotating, enclosed crimp head design for reaching into tight spaces - Audible "pop-off" valve indicates crimp completion - 2.9 second crimp cycle time provides quick terminations - Battery
- Tool Type: Crimper
-
Supplier: Makita USA, Inc.
Description: (17.3” long, only 4.5 lbs.) is ideal for a jobsite gang or tool boxes Charger indicators provide updates on charging progress or charging status During the charging process, the Rapid Optimum Charger monitors each battery and actively controls the current, voltage and
- Power Source: AC
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power)
- Saw Power Source: DC Electricity / Battery
- Use Type: Hand Held
- Saw Type: Reciprocating Saw
Find Suppliers by Category Top
Featured Products Top
-
), developed in collaboration with Andritz Bitrode, a renowned manufacturer of battery charge-discharge test equipment, at The Battery Show North America 2025. The event took place October 6–9, 2025. As the electric vehicle and lithium-ion battery industries accelerate innovation, demand (read more)
Browse Datasheets for ESPEC North America Inc | Qualmark Products and Services -
electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Premium Car Charger - Zebra Scanner TC7X Models Seamless Charging Experience - Experience hassle-free scanning with our premium car chargin cable for Zebra TC7x series scanners. (read more)
Browse Battery Chargers Datasheets for AgozTech LLC -
Lithium Ion Forklift Battery Cold Weather Tips Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology -
vehicles are becoming electrified, high-voltage products and larger batteries have become more common. Li-ion batteries are perfectly suited for fast and opportunity charging, making it possible to maximize up time in daily operations and to charge the electric vehicles during coffee breaks or (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
risk of maintenance errors. Moreover, the sealed design of lithium batteries eliminates the risk of acid leaks, corrosion, and fume exposure—making the workspace safer and cleaner without needing additional ventilation systems or PPE protocols. Faster Charging, Less (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
keeping conveyor queues short. Higher charging efficiency lowers utility demand Every kilowatt that enters a battery eventually becomes heat inside the building. Lithium chemistry converts nearly all incoming power into usable work, so refrigeration systems draw less (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
develops and manufactures a complete portfolio of modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
productivity A lead-acid pallet jack battery usually needs eight hours to charge and additional time to cool. Lithium chemistry reaches full charge in as little as two hours and accepts opportunity charging during breaks without shortening life. Continuous availability means fewer (read more)
Browse Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
Power Management in Portable Applications: Charging Lithium-Ion/Lithium-Polymer Batteries
on the fundamentals of charging Lithium-Ion/Lithium-Polymer batteries. In particular, a linear, stand-alone solution utilizing Microchip's MCP73841 will be explored.
-
How to Charge the Lithium Battery
Matters needing attention when charging lithium ion iron phosphate battery pack. With regard to purchased lithium-ion battery packs, proper use and maintenance methods are conducive to extending their service life. And today here for you to bring lithium ion battery pack charging matters needing
-
Lithium-ion Battery Advantages and Charging Introduction
Widely used as daily necessities, as well as in other fields, Lithium ion batteries have the following advantages:
-
Beyond Lithium-Ion: Future Battery Concepts
chemistry, Lithium (Li)-ion is the workhorse and standard for powering today's mobile devices. Developed in the 1970's, Li-ion battery technology is unfortunately nearing its theoretical limits though, and the lag in its ability to keep pace with advancements in mobile technology is plainly evidenced
-
How Safe Are Lithium Ion Batteries? What Alternatives Exist?
Because of lithium's enormous capacity as an energy source, it has been the focus of much of the rechargeable battery industry's time and attention. This effort has led to the development of the lithium ion battery which is rechargeable and more stable than its solid lithium counterparts, and used
-
Battery Charging with Power Supplies
why use programmable DC power supplies to charge batteries, specifically Lithium-ion ones?
-
High-Speed Lithium Ion Battery Charger
alternative to fixed-function linear battery chargers. This note discusses how to use the C8051F300 device in Li-Ion battery charger applications. The Li-Ion charging algorithms can be easily adapted to other battery chemistries.
-
Safety and Solutions of Ion Lithium Power Pack
In addition to expensive pricing, low driving ranges, and insufficient charging and switching infrastructure, the safety of the ion lithium power pack is a major worry for customers and experts throughout the development of new energy vehicles. This problem also has an impact on promoting
More Information Top
-
Technical Challenges for Vehicle 14V/28V Lithium Ion Battery Replacement
No matter what kind of battery charging method is selected for lithium ion batteries, lithium ion battery modules cannot be used as lead acid battery replacements without modifying existing charging control systems to match the lithium ion battery charging requirement.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74915/815527315-MIT.pdf?sequence=2
First, the battery charging scheme for optimal time efficiency was investigated through theoretical simulation ofthe REMUS battery recharging, based on typical curves for lithium ion battery charging .
-
Fuzzy controlled fast charging system for lithium-ion batteries
[2] V.L. Teofilo, V.L. Mermitt and R. P. Hollandsworth, “Advanced Lithium Ion Battery Charge ,” Battery Conference on Applications and Advances, vol.
-
Intelligent charged system for Lithium-ion battery strings
[2] V.L. Teofilo, V.L. Mermitt and R. P. Hollandsworth, "Advanced Lithium Ion Battery Charge ," Battery Conference on Applications and Advances, vol.
-
Page 33. Semiconductor parts with 800 in root number
Single-Cell Lithium Ion Battery Charge Controller .
-
Design and Implementation of a Fully-digital Lithium-Ion Battery Charger
In order to implement the fully digital lithium ion battery charging controller, the transfer function of the power converter should first be derived.
-
Instruments, Measurement, Electronics and Information Engineering
In order to simulate Lithium ion battery charge and discharge state in normal use and verify the effectiveness of the SOC estimation procedure, the following charging experiments have been con- ducted: Under normal temperature, battery is charged from OCV = 2.8435 V …
-
Fundamentals of Space Systems
The lithium ion battery charge voltage rises more gradually than that of either of the nickel-based batteries, resulting in somewhat lower solar array utilization, a factor that must be considered in sizing the solar array.
Indicates content that may require registration and/or purchase.