-
Supplier: Pfaltz & Bauer, Inc.
Description: Lithium Niobate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:3672 LiNbO3 CAS#:12031-63-9 F.W.:147.84 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% Properties No properties.
- Features: Alkali Metals (Li, Na, K, etc.), Other
- State of Matter: Powder
-
Supplier: HG Optronics, Inc.
Description: both pure Lithium niobate(LiNbO3, LN) and 5%MgO doped Lithium niobate (LiNbO3, LN) crystals for Q-switch with transverse E-O modulation,second harmonic generation (SHG), sum frequency generation (SFG), different frequency generation (DFG),or optical parametric generation
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 2.203 to 2.286 n
- Transparency Range: 420 to 5,200 nm
- Surface Flatness: λ/10
-
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
- Type: OrganoMetallics
-
Supplier: Accuris
Description: Lithium tantalate and lithium niobate crystals for surface acoustic wave (SAW) device applications \x96 Specifications and measuring methods
-
Supplier: Accuris
Description: Draft BS EN IEC 63541 Lithium tantalate and lithium niobate crystal for surface acoustic wave (SAW) device applications - Specifications and measuring method
-
Supplier: El-Cat, Inc.
Description: EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.
- Width / O.D.: 3 inch
- Thickness / Wall Thickness: 0.01968505 inch
- Material Type: Lithium Niobate (LN)
-
Supplier: AENOR
Description: Lithium tantalate and lithium niobate crystals for surface acoustic wave (SAW) device applications - Specifications and measuring methods (Endorsed by Asociación Española de Normalización in March of 2026.)
-
Description: Applies to single crystal wafers intended for manufacturing substrates made of synthetic quartz crystal, lithium niobate, lithium tantalate, lithium tetraborate crystals for surface acoustic wave (SAW) filters and resonators. Lays down specifications and measuring
-
Description: Provides specifications for manufacturing piezoelectric single crystal wafers to be used in surface acoustic wave devices. Applies to the manufacture of synthetic quartz, lithium niobate, lithium tantalate, lithium tetraborate, and lanthanum gallium silicate single
-
Supplier: Electro Optical Components, Inc.
Description: This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.
-
Supplier: CASTECH, Inc.
Description: IntroductionBased on the quasi-phase matching theory (QPM), the nonlinear optical crystal Lithium Niobate is made into a periodically inverted domain structure, called Periodically Poled Lithium Niobate (PPLN), to compensate for phase mismatch caused by dispersion, so
- Type: Nonlinear
-
Supplier: Chivine Resources, Inc.
Description: Is the inorganic compound with the formula Nb2O5. It is a colourless insoluble solid that is fairly unreactive. It is the main precursor to all materials made of niobium, the dominant application being alloys, but other specialized applications include capacitors, lithium niobate, and
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: Thin-Films Research, Inc.
Description: active devices, such as Lithium Niobate Integrated Optic devices, Mercury Cadmium Telluride sensors, etc.
- Coating: Antireflection, Dielectric
- Materials: Fiber, Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
-
Supplier: APITech
Description: packages, which are suited for harsh applications. API Technologies has experience with delay lines on various substrates including quartz, lithium tantalate and lithium niobate. All SAW Delay Lines are hermetically sealed to ensure robust performance.
-
Supplier: Electro Optical Components, Inc.
Description: Unlike the EM500 range of Pockels cells, the transverse field Pockels cells can be made in a more flexible range of sizes and in a greater choice of materials. The construction usually consists of either one Z-cut crystal in the case of lithium niobate, or two X or Y cut crystals,
-
Supplier: CSA Group
Description: IEC 62276:2016 applies to the manufacture of synthetic quartz, lithium niobate (LN), lithium tantalate (LT), lithium tetraborate (LBO), and lanthanum gallium silicate (LGS) single crystal wafers intended for use as substrates in the manufacture of surface acoustic wave
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers General Purpose Linear Lab Amplifier The
- Frequency Range: 12,000 MHz
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Features: Other
-
Supplier: APITech
Description: lithium niobate and lithium tantalate, all with various cuts.
-
Supplier: OFS
Description: made specifically for use with premium photonic devices such as phase-sensitive Lithium Niobate Modulators. Used as a source laser pigtail, TruePhase 1550 fiber preserves the coherence of emitted laser light. Devices at 1550 nm which use longer lengths of fiber, such as PMD
- Wavelength: 1,550 nm
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Polarization Maintaining
-
Supplier: Newport MKS
Description: The M-PY-1550 is the key component of Fiber Optic Gyroscope (FOG) for rotational rate sensing and inertial navigation systems. This Integrated Optic Chip (IOC) device is composed of a polarizer, a Y-junction coupler, and dual electro-optic phase modulators. Based on Lithium Niobate
-
Supplier: SPIE
Description: current developments in the field of pyroelectric devices. It describes the preparation, structure, properties and figures of merit for practical pyroelectric materials such as triglycine sulfate, lead zirconate titanate, lithium tantalate, lithium niobate, barium strontium
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G RZ and NRZ Data Supports NRZ data up to 12.5 Gb/s The
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Materion Corporation
Description: Oxide, La2O3 Lead Titanate, PbTiO3 Lead Zirconate, PbZrO3 Lead Zirconate-Titanate, PZT Lithium Niobate, LiNbO3 Magnesium Oxide, MgO Molybdenum Oxide, MoO3 Niobium Pentoxide, Nb2O5 Rare Earth Oxides, RE2O3 Silicon Dioxide, SiO2 Silicon Monoxide, SiO Strontium Oxide, SrO Strontium
- Type: CVD / Chemical Precursor
- Material: Oxides
-
Supplier: SAE International
Description: produced by difference-frequency-generation in a periodically poled lithium niobate (PPLN) crystal using one signal and two pump lasers. The pump lasers were modulated at different frequencies allowing frequency demultiplexing of the laser light transmitted though the spark plug probe,
-
Supplier: Electro Optical Components, Inc.
Description: offers good adhesion and high laser damage resistance in most cases. Typically, magnesium fluoride is used for glass and low refractive index substrates such as calcite, whereas yttrium fluoride is used for higher index substrates such as lithium niobate and lithium tantalate.
- Chemistry: Metal / Metal Filled
- Features: Other
-
Supplier: Newport MKS
Description: on the phase, thereby modulating the light intensity. Annealed Proton Exchange (APE) Fabrication Proton Exchange (PE) is one of the common waveguide fabrication techniques in lithium niobate. Compared with Ti in-diffusion, another fabrication method, it can generate higher
- Operating Temperature: -30 to 70 C
Find Suppliers by Category Top
More Information Top
-
Ferroelectric Crystals for Photonic Applications
Micro-Structuring and Ferroelectric Domain Engineering of Single Crystal Lithium Niobate . . . . . . . . . . . . . . . . . . . . . . . .
-
CRANFIELD UNIVERSITY
An investigation of the photocatalytic properties of lithium niobate and barium titanate .
-
Springer Handbook of Crystal Growth
Growth of Lithium Niobate Crystals and Its Characteristics ...............
-
Nonlinear Optical Crystals: A Complete Survey
Anybody who disagrees with me can check it by typing the name of any popular nonlinear optical crystal (e.g., BBO, KTP, lithium niobate , and so forth) into www.google.com and comparing the .
-
Processing Of Guided Wave Optoelectronic Materials
If you do that, the load resistors have to be either on the silicon or on the lithium niobate .
-
OSA | Confocal Raman imaging of optical waveguides in LiNbO3 fabricated by ultrafast high-repetition rate laser-writing
○ Rapid thermal annealing in high repetition rate ultrafast laser waveguide writing in lithium niobate (OE) .
-
Photorefractive Optoelectronic Tweezers and Their Applications
4.1 Highly Reduced Iron-Doped Lithium Niobate (LiNbO3). . . . . . .
Indicates content that may require registration and/or purchase.