Products/Services for Litz Wire Transformer High Voltage
-
Magnet Wire - (56 companies)...headphones. speakers. computer hard drives. voice coils. potentiometers. transformers. current sensors. In terms of applications, magnet wire is used mainly in motors, transformers, and other electromagnetic equipment. Some products are used to help... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided... -
Voltage and Potential Transformers - (72 companies)...have several outputs. Three-phase devices are also available. Split-core voltage and potential transformers feature a hinge and locking snap mechanism that allows attachment without interrupting the current-carrying wire. Toroidal or donut-shaped... -
High Voltage Power Supplies - (203 companies)High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts. High voltage power supplies utilize linear technology to provide one or more DC outputs at voltage levels... -
High Voltage Diodes - (110 companies)High voltage diodes are designed for use in high-voltage applications. High voltage diodes are designed for use in high-voltage applications. There are many types of high-voltage diodes, generally based on their construction. Here we introduce some... -
Constant Voltage Transformers (CVTs) - (25 companies)Constant voltage transformers (CVTs) or ferroresonant transformers produce a constant secondary (output) voltage for varying primary (input) voltages within a certain range. Constant voltage transformers (CVTs), or ferroresonant transformers...
-
Transformers - (2124 companies)...transformers are often used to channel high voltages into a lower-voltage circuit. Conversely, if voltage is applied to the secondary coil, it will be increased to the voltage of the primary coil by induction. A transformer used to reduce 120 VAC...
-
High Voltage Capacitors - (130 companies)High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
-
Inductors, Coils, and Chokes - (1114 companies)...and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly proportional to the number of turns in the coil. Inductance also depends on the radius of the coil and on the type...
-
High Voltage Relays - (184 companies)High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life. High voltage relays are electromechanical devices used to switch...
Product News
-
New England Wire Technologies Corporation
Litz Wire for High-Frequency Transformers Litz Wire Types and Constructions. New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand... (read more) -
New England Wire Technologies Corporation
Type 1 Litz wire Type 1 Litz wire. Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile yarn, tape, or extruded compounds. Applications for Type 1 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. Types of Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
Type 2 Litz Wire Type 2 Litz wire. Type 2 Litz wire is designed to be round in geometry and consists of bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape, or extruded compounds. Type 2 Litz wire may also be shaped/formed into a rectangular or keystone geometry for best possible use of winding space and packing density which allows for the winding of perfect segments. Applications for Type 2 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers... (read more)Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
Litz Wire for High-Frequency Inductors Litz Wire Types and Constructions. New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand... (read more) -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Custom Toroidal Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Toroidal Transformers Datasheets for Triad Magnetics
-
Comparative study of three transformer concepts for high current dual active bridge converters - Conference papers - VDE Publishing House
… transformer with 30 turns of PCB tracks and two interleaved copper foils attached on the PCB, barrel transformer with 30 turns Litz wire and copper foils and planar transformer with copper foils and Litz wire as low and high voltage windings, respectively.
-
Bidirectional Pulse Plasma Power Supply for Treatment of Air Pollution
By using the litz wire and the amorphous cut core for the high - voltage and high-frequency transformer , it can be ¤¦¥¨§ © "!
-
Operation, design and control of dual H-bridge-based isolated bidirectional DC-DC converter
In [6], a three-phase high - voltage converter was presented and the transformer design with a nano-crystalline soft-magnetic material core and litz wires was discussed in detail.
-
Powering The Way - A Paper on AC Link TM Technology for 21st Century HVDC Transmission
The high frequency transformer , including the high voltage rectification section, would be placed in oil for high voltage hold-off and heat dissipation for the Litz wire and core.
-
Multi-turn high frequency co-axial winding power transformers
Litz wire , composedof many fine wires woven in a pattern which transposes the strands in a manner to equalize the induced voltage , is widely used in high power, high frequency transformers .
-
Development of a high frequency and high-voltage pulse transformer for a TWT HVPS
… Transformer”, IEEE Transactions on power electronics, Vol. 11, No I , Jan 1996,pp33-42 [3] Charles R. Sullivan, “Optimal choice for number of strands in a Litz - wire transformer winding”, IEEE Transactions on … … Charles S. Kerfoot, “ High Voltage High Frequency Conversion .
-
Multiturn high-frequency coaxial winding power transformers
Litz wire , composed of many fine wires woven in a pattern that transposes the stands in a manner to equalize the induced voltage , is widely used in high -power, high-frequency trans- formers .
-
Improved power converter for pulsed operation of DBD
The transformer with lowest voltage -time product of O,008Vs on the left is based on a pot core PM74 with comparably high AFe Ifld very low number of turns N2 15, stranded litz wire on one layer.
-
Radio and Electronics in Brazil
Some of the principle materials and components being imported at present are transformer steel, litz wire , alnico, rf core material, plastic molding materials, selenium rectifiers, vibrators, dry … … speed phonograph motors, tubes, toggle switches, and electrolytic, ceramic trimmer, and high voltage capacitors.
-
Switched-mode power supply, The transformer, - transformateurAlimentations It at cutting-Introduction | Techniques of the Ingénieur
Although fundamental principles remain, the same, the switched-mode power supply transformers and their operation defer substantially conventional industrial transformers used high operating voltages of square shape, triangular currents … … magnetic circuit, insulated multistrand conductors: wires of Litz ), when a semiconductor locks …
Indicates content that may require registration and/or purchase.