Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s carbon steel, tension/compression, in-line load cells offer a small diameter design for mounting into an existing work system with tight spaces or clearances. Economical and easy to mount, these load cells allow simultaneous testing of multi-element systems
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.3 ±% Full Scale
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure intensification.
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: crosshead providing exceptional easy operation * Accurate force measurement through precision load cell * With open hydraulic wedge grips for easy change of inserts and specimen loading * Integrated displacement photoelectric encoder * Cylinder mounted at the bottom of
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications: Deformation under defined load: Test
- Force / Load Capacity: 134,880 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Dixon Automatic Tool, Inc.
Description: Strokes up to 6 inches and forces up to 9 tons are standard. Other forces and strokes are available. When required, a load cell may be added to verify and record that the proper press force was applied.
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
Supplier: Aries Engineering Co., Inc.
Description: tooling reduces noise and vibration, extending tooling service life. A wide range of press options, such as LVLT (Low Voltage Linear Transducers), load cells, pressure transducers, stroke limiters, Touch Screen HMI Press controls and tooling-ready bolsters, provide a complete assembly
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: SAE International
Description: Three Point Linkage (3PL) System. The hitch hydraulics system consists of hydraulic pump, filter, piping's, fittings and hydraulics lift unit. Hydraulics lift unit consists of a proportional control valve, cylinder, piston and power linkages. Conventional control
Find Suppliers by Category Top
Featured Products Top
-
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
in process control applications, maintaining consistent force levels in hydraulic press systems, extrusion lines, and assembly operations. The article delves into the various types of load cells available, each with (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
flap engagement forces Cranes and Lifting Equipment: Load pins can replace shear pins in lifting equipment and help monitor the weight being lifted, ensuring safe operation. Hydraulic Systems: Used in hydraulic cylinders or load-bearing joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
. Applications: These rod ends and ball joint rod ends are extensively used in hydraulic cylinders, steering linkages, suspension systems, agricultural machinery, construction equipment, mining machinery, material handling systems (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bin Tilters (BT) Bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Vent Holes in Load Cell for Pressure Compensation and Cleaning
The customer needs to measure the force on a hydraulic cylinder in a down-hole well logging tool. The pressure inside the oil-filled tool can reach 20,000 psi, which will cause the load cell to give false readings as if it was a pressure transducer. We drill two holes on opposite sides of the Model
More Information Top
-
A New Rock Mass Failure Criterion For Biaxial Loading Conditions
Load cell Hydraulic cylinder .
-
Extrusion of Gallium Lanthanum Sulfide Glasses for Fiber-optic Preforms
Load Cell Hydraulic Cylinder .
-
Fracture Prediction for High-strength Steel Sheet Subjected to Draw-bending Using Forming Limit Stress Criterion
Load cell Hydraulic cylinder A .
-
Design and Practice of Geosynthetic-Reinforced Soil Structures
Hydraulic cylinder Load cell .
-
Application of the bending-under-tension friction test to coated sheet steels
BACK TENSION HYDRAULIC CYLINDER LOAD CELL I L~=~--~ .
-
Screwdown load deviation model of 5 m heavy plate mill based on influence of back-up roll axial force
7 Load cells and hydraulic cylinders distribution .
-
Journal of Propulsion and Power > Hysteresis Effects on Thrust Measurement and its Uncertainty
Fig. 4 Calibration load cell and hydraulic cylinder .
-
Evaluation and interpretation of monitoring data in the test adit EKT Paierdorf / Auswertung und Interpretation der Messdaten aus dem Versuchsstollen EKT Paier...
The force normal to the contact surface was applied with a “loading arm”, composed of a load cell , hydraulic cylinder and associated assembly, keeping the measure- ment and load parts in place (Figure 9b).
-
Development of Remote- Controlled Dynamic Orientating System
The bit force is measured by a combination device of load cell and hydraulic cylinder , which is vertically installed on the end of the model bit.
-
Shear tests on flexible shear dowels for use at cross passages with thin segmental linings / Scherversuche von flexiblen Scherdübeln für den Einsatz bei Quersc...
1 threaded rod and main 2 hard wood fiber 3 rigid frame 4 500 kN load cell 5 hydraulic cylinder 6 specimen 7 angle 8 bearing .
Indicates content that may require registration and/or purchase.