-
Supplier: American Cast Iron Pipe Company
Description: floodlands and rugged terrain where significant joint deflection may be required. AMERICAN Flex-Lok Boltless Ball Joint Pipe provides variable deflection up to at least 15, and the joint may be deflected to metal binding position at maximum deflection without harm to the
- Material: Iron (Ductile)
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER Copper
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: DigiKey
Description: BALL JOINT LOCKABLE MONITOR MOUN
-
Supplier: Newport MKS
Description: The DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each having 180° rotation, to provide a full 360° of angular positioning. A single
-
Supplier: Newport MKS
Description: The M-DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each having 180° rotation, to provide a full 360° of angular positioning. A single
-
Supplier: Hannay Reels
Description: steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 75 to 250 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 to 12 inch
-
Supplier: Hannay Reels
Description: Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 40 to 250 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: arm with roller and operator handle. Rotating ball bearing swivel base. Heavy-duty pin lock in base for locking in multiple locations. 1" swivel joint with adjustable packing. Available up to 6000 psi (414 bar) – must specify.
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Hannay Reels
Description: ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 200 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 8 inch
-
Supplier: Makita USA, Inc.
Description: Super Joint System (SJS) helps prevent gear damage Labyrinth construction seals the motor and bearings from dust and debris by creating a complex set of channels prohibiting motor contamination Powerful 12.5 AMP motor delivers 10,000 RPM for maximum productivity Electric brake stops the
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Dexter Innovative Solutions, LLC
Description: maximum jaw opening 6″ Clamping pressure of 45lbs at a length of 9 feet Jaw rotation in 30 degree increments Ball joint has infinite flexion Standoff Sections: Overall length of each section is 3 feet Multiple sections can be joined together Control Handle: Overall length 1 foot 7.2
- Type: Manipulator / Lifter
-
Supplier: SAE International
Description: body. Engine in-cylinder pressure predictions based on empirical formulas were combined with MBD models including those for the engine mounts, the drive shaft constant velocity universal joints and the exhaust pipe ball joints. The prediction technology was used to predict low
-
Supplier: Larson Electronics LLC
Description: housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to
-
Supplier: Makita USA, Inc.
Description: Faster Cutting for Increased Productivity Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 15.0 AMP motor delivers 3,500 RPM for the most demanding applications AC/DC switch for use with alternative power source Tool base can be removed
- Blade Size: 14 inch
- Cutting Capacity: 5 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
Find Suppliers by Category Top
Featured Products Top
-
bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, ball (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser Direct crank rewind and cam-lock drag brake. Removable steel handlebar Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads; Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -60° F to +250° F (-51° (read more)
Browse Hose Reels Datasheets for Hannay Reels -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Proceedings of the 36th International MATADOR Conference
(a) Physical prototype of self- lockable ball joint (b) 3-SPS manipulator (c) Stiffness vs. position.
-
Adjustable Optics for Spectral Analysis of Rocket Exhaust - Nasa Tech Briefs :: NASA Tech Briefs
The principal innovative feature of the system is the locking ball joint in the receiver probe.
-
Stereotactic Radiosurgery and Stereotactic Body Radiation Therapy
The TALON can be finely adjusted through the use of locking ball joints and extension rods, allowing for relatively comfortable patient positioning on the table.
-
Subregional DXA-Derived Vertebral Bone Mineral Measures are Stronger Predictors of Failure Load in Specimens with Lower Areal Bone Mineral Density, Compared to...
The uniaxial compression tests were performed between steel platens with a lockable ball joint to ensure plano- parallel ends [18, 37].
-
Stereotactic Radiosurgery and Stereotactic Body Radiation Therapy
The TALON can be finely adjusted through the use of locking ball joints and extension rods, allowing for relatively comfortable patient positioning on the table.
-
Vertebral fragility and structural redundancy
(22,23) Next, the top platen of a screw- driven load frame was lowered onto the vertebra; a lockable ball joint ensured the top platen rested flat on the vertebra during loading.
-
Influence of vertical trabeculae on the compressive strength of the human vertebra
(12,14,15) Briefly, these experiments were conducted using a screw-driven load frame with a lockable ball joint to allow the top platen of the load frame to rest flat on the vertebrae during compression.
-
HyBAR: hybrid bone‐attached robot for joint arthroplasty
In order to allow various robot mount angles, a lockable ball joint was used to attach the robot to the bone mount.
-
A ‘Third Hand’ for Endoscopic Skull Base Surgery
The KSEA Point Setter uses nitrogen brakes to securely and precisely lock ball joints in place, in contrast to the tradi- tional flexible tension arms that rely on tension along an internal steel wire to lock the external steel “vertebrae” in place.
Indicates content that may require registration and/or purchase.