Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors USB A typr w/ locking VT DIP G/F
- Features: USB Connector
-
Supplier: RS Components, Ltd.
Description: Vertical USB 3.2 A (board lock) / GF
- Gender: Female / Jack
- Geometry: Straight
- Features: USB Connector
- Connector Type: USB Type A
-
Supplier: Powell Electronics, Inc.
Description: Lockable USB 2.0
- Features: USB Connector
- Connector Type: USB Type A
-
-
Supplier: Newark, An Avnet Company
Description: USB Connector,PCB Mount,RECEPT,14 Contacts,PIN,SURFACE MOUNT Terminal,LOCKING
-
Supplier: Newark, An Avnet Company
Description: USB Connector,Cable Mount,PLUG,4 Contacts,SKT,CRIMP Terminal,LOCKING MECH
-
Supplier: Newark, An Avnet Company
Description: USB Connector,PCB Mount,RECEPT,5 Contacts,PIN,SURFACE MOUNT Terminal,LOCKING
-
Supplier: TE Connectivity
Description: Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC [662 DEGF ]
- Current Rating: 1.5 amps
- Number of Contacts: 4 #
- Features: USB Connector, Wire-to-Wire Connector
- Connector Type: USB Type A
-
Supplier: Newark, An Avnet Company
Description: USB Connector,Cable Mount,PLUG,4 Contacts,SKT,CRIMP Terminal,LOCKING MECH RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 61729 Package: Tube Product Status: Active Connector Type: USB-B (USB TYPE-B) Number of Contacts: 4
- Features: USB Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364377-USB-A-S-F-W-TH Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -50°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited)
- Voltage Rating: 30 volts
- Features: USB Connector
-
Supplier: DigiKey
Description: BAYONET LOCK, USB 3.0, RECEPTACL
- Features: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: Features Fast Charging for Up to 32 Smartphones32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port, via user-supplied USB cables. The station accommodates up to 32 smartphones with cases up to 7" x 3.65" x 1"; shelf dividers keep the devices
-
Supplier: Advantech
Description: ULI-321DK - USB 2.0 to RS-232 Converter, DB9 Male. Locked Serial Number Connect RS-232 devices to your USB port RS-232 data rates up to 921.6 Kbps Small form factor with in-line installation (ideal for field service applications) USB port powered USB 2.0 (12 Mbps)
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
- Features: Other
-
Supplier: Amphenol Communications Solutions
Description: USB 3.0, Lockable USB 3.0, Right Angle, with locking latch, For IR Reflow Pin in Paste, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of USB 3.0, Partnumber LUSB3193002
- Geometry: Right Angle
- Features: USB Connector
-
Supplier: Advantech
Description: ULI-361DK - USB to RS-485 2 Wire (DB9 Female) Converter. Locked Serial Number USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered DB9 F Serial Connector 921.6 kbps Serial Data Rate USB Cable Included Locked Serial Number - Simplifies use in service
-
Supplier: Advantech
Description: ULI-351DK - USB to RS-485 4 Wire (DB9 Female) Converter Locked Serial Number Connect RS-485 devices to your USB port Data rates: 921.6 kbps (RS-485); 12 Mbps (USB) USB port powered; USB 2.0 (12 Mbps) compatible Quick, convenient in-line installation Small – fits
-
Supplier: DigiKey
Description: VERTICAL USB 3.2 A (BOARD LOCK)
- Voltage Rating: 100 volts
- Current Rating: 0.25 to 1.8 amps
- Number of Contacts: 9 #
- Features: Board Mount Connector, USB Connector
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 Locked Serial Number to RS-422/485 TB USB to RS-422/485 Converter USB Port Powered High Retention USB Connector, Plug in Serial Terminal Block 460.8 kbps Serial Data Rate USB Cable Included Locked Serial Number - Simplifies use in
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: Other
- Serial Protocol: RS422, RS485
-
Supplier: Sealevel Systems, Inc.
Description: The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with four Battery Charging Downstream Ports and SeaLATCH locking USB
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Amphenol Communications Solutions
Description: Rugged USB Type C, Rugged USB Type C, IP67, Right Angle on PCB with Locking USB 3.0, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Rugged USB Type C, Partnumber MUSBRM3C1301
- Features: PC Card Connector, USB Connector
- Geometry: Right Angle
- Connector Type: USB Type C
-
Supplier: Sealevel Systems, Inc.
Description: The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: L-com, Inc.
Description: only required if the draw is over 2.5W on the device side. This USB extender cable also features the AIA USB3 Vision locking connector on the device side, making this perfect for factory floor USB 3.1 cameras. Order this USB extender cable online today! Features
- Cable Length: 49.212625 ft
- Application: Extender Cable
- Standards / Certifications: IEC
- Product Type: USB
-
Supplier: Heilind Electronics, Inc.
Description: LOCKABLE USB 2.0
-
Supplier: Sealevel Systems, Inc.
Description: The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Tripp Lite by Eaton
Description: equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- North American (AWG): 24 to 32 AWG
- Application: Audio, Computer Cable, Video
-
Supplier: Tripp Lite by Eaton
Description: equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs
- Cable Length: 3 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- North American (AWG): 24 to 32 AWG
- Application: Audio, Computer Cable, Video
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The bNAND2 USB Memory (also referred to as the "UDRW G4" device) is a USB flash drive enhanced with the Hagiwara Sys-Com patented UDRW Technology, providing simple system integration and design flexibility along with data protection options. Ubiquitous USB connectivity ideal for
- Memory Size: 1 to 4 GB
- Standards and Certifications: RoHS Compliant
- Memory Type: USB
-
Supplier: Teledyne FLIR IIS
Description: With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius⁾ CMOS sensors from Sony®, and ranging in resolution from 1.7-31
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Computer Network Accessories, Inc.
Description: The 2 port manual USB switch enables two computers to share one USB device (2 USB type B connectors and 1 USB type A connector). Quickly switches among computers by double clicking the hot key (scroll lock). Plug and Play compatibility ensures easy and
- Network Equipment: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 4 port manual USB switch enables four computers to share one USB device (4 USB type B connectors and 1 USB type A connector). Quickly switches among computers by double clicking the hot key (scroll lock). Plug and Play compatibility ensures easy and
- Network Equipment: Switch
-
Supplier: Heilind Electronics, Inc.
Description: RJ45 FEED-THRU,3T LOCK, CSIZE
- Connector Type: Circular / Cylindrical Connector, Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair
- Cable Length: 13.123366666666668 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: USB Connector
- Connector Type: USB Type B
Find Suppliers by Category Top
Featured Products Top
-
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Waytek stocks Switch Components USB charging ports in various styles for USB 2.0 and USB Type-C. Allows you to charge two devices, charging and powered at once (read more)
Browse USB Connectors Datasheets for Waytek, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Smiths Interconnect’s Mini-Lock connector is a compact lightweight robust system and features a xx-point contact design for superior electric reliability. Mini-Lock connector features a (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
SeaLATCH TM Locking USB Cable Solution
applications. However, the USB mechanical connector was designed to be quickly connected and disconnected and did not include a locking mechanism. As a result, accidental cable disconnection is the single most common point of failure with USB industrial I/O devices.
More Information Top
-
SeaLATCH™ Locking USB Cable Solution
Look for SeaLATCH locking USB connectors on new serial adapters, digital I/O modules, industrial computers and touchscreen HMI solutions.
-
Vision Show Is Stage For IDS Introductions
Its lockable USB connector and metal casing ensure secure operation even in extreme industrial environments, such as metal processing, robotics, electrical and medical engineering.
-
Optically Isolated USB to RS-232/422/485 Adapters with New SeaLATCH Connector
For maximum reliability, each adapter includes Sealevelâs patent-pending SeaLATCHTM locking USB connector design that prevents accidental cable disconnection.
-
Detailed Guide to the Application of USB 3.0 Cameras by Lumenera
The fully locking USB 3.0 connector enables a simple but secure single cable plug-and-play installation.
-
Sell phone connectors/headphone sockets/telephone jacks
…China, we professionally engage in producing and exporting of various jacks, switches, sockets, plugs, connectors and headsets, like 2.5/3.5/6.35 phone jacks, DC/AC power jacks, PCB jacks, rocker switches, power switches, toggle switches, door lock switches and USB connectors etc.
-
Mice / Trackball - Audio, Video, RF & Security from Allied Electronics
Trackball, non-contacting optical encoders, click and lock inputs, USB connector .
-
CR4 - Thread: USB Charger Detection
You might be interested in: Shaft-hub Locking Devices, USB Connectors , USB Products .
-
SeaLATCH Brackets Use Motherboard Headers to Easily Add USB Ports to Systems
The PCI bracket is also available in a dual connector model that has two SeaLATCH locking USB Type A connectors .
-
advance
The USB connector can be locked me- chanically into place on the device to ensure a secure connection at all times in typical commissioning and service situations.
-
Shopping - Best Prices On The Planar LX1251TI 12" LED LCD Touchscreen Monitor - 25 ms (Infrared - 1024 x 768 - 600:1 - USB - VGA - 1 Year) - Big Bruin
The LX1251TI features a waterproof D-sub 15-pin video connector, waterproof USB type B locking connector and a waterproof locking power connector.
Indicates content that may require registration and/or purchase.