-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 4503 cyanoacrylate adhesive. Formerly known as Loctite 4503 Prism.
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 435 is a low viscosity, rubber toughened, surface insensitive instant adhesive with increased flexibility and peel strength along with increased resistance to shock. It provides rapid bonding on a range of materials including metals, plastics, elastomers, wood, paper, leather,
- Viscosity: 100 to 250 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 435 is a low viscosity, rubber toughened, surface insensitive instant adhesive with increased flexibility and peel strength along with increased resistance to shock. It provides rapid bonding on a range of materials including metals, plastics, elastomers, wood, paper, leather,
- Viscosity: 100 to 250 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Features: Cyanoacrylate
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 498 clear cyanoacrylate adhesive with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 180 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 4501 clear cyanoacrylate adhesive is compatible with steel materials with a 24 hr cure time. Provides a 1 min fixture time. Delivers great performance with a shear strength of 2600 psi. Minimum to maximum operating temperatures are -65 F to +180 F. Formerly known as
- Viscosity: 20 cP
- Use Temperature: -65 to 180 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 454 clear cyanoacrylate adhesive with a 24 hr cure time. Provides a 15 sec fixture time. Delivers great performance with a shear strength of 3200 psi. Minimum to maximum operating temperatures are -65 F to +250 F. Formerly known as Loctite Quicktite.
- Use Temperature: -65 to 250 F
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: LOCTITE® 495 is a general purpose cyanoacrylate instant adhesive. This product is a one part, low viscosity adhesive that is transparent when uncured and used for bonding substrates such as plastics, rubbers and metals.
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 438 Prism is a low viscosity, rubber toughened, surface insensitive instant adhesive with increased flexibility and peel strength along with increased resistance to shock. It provides rapid bonding on a range of materials including metals, plastics, elastomers, wood, paper,
- Viscosity: 100 to 250 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: LOCTITE® 406™ has been designed for bonding of plastics and elastomeric materials where very fast fixturing is required. This product is a clear, one part, cyanoacrylate with a low viscosity that is not recommended for use in pure oxygen and/or oxygen rich systems.
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's, mounting stand-offs, edge guides etc. Product benefits General purpose For all substrates Suitable for
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: LOCTITE® 460™ has low odor and low blooming properties and is suitable for use in applications where vapor control is difficult. This product provides rapid bonding of a wide range of materials, but is particularly suited for bonding porous or absorbent materials like wood, paper, leather and
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 431 Prism is a medium viscosity, room temperature curing instant adhesive designed for the assembly of difficult to bond materials that require uniform stress distribution and strong shear strength. It provides rapid bonding of a wide range of materials, including metals,
- Viscosity: 600 to 1,200 cP
- Thermal Conductivity: 0.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Features: Cyanoacrylate
-
Supplier: Newark, An Avnet Company
Description: LOCTITE 444 - TAK PAK KIT, CHEMICALS CYANOACRYLATE, HUMIDITY CURE, BONDING, BOTTLE, 20G, LOCTITE 444 SERIES
-
Supplier: Newark, An Avnet Company
Description: Cyanoacrylate ester instant adhesive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Thermal-resistant cyanoacrylate instant adhesive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SICOMET 101 BO20G EN/FR / Cyanoacrylates
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 5 is a clear rubber toughened ethyl adhesive which provides excellent peel, impact and shear strength. Solution 5 allows up to .006 gap fill capability and works great on metal, rubber and plastic. Temperature range: -65°F to 220°F. Replaces Loctite 480 & 300 Rubber "Toughened" Ethyl
- Applied Thickness / Gap Fill: 0.006 inch
- Viscosity: 240 to 340 cP
- Elongation: 2 %
- Index of Refraction: 1.45
-
Supplier: Emerson Bearing Co.
Description: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 420 Fast Cure Low Viscosity (5 CPS) Penetrating, Wicking
- Applied Thickness / Gap Fill: 0.002 inch
- Viscosity: 2 to 10 cP
- Elongation: 2 %
- Index of Refraction: 1.45
-
Supplier: Emerson Bearing Co.
Description: 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 495 Fast Cure Low Viscosity (40 CPS) General Purpose
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 30 to 70 cP
- Elongation: 2 %
- Index of Refraction: 1.45
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE® 404 is a transparent, colorless to straw colored, low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding
- Applied Thickness / Gap Fill: 0.005 inch
- Viscosity: 110 cP
- Use Temperature: 65 to 180 F
- Features: Cyanoacrylate
-
Supplier: RS Components, Ltd.
Description: Loctite 401 cyanoacrylate adhesive,20gm
-
Supplier: DigiKey
Description: LOCTITE 411, 20 G BOTTLE
Find Suppliers by Category Top
Featured Products Top
-
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives
More Information Top
-
Adhesives and Sealants
● Loctite cyanoacrylate adhesives that can withstand temperatures of 120°C for use in the electronics and appliance markets.
-
Faster Cure Speeds, Excellent Impact And Peel Resistance
Rocky Hill, CT - Henkel Corporation has reformulated three Loctite Cyanoacrylates to offer improved performance and stability for bonding to a wide variety of substrates.
-
Improving adhesion performance of polyethylene surfaces by cold plasma treatment
The primer adopted was LoctiteÒ 770 TM , which is specific to make polyolefin and other low energy surfaces suitable for bonding with Loctite cyanoacry- late adhesives [32].
-
Further development of an in-pipe leak detection sensor's mobility platform
Loctite Cyanoacrylate .
-
Differences in evoked dopamine efflux in rat caudate putamen, nucleus accumbens and tuberculum olfactorium in the absence of uptake inhibition: influence of au...
The block was then mounted onto the chuck of an Oxford vibratome, using Loctite cyanoacrylate rapid setting glue, orientated such that the coronal cut lay in the horizontal plane.
-
Book Reviews
The join areas were protected with a layer of B-72, and the handles were tacked with Loctite cyanoacrylate and reattached with Araldite 2011 epoxy.
-
Primate Craniofacial Function and Biology
The gage was affixed with Loctite cyanoacrylate .
-
Determination of Transient Thermal Interface Resistance Between Two Bonded Metal Bodies using the Laser-Flash Method
…the materials to be bonded, several dozens of thin polished 99.9%-pure copper disks, 1-mm thick, and 10-mm diameter were provided by Goodfellow, while for the adhesive, three different commercial types were selected; Loctite cyanoacrylate , Bison Int. metal epoxy…
-
Short informations
As soon as the right adjustment has been found, the magnet is connected with use of the Loctite 71I of Cyanoacrylat adhesive means 422 and the Loctite of Beschteunigers to the metal pole.
Indicates content that may require registration and/or purchase.