-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the
- Operating Distance: 1.6141741 inch
- Operating Temperature: 23 to 158 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 48 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not
- Operating Distance: 1.2992133 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
-
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Titan Tool Supply, Inc.
Description: MAGNIFICATION = TOTAL MAGNIFICATION. Electronic Magnification is the Diagonal of the Video Monitor divided by the Diagonal of the CCD Sensor. (Example: 9" Monitor divided by a 1/2" Sensor = 9 divided by .50" = 18X Electronic Magnification.) with a 10X Video Objective, total
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR8105N features single-axis, low-noise, high transient response magnetic sensors that utilize the miniaturized, ultra-low noise TMR sensor. These sensors employ phase-sensitive detection and weak magnetic signal modulation technology to convert
- Input (Supply) Voltage: 5 volts
- Applications: Industrial
- Features: Magnetic Sensor
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M12 Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling uncoded, concealed installation according to ISO 14119
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M12 Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling uncoded, concealed installation according to ISO 14119
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M12 Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling uncoded, concealed installation according to ISO 14119
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M 18 x 1 Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling uncoded, concealed installation according to ISO
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: supporting the selection of DMI410 (SMI410) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the
- Tilt Angle: 180 degrees
- Number of Axes: 1
- Accuracy: 0.05 degrees
- Supply Voltage: 3.7 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI825 is a Digital tilt sensor which took RION company three years to develop professional for various industry angle controlling and measuring. The core of Digital tilt sensor is using the micro-mechanical control principle, dual-core measurement unit, can use the Y-axis to
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.003 degrees
- Operating Temperature: 14 to 158 F
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: industry applications. Note: CMS actuators are sold separately. CMS requires the use of an external evaluation unit. Features Coded magnetic actuator and hall sensor Can connect up to 30 sensors in series (Safety Category 2) Can connect up to 4 sensors in parallel (Safety
- Sensing (Make) Range: 6 to 10 mm
- Operating Temperature: 23 to 131 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: environmental compatibility. Stainless steel housing, cylindrical Diameter: M12, M18, M30 Sensing distance: 2 to 15 mm Power supply: 20 to 250 VAC Output: SCR, make or break switching Protection: Overvoltage LED-indication for output ON Long or short housing 2 m cable or plug M12
- Operating Distance: 0.0787402 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Description: 1. Description MGT-6-10E magnetic guide tape is used for magnetic guide sensors for heavy AGV application. 2. Model and Simplex MGT-6-10E 6.0mm width, and 10mm high, 1000mm length 3. Outer dimensions and installation MGT series Straight magnetic guide tape (flat type)
-
Supplier: OMEGA Engineering, Inc.
Description: E2E-2AC Series 2-wire AC inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity sensors come in shielded or unshielded and short or long barrel lengths with extended
- Operating Distance: 0.06 to 0.4 inch
- Operating Temperature: -40 to 185 F
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Long life Differential inputs: Induction / magnetic operating principle Internal monitoring, high manipulation protection Potential-free outputs Signalling contact Status LED 1 NO/2 NC contact or 3 NC contacts Available with 2 different
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: distance> 10m, the cable transmission standard 1 meter (can be customized long distance), DMI420 series has strong scalability, convenient & practical application and industrial reliability, has absolute cost advantage and has an absolute competitive advantage in the
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.05 to 0.005 degrees
- Supply Voltage: 3.7 volts
-
Description: LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: TECAT Performance Systems, LLC
Description: This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product), and
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: The 915MHz LoRa 9dBi Rubber Magnetic Antenna is a high-performance antenna designed for LoRa (Long Range) communication systems operating on the 915MHz frequency band. This antenna provides a 9dBi gain, ensuring enhanced signal reception and transmission over long
- Primary Frequency Range: 915 MHz
- Gain: 9 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: strength and longer range, making it ideal for long-distance communication. Spring Magnetic Base: Provides easy mounting and secure attachment to metal surfaces, ideal for temporary or permanent installations. RG174 Cable: Offers low-loss signal transmission for reliable
- Primary Frequency Range: 864 to 868 MHz
- Gain: 9 dB
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Eaton Corporation - Sensors
Description: The Cutler-Hammer® AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive
- Operating Distance: 0.03936996 to 0.3149597 inch
- Operating Temperature: -40 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 868MHz LoRa/Sigfox 3dBi Spring Magnetic Antenna This 868MHz LoRa antenna is designed for high-performance, long-range communication in IoT and LoRaWAN networks. Featuring a 3dBi gain and a spring magnetic base, it offers excellent durability and flexibility for outdoor and
- Primary Frequency Range: 864 to 868 MHz
- Gain: 3 dB
- Form Factor / Mounting: External
-
Supplier: Campbell Scientific, Inc.
Description: The 014A Wind Speed Sensor is a general purpose anemometer suitable for use in a variety of applications. The 014A is an accurate and durable 0-100 mph anemometer with a threshold of 1.0 mph. The sensor is a continuous duty measurement tool designed for long-term unattended
- Height: 13.7 inch
- Weight: 0.6875 lbs
- Operating Temperature: -58 to 158 F
- Mounting Type: Pole-mounted (Typically via clamps)
-
Description: the technical parameter allowed. The sensor is on when the distance with the magnet D≥20mm. The sensor is off when the distance with the magnet D≤60mm.
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: SFCable.com
Description: Long Range Twisted Pair Transmission System. Transmit a full motion color or monochrome video signal and data signal (RS422, RS485). Color range 1500m, B/W video signal up to 2400m. Three position range switch for gain select on Transmitter. Five position distance range switch on
-
Supplier: KOBOLD Instruments, Inc.
Description: float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A
- Maximum Operating Pressure: 145.0377 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Honeywell Analytics, Inc.
Description: inputs are ideal for interfacing to sensor transmitters that may be long distances from the controller. 24 VDC @ 8 watts provides external device power. The controllers accept inputs from two local or remote mounted sensors or transmitters.
- Operating Temperature: -13 to 122 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Fargo Controls, Inc.'s Long Range Inductive Proximity Sensors offer some of the largest sensing distances for inductive sensors in the industry. Their distances are up to 4 times that of standard Inductive sensors. Sensors can now be mounted semi (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
sensors promises an exceptionally long service life compared to conventional systems. While mechanical systems lose precision over time due to wear, the Hall sensors in the HR100 handwheel remain precise and reliable throughout their entire service life. The newly designed magnetic detent is also not (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Electric vehicles and industrial automation systems require compact, reliable magnetic solutions that deliver strong performance, efficient operation, and long-term stability. Engineers often face challenges in selecting magnetic components that balance magnetic force (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The sensors in our photoelectric inventory have many attributes - some are ideal for increased sensing distances, while some work well under extreme environments. Fiber optic cables can be partnered with the photoelectrics to accommodate high temperature environments, or sensing in small spaces (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
closed, and the matched magnetic field aligns with the reed switch unit, the switches will close. When the guard is open, or the required magnetic-field array is not properly aligned with the reed switch assembly, the sensor output will remain "off." Typical Applications (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Computing, Control and Industrial Engineering IV
This paper have the research and analysis on blade tip of mine by using fiber Bragg magnetic coupling sensor , in order to realize long distance and non-contact real-time safety monitoring of blade vibration.
-
A Training System of Orientation and Mobility for Blind People Using Acoustic Virtual Reality
2) Walk-Through: Unfortunately, in the present training system, the trainee cannot walk in the real environment for a long distance , because the magnetic 6DOF sensor can measure position and direction within about 1 m from the source coil, which is fixed …
-
Neuromagnetic field strength outside the human head due to impedance changes from neuronal depolarization
For all meshes and head models, the baseline magnetic field seen by sensor C confirmed the relatively longer distance the conductivity change was from it as compared to sensors R and L (tables 1 and 4).
-
Distance Sensors Utilizing a Current-Exciting Large Barkhausen Effect in Twisted Amorphous Magnetostrictive Wires
We have con- structed a new type of distance sensor which uti- lizes the long - distance propagation characteristic of a magnetic domain wall due to the large Bark- hausen effect in amorphous magnetostrictive wire, and have reported .
-
Spatial DFT analysis from magnetic sensor circular array data for measuring a DC current flowing in a rectangular bus-bar
As it is demonstrated in [3], the DFT of the magnetic sensor signals due to a filamentary parallel long straight conductor at distance D d and at angular position @ (see fig. 3) is given by: .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/35337/120.pdf?sequence=1
REMUS combines an ordinary magnetic compass that is fairly accurate over long distances with yaw-rate sensors that are more accurate over short distances.
-
Remotely-Interrogated Three-Axis Fiber Laser Magnetometer
Fiber-optic magnetic field sensors provide the ability to robustly transmit sensor data over long distances and are highly suited to applications requiring remote, long-term sen- sor operation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8878/48839316-MIT.pdf?sequence=2
be made longer to extend the distance from the electronics to the sensor for measurements in magnetic -sensitive and explosive environments.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1606/04Jun_Allen.pdf?sequence=1
Combining a magnetic compass that is fairly accurate over long distances with the yaw-rate sensor that is more accurate over short distances produces a heading input with more accuracy than either would have produced individually.
-
Design of a Magnetic Localisation System for In-Vivo Endovascular Interventions
The magnetic field was calculated on two circles of different radii: the bigger, R=0.3m, to calculate the magnetic field at an acceptably long distance from the magnet (to establish the necessary sensor sensitivity); the smaller, R=0.027m, to calculate …
Indicates content that may require registration and/or purchase.