-
Supplier: World Star Tech
Description: Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power. Key Features: Wavelength: Approximately
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 40 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: OSI Optoelectronics
Description: Reliability Long Life Product Applications Diode Based Medical Systems Diode Pumped Solid State Lasers Analytical Equipment Illuminators Reprographics Laser Initiated Ordnance
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
Supplier: Hamamatsu Photonics Europe
Description: This LD was achieved excellent characteristics both high power and high electric-to-optical power conversion efficiency with our unique device structures. In addition, we developed long tern reliable fiber output packages. This LDs could be used as for high brightness light sources in wide
- Wavelength Range: 915 nm
- Operating Voltage: 2 volts
- Operating Current Range: 11,000 milliamps
- Operating Temperature Range: 5 to 35 C
-
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: ROHM Semiconductor GmbH
Description: the industry standard Φ5.6 package. Ideal for laser range finders, automatic guided vehicles (AGVs), and security applications.
- Operating Voltage: 16 volts
- Operating Current Range: 27 milliamps
- Beam Divergence: 436.33231299858255 millirad
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime
- Wavelength Range: 633 nm
- Laser Power: 10 to 100 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0825 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 825 nm and a wide range of output power levels from 100 mW to 2500 mW with a high level of long-term output power stability and long operating
- Wavelength Range: 825 nm
- Laser Power: 100 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW to 2 W with a high level of long-term output power stability and long operating
- Wavelength Range: 800 nm
- Laser Power: 100 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Siemens Process Instrumentation
Description: operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Lumentum Operations, LLC
Description: The high-power Q306 lasers expand the existing Q-Series® that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide variety of
- Wavelength Range: 354.7 nm
- Laser Power: 12,000 to 40,000 milliwatts
- Beam Area: 0.3 mm²
- Operating Voltage: 200 to 240 volts
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Q-Series® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
-
Supplier: World Star Tech
Description: TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C
- Wavelength Range: 635 nm
- Laser Power: 0.4 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
-
Supplier: Newport MKS
Description: ILX Lightwave laser diode TO-can, butterfly, and DIL laser mounting fixtures with interconnect cables for fast, easy system set up. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an open laser safety class 4 system for ultimate flexibility in part size.
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Laser Output Power: 20 to 100 watts
- Laser Type: CO2, Fiber Laser
- Options / Components: Fiber Optic / Cable Beam Guide, Flying Optics / Guidance Module, Fume Extractor, Galvanometer Scanner, Laser Optics / Beam Delivery, Monitoring Sensors / System, Pointing Diode / Beam Injector, Rotary Table / Rotary Axis
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Form Factor: Lab / Benchtop
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Unique combination of dimensions, performance and operating ranges Available with RED and BLUE laser diodes The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of
- Measurement Range: 0.393701 to 19.68505 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: Northrop Grumman Corporation
Description: High accuracy targeting at extended ranges, combined with long-range imaging, enables LLDR-2H to shape the field of engagement by expanding the close combat zone and winning the beyond range-of-sight battle. Through its unique integration of leading edge technologies,
- Measuring Range: 328.0841666666667 to 65,600.42912500001 ft
- Accuracy: 196.8505 inch
- Measuring Technology: Optical / Laser
- Features: Other
-
Supplier: Sofradir - EC, Inc.
Description: Designed for large areas (up to 15 acres) and long-range covert lighting applications. Incorporates a high power laser diode and patented internal optical assembly, and delivers the highest near infrared light output available, while achieving a Class 1 eye safety rating
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Gas Types: Ammonia (NH3)
- Measurement Type: Leakage, Trace
- Number of Gases Monitored: Single Gas
-
Supplier: Electro Optical Components, Inc.
Description: FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of
- Cable Diameter: 3 to 8.9 mm
- Wavelength: 180 to 18,000 nm
- Numerical Aperture: 0.22
- Features: Other
-
Supplier: Oerlikon Metco
Description: A diode laser as the energy source for the laser cladding process Oerlikon powder feeder technology with a track-record in Laser Cladding that goes back to 1990 Oerlikon powder nozzles Oerlikon Laser Cladding controller for process monitoring Robotic handling for
-
Supplier: Evident Scientific
Description: IPLEX LONG Industrial videoscope ideal for inspecting long reach areas such as heat exchangers, boiler tubes and water freed pipes. Accurate visual inspections of hard-to-reach areas up to 30 m deep are now easier than ever. Wide Range of Long Scopes, Up to 30 m. Olympus
- Tube or Sheath Diameter: 6 mm
- Working Length: 18 m
- Operating Temperature: -13 to 212 F
- Viewing Angle: Forward Oblique (0°-90°), Side (90°)
-
Supplier: HydraCheck Inc.
Description: Memory: 13 readings are stored in memory and retained for 5 minutes (last, max., min., and 10 extras measurements) Display Update Time: 1 second (typical) Detection: Laser Diode System Control: Single-chip C-MOS microprocessor Over Range Indicator: Flashing numerals Voltage
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: μg/m3 at the same time High accuracy, high sensitivity and quick response (≤8s) Better laser diode and fan with better performance, meet -30°C~70°C working temperature, low noise. -40°C~85°C working temperature sensor is also available. Longer lifetime with laser diode
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Diode Laser Concepts, Inc.
Description: 635nm, Cross Hair module, 90° line, long range
- Wavelength Range: 635 nm
- Beam Area: 1 mm²
- Operating Voltage: 5 volts
- Operating Current Range: 160 to 190 milliamps
-
Supplier: RS Components, Ltd.
Description: The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime
- Wavelength Range: 520 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Wavelength: Green
Find Suppliers by Category Top
Featured Products Top
-
, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Applications for this family of “Eye Safe Laser Modules" include: Laser fuses Compact laser range finding in (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
combine with the holes. The color of light it emits depends on the energy gap of the semiconductor and can produce wavelengths ranging from infrared to near ultraviolet. The next type, laser diodes, produce coherent light, making them different from an LED. A laser is (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
tracker moves and faster setup. Built for Long-Range Industrial Measurement Designed for aerospace, energy, rail, heavy machinery, and other large (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
As laser systems continue advancing toward higher repetition rates and broader wavelength operation, optical components increasingly require lower driving voltages, greater stability, and stronger resistance to high-power environments. Conventional electro (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
Comparison of three methods reducing the beam parameter product of a laser diode stack for long range laser illumination applications
With this mini-bar laser diode stack as basic component, a near infrared long range laser diode illuminator was built5 .
-
Faculty Publications | Physics at Michigan Tech
• " Long Range Tunable Diode Laser ," S. Filimonov and J. Borysow, J. Opt. Soc. Am.
-
Relative navigation sensor for autonomous rendevous and docking
The TCS, which was built in-house at the NASA Johnson Space Center, has a 40-degree field of regard and employs a pulse time-of-flight diode laser at long ranges and a three-tone ranging CW diode laser at short …
-
Optically narrowed Rb-stabilized GaAlAs diode laser frequency standards with 1.5 X 10-10 absolute accuracy
In addition, with the advantage of laser diode long - range .
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/404/6/DBMalins_thesis_edit.pdf
GaInNAs: A novel material for long wavelength range laser diodes with excellent high-temperature performance.
-
Room-temperature pulsed operation of 1.3 μm GaInNAs/GaAs laser diode
A new alloy semiconductor (GaInNAs) can be grown on a GaAs substrate, satisfying lattice matching conditions, which has a bandgap energy suitable for long wavelength range laser diodes .
-
Optically and Electrically Pumped of Ga0.65 In0.35 N0.02 As0.98 /GaAs Vertical-Cavity Surface-Emitting Lasers (VCSELs) for 1.3 μm Wavelength Operation
Kondow, M.; Uomi, K.; Niwa, A.; Kitatani, T.; Watahiki, S.; Yazawa, Jpn, Y., GaInNAs: A novel materials for long wavelength range laser diodes with excellent high temperature performance.
-
Industrial Technologies for Sustainable Development
GaInNAs: a novel material for long wavelength range laser diodes with excellent high temperature performance. Japan.
-
Quantum-well intermixing influence on GaInNAs/GaAs quantum-well laser gain: theoretical study
[1] Kondow M, Uomi K, Niwa A, Kitatani T, Wtahiki S and Yazawa Y 1996 GaInNAs: a novel material for long wavelength range laser diodes with excellent high temperature performance Japan J. Appl. Phys. 35 1273–5 [2] Choquette K D et al …
-
Photoluminescence and electroabsorption in GaNAs/GaAsSb heterojunctions
1 Kondow, M., Uomi, K., Kitatani, T., Watahiki, S., and Yazawa, Y.: ‘GaInNAs: a novel material for long wavelength range laser diodes with excellent high temperature performance’, Jpn. J. Appl. Phys., 1996, 35, p. 1273 2 Jalili, Y.S., Stavrinou, P.N …
Indicates content that may require registration and/or purchase.