-
Supplier: GAO Tek, Inc.
Description: This 125 kHz long range RFID reader features a compact size and is particularly suited to access control, car parking and through-wall reading applications.
-
Supplier: GAO Tek, Inc.
Description: 211005 is an extended range proximity reader featuring compact dimensions and read range of up to 90 cm. GAORFID Inc. is an international leading provider of engineering development tools, RFID hardware, security products, test and measurement instruments, and electronic
-
Supplier: GAO Tek, Inc.
Description: This stationary 134 kHz long range fixed RFID reader is equipped with a Digital Signal Processor (DSP) to significantly reduce interference from noise and was specifically designed for continuous operation in harsh and noisy environments such as slaughterhouses, scales or
-
-
Supplier: GAO Tek, Inc.
Description: This GAO UHF RFID Reader is an intelligent, long-range interrogator offering highly accurate, real-time data collection. The reader uses UHF radio frequency technology and an anti-collision algorithm to accurately communicate with a large number of RFID tags
-
Supplier: HARTING Inc. of North America
Description: UHF RFID applications in areas such as production and transport logistics or also medical technology demand long read ranges, even close to liquids and metals. Suitable plastics allow an operative range from -65° C to +85° C or 210° C. The housings are designed for IP 64,
- Frequency: 860,000 to 960,000 Hz
- Memory: 32 to 3,000 bits
- Detection Range: 299.99999999999994 to 599.9999999999999 cm
- Operating Temperature: -65 to 210 C
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable
- Frequency: 433,920,000 Hz
- Detection Range: 91.43995062242666 to 18,287.99012448533 cm
- Operating Temperature: -40 to 70 C
- Technology: Active
-
Supplier: RFID, Inc.
Description: New DSP (digital signal processing) technology 12" to 48" read range, tag dependent. Only available in a Read Only format however RW Tags can be programmed as RO. Measures 10.5" x 10.5" x 3". LED's for power and read indication, audible beep for read indication, RS232 output. Auto tuning
- Frequency: 125,000 Hz
- Operating Temperature: -40 to 55 C
- Features: Noncontact
- Technology: Passive
-
Supplier: RFID, Inc.
Description: The Model 3037E is a field proven versatile robust tool offering Bluetooth, RS232, USB, or long range wireless options. Using a standard 9v battery with sleep mode technology, loss of power in the field is never a concern. A vibration upon read feature is especially useful in noisy
- Operating Temperature: -40 to 55 C
- Technology: Active
- Features: Noncontact, Portable
- Interface: RS232, USB, Wireless
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable
- Frequency: 433,920,000 Hz
- Operating Temperature: -40 to 55 C
- Technology: Active
- Features: Anticollision / Multi-read, Noncontact, Portable, Read / Write
-
Supplier: ifm efector inc.
Description: RFID UHF compact device with PROFINET IO High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn more View other products in this family of sensors From May 1st 2025, products
- Frequency: 902,000,000 to 928,000,000 Hz
- Operating Temperature: -20 to 55 C
- Features: Other
-
Supplier: ifm efector inc.
Description: For the reliable identification of ID tags on workpiece carriers and products RFID UHF read/write head for long range High protection rating for the requirements of harsh industrial environments For connection to IO-Link master version 1.1 by means of industry standard M12
- Frequency: 902,000,000 to 928,000,000 Hz
- Operating Temperature: -20 to 60 C
- Features: Other, Read / Write
-
Supplier: ifm efector inc.
Description: For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Frequency: 13,560,000 Hz
- Operating Temperature: -20 to 60 C
- Features: Other, Read / Write
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, READER/WRITER, LONG RANGE, PASSIVE, 5 PORT, 23-25VDC, IP66. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: KIT DEMO LONG RANGE READER
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT DEMO LONG RANGE READER
- Category: Development Board
-
Supplier: Beckhoff Automation LLC
Description: cleanroom applications. The stainless steel Control Panels are highly functional units with 12-, 15- or 19-inch touch panels. The range is completed by a stainless steel mounting arm adapter for adaptation to steel pipes, which can be ordered as an option. Furthermore, the range is
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: cleanroom applications. The stainless steel Control Panels are highly functional units with 12-, 15- or 19-inch touch panels. The range is completed by a stainless steel mounting arm adapter for adaptation to steel pipes, which can be ordered as an option. Furthermore, the range is
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: cleanroom applications. The stainless steel Control Panels are highly functional units with 12-, 15- or 19-inch touch panels. The range is completed by a stainless steel mounting arm adapter for adaptation to steel pipes, which can be ordered as an option. Furthermore, the range is
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: cleanroom applications. The stainless steel Control Panels are highly functional units with 12-, 15- or 19-inch touch panels. The range is completed by a stainless steel mounting arm adapter for adaptation to steel pipes, which can be ordered as an option. Furthermore, the range is
- Panel Type: Operator Console
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Germany. From body shop to delivery, all models carry a personal ID with them: an RFID data carrier (“tag”) from SICK. It contains the identification number of the vehicle and allows a contactless data exchange of vehicle data (read more)
Browse RFID Readers Datasheets for SICK -
exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36 series non-contact safety sensor. In this application the RFID actuator target is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
internal chassis packs lots of functionality into a compact space meaning you can choose from a range of wireless technologies, such as Wi-Fi, UHF RFID readers, LTE routers, and IoT gateways including LoRa, WiHART, or ISA100. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
in power supply design necessary. Powered Devices (PD) include devices powered by PoE such as IP telephones, RFID readers, 5G small cell (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
in power supply design necessary. Powered Devices (PD) include devices powered by PoE such as IP telephones, RFID readers, 5G small cell (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
and non-safety LiDAR, vision technology, barcode readers, RFID, and more. About SICK SICK is one (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK -
industrial battery chargers to meet your most demanding needs. The range of handheld devices supported by Green Cubes includes bar code scanners, handheld readers, portable printers, rugged PDAs, handheld computers, handheld radios, GPS devices and wearable computers. In order for an user to (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
UHF RFID reader & long range rfid reader
UHF RFID reader & long range rfid reader .
-
2.4GHz Long Range Active RFID Reader for Industrial Application
The 2.4GHz long range RFID reader can be easily mounted for indoor or outdoor use, such as at a desk, on the wall and vehicle, etc.
-
900 MHz RFID Reader offers Long Read Range up to 15m
DAILY RFID has recently released its 900 MHz UHF Long range RFID reader DL910 with globally-compliant options, performance efficiency, and rugged design.
-
On the design of an innovative solution for increasing hazardous materials transportation safety
The proposed device include a long range RFID reader , which allows getting RFID tag data from a distance of at least 12 meter, an SD Card for storing a local information database and a touchscreen display that provide information in a friendly …
-
Multiresonator-Based Chipless RFID
Future works should focus on developing a long range RFID reader by using phased or switched beam antenna arrays as reader antennas and transceivers with higher receiver sensitivity.
-
single card reader - offers from single card reader manufacturers, suppliers, exporters & wholesalers
Sell Long Range RFID Reader .
-
tcp ip ( Page 2 ) - offers from tcp ip manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : rfid long rang, long range rfid reader , uhf rfid reader, rfid reader range ] .
-
rfid - offers from rfid manufacturers, suppliers, exporters & wholesalers
Long Range Rfid Reader with LED Lights for Access Control System .
-
2.45GHz Active RFID Reader with high performance of inventory control
• Long Range RFID reader DL920 for Industrial Applications 15th February 2011 .
-
Considering RFID Inmate Tagging Application to Enhance Prison Management
Showing three long range RFID reader and 5 RFID active tags.
Indicates content that may require registration and/or purchase.