Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new LWIR-640 long-wavelength thermal
- Measurement Range: -20 to 1,500 C
- Spectral Range: 8 to 14 microns
- Accuracy: 1.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: ValueTronics International, Inc.
Description: The TIR32 is a thermal imager from Fluke. Features: Superior image quality Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD)
-
Supplier: OMEGA Engineering, Inc.
Description: The OSXL-T620 (FLIR T620) has the highest thermal imaging resolution in its class. With 307,200 pixels at 640 × 480, OSXL-T620 (FLIR T620) gives professional thermographers the highest thermal resolution and sensitivity for the best-looking images and most accurate temperature
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
-
Description: profile and long term thermal trends of assets within an electrical power substation remotely. It helps you detect temperature deviations from normal operation conditions to ensure safe and reliable operations. The system consists of thermal and visible cameras mounted on a
- Measurement Range: -40 to 500 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Description: High Performance Infrared Camera for Demanding Imaging Applications. The camera detects temperatures in ranges between -40 and 1600 °C. Key Features Designed to operate in harsh environments High resolution 640 x 480 pixel thermal imager for process control and monitoring
- Measurement Range: -40 to 1,600 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: Transcat, Inc.
Description: uploading directly to your PC. For applications that require a high temperature range and low thermal sensitivity (NETD), the Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images
- Accuracy: 2 ±% Full Scale
-
Description: Temperature range: -20 to 400℃,suitable for various industrial and civil scenarios. Accuracy:±2℃or±2% (the maximum value), ensuring precise measurements. Emissivity: Adjustable from 0.1 to 0.99, allowing settings based on different materials and surface properties.IP65 protection level/drop
- Measurement Range: -20 to 400 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.09999999999999999 C
- Features & Options: Built-in Color / Visual Camera
-
Supplier: LAND
Description: furnace atmospheres, working in the midwave Infrared range HIGH-TEMPERATURE MEASUREMENT ACCURACY Enables optimum furnace and boiler control through enhanced process thermal imaging ADVANCED IMAGE PROCESSING SOFTWARE Control, monitor, analyse and capture data from the thermal
- Measurement Range: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: ANVS, Inc.
Description: Built from aluminum alloy, up to 6 hour battery life, 1000m detection range
- Spectral Range: 7 to 14 microns
- Maximum Dimension: 7.87402 inch
- Weight: 1.5435 lbs
- Portable: Battery Powered, Portable
-
Supplier: ANVS, Inc.
Description: Detection range of up to 1,000m, includes a rechargeable battery
- Spectral Range: 7 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Maximum Dimension: 8.267721 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as 10 cm Away Compact, Lightweight, Ergonomic High Temperature Range (Up to
-
Supplier: Uni-Trend US
Description: Find your target with the perfect lightweight and portable themal imaging monocular for a variety of outdoor uses. Get accurate distances with the built-in laser range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Description: positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance
- Focal Length: 0.39999999999999997 m
- Type: Specialty / Other
-
Supplier: Uni-Trend US
Description: See further with our extended-range portable themal imaging monocular, perfect for a variety of outdoor uses
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it
- Load Capacity: 55.125 lbs
-
Supplier: Uni-Trend US
Description: See further with our extended-range portable themal imaging monocular, perfect for a variety of outdoor uses. Gauge distances with the built-in stadiametric range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Uni-Trend US
Description: Get crystal clear images with this affordable, high-resolution outdoors essential. Gauge distances with the built-in stadiametric range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Description: that switches between two different focal lengths, generating a double field of view (FOV). In the wavelength region of Long Wave Infrared of 8-12 micro, dual FOV lenses are quite common configurations for thermal cameras. These Dual FOV Lenses deliver two transformable FOV modes: a
- Wavelength: 3,500 to 30,000 nm
- Focal Length: 0.04 to 0.03163 m
- Type: Specialty / Other
-
Supplier: InfraTec GmbH
Description: non-destructive testing and the analysis of fast thermal processes, which are related to large temperature measuring ranges. Its modular structure which consists of optical, detector and interface modules makes it easily adaptable to the respective application. An integrated trigger
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.7 to 10.2 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: Metaphase Technologies, Inc.
Description: (silent operation) Powerful LED Technology Long Range Beam Low maintenance 100,000 hours NEMA 4X PVC and stainless steel weatherproof enclosure No ballast or starter needed No EMI/RFI No UV emissions lens or diffuser aging Ultra-Long-life diffused cool Applications: ANPR
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Other
- Application: Commercial, Outdoor
- Lamp Type: LED
-
Supplier: Metaphase Technologies, Inc.
Description: strobing (silent operation) Powerful LED Technology Long Range Beam Low maintenance 100,000 hours NEMA 4X PVC and stainless steel weatherproof enclosure No ballast or starter needed No EMI/RFI No UV emissions lens or diffuser aging Ultra-Long-life diffused cool Applications:
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Other
- Application: Commercial, Outdoor
- Lamp Type: LED
-
Supplier: Transcat, Inc.
Description: Product Hughlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as 10 cm Away Compact, Lightweight, Ergonomic High Temperature Range - Up
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Spectral Range: 8 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Ambient Temperature Range: -40 to 140 F
-
Supplier: Sofradir - EC, Inc.
Description: These high performance infrared imaging engines are based on cryogenically cooled MCT infrared detectors. A variety of models are available including short-wave SWIR (800nm - 2.5μm), mid-wave MWIR (3-5μm or 1.5-5µm), and long-wave LWIR (7.7-9.5μm or 7.7-11.5μm) models. Because of their
-
Supplier: Zygo Corporation
Description: Optical imaging applications are broad and varied. Testing at a system's design wavelength is critical for development, final alignment and qualification. Night vision, IR, and thermal imaging systems for aerospace and defense, lithography subsystems, remote sensing telescopes, and exotic
-
Supplier: Open Date Systems, Inc.
Description: Intermittent printers print during this stop time. Continuous Motion Thermal Transfer Printers The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be
- Printing Width: 53.300000000000004 mm
- Printing Rate: 400 mm/sec
- Resolution: 300 dpi
- Applications: Bar Codes, Graphics
-
Supplier: Open Date Systems, Inc.
Description: Intermittent printers print during this stop time. Continuous Motion Thermal Transfer Printers The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be
- Printing Width: 106.60000000000001 mm
- Printing Rate: 600 mm/sec
- Resolution: 300 dpi
- Applications: Bar Codes, Graphics
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: InfraTec GmbH
Description: Thermal infrared camera system for security and surveillance applications Uncooled FPA detector with (1,024 × 768) IR pixels Noiseless long-term observations Personnel detection range up to 6.1 km Vehicle detection range up to 10.7 km
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: Optris Infrared Sensing, LLC
Description: The thermal camera optris PI 1M is especially suited for temperature measurements of metals, as these exhibit a distinctly higher emissivity at the short measurement wavelength of 1 μm than at measurements in the conventional long infrared wavelength range. In parallel with the
- Measurement Range: 450 to 1,800 C
- Spectral Range: 0.85 to 1.1 microns
- Maximum Frame Rate: 27 to 1,000 frames per second
- Horizontal: 382 lines
-
Supplier: Videojet Technologies, Inc.
Description: Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For
- Printing Width: 53.009771374723464 to 106.57834244769508 mm
- Printing Rate: 698.4999999999997 to 1,000.7599999999994 mm/sec
- Printing / Marking Width: 53.009771374723464 to 106.57834244769508 mm
- Features: Air / Pneumatic, Automatic, Date Stamp, Electric, Labels, Other
-
Supplier: Northrop Grumman Corporation
Description: tracks up to three (3) laser designator/marker spots and displays corresponding PRF codes. Its Long wave infrared (LWIR) imager offers better visibility through battlefield obscurants (smoke, brownouts, etc.) than mid-wave infrared (MWIR) imagers. The CST weighs less than two
- Horizontal: 640 lines
- Vertical: 480 lines
- Cooling: Uncooled
-
Supplier: Vibration Specialty Corporation
Description: manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Marking Materials - 4" x 1181' (101.6mm x 360m) Black Wax Resin Thermal Transfer Ribbons -- 18105416Supplier: Labelmatch
Description: 4" x 1181' (101.6mm x 360m) Black Wax Resin Thermal Transfer Ribbons Part: 18105416 | MFG #: 18105416 M260 prints on a broad range of label stocks, providing abrasion resistance and print sensitivity. This ribbon is perfect for printing long lasting images on coated tags,
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Labelmatch
Description: 2.52" x 984' (64mm x 300m) Black Wax Resin Thermal Transfer Ribbons Part: 18105496 | MFG #: 18105496 M260 prints on a broad range of label stocks, providing abrasion resistance and print sensitivity. This ribbon is perfect for printing long lasting images on coated tags,
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
LAND Expands Thermal Imager Range with New LWIR-640 High-Temperature Model This (read more)
Browse Thermal Imagers Datasheets for LAND -
optimized FOV/iFOV range guarantees perfect image fields for any scenario, while ultra-short integration times freeze even the fastest movements, delivering crystal-clear thermal images right to the wing tips. The ImageIR® 9300 Z is the ideal solution for demanding thermographic applications (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
ImageIR® 12300 come with an outstanding thermal resolution of 0.022 K in the high-speed mode. As with all other high-end cameras of the ImageIR® series a wide range of high quality interchangeable infrared lenses can be used. Integrated intelligence for more independence The (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
tracker moves and faster setup. Built for Long-Range Industrial Measurement Designed for aerospace, energy, rail, heavy machinery, and other large (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The new Portable Furnace Thermal Imaging System is small and light and fits easily into Pelican flight cases, allowing it to be transported to and (read more)
Browse Thermal Imagers Datasheets for LAND -
Thermal Imaging Slag Detection System - Accurate and Rapid Detection of the Onset of Slag Carry-Over Our Slag (read more)
Browse Thermal Imagers Datasheets for LAND -
accuracy up to 0.048 mm (10.4 m³), supported by advanced edge computing, proprietary algorithms, and a rigid CFFIM structural design for thermal stability and long-term reliability. Fully (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
AMETEK Land, has launched a retraction system for thermal imagers, safeguarding the instrument and preventing overheating or damage in the event of loss of power, purge flow loss or cooling. (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
Aerial Thermal Imaging of Rivers and Streams In the Pacific Northwest
Recent watershed concerns in the Pacific Northwest have necessitated studies by a range of agencies such as the Department of Environmental Quality, United States Forest Service, Department of Fish and Wildlife, numerous universities, and Native American Tribes to map river temperature
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Inspection. 2. Thermal Imaging Applications. When fast and reliable shutter action is required for thermal imaging, you will find the DC rotary solenoid is a high performer within this industry sector. Thermal imaging uses heat to monitor and detect anomalies during production runs. What was once
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. of deionized water. In each experiment, images of the flow. are recorded in 'target windows' before and after the. mixing chambers. These target windows, shown as dotted. rectangles in Figs. 3B, D, 7B, D, are 200 mm long by 50 or. 100 mm wide, corresponding to the channel width. In each of. the resulting
More Information Top
-
Evaluation of infrared collimators for testing thermal imaging systems
If long range thermal imagers of a very narrow field of view are not tested, then even the collimators of the resolution at 25 mrad–1 can be considered as acceptable.
-
BRIEFS - LONG-RANGE OBSERVATION
Kollsman Inc (Merrimack, New Hampshire) has been awarded an initial USD8 million delivery order by the US Marine Corps Systems Command (Quantico, Virginia) for 226 high-performance Thermal Binocular System Long Range Thermal Imagers (LRTI) under a five-year contract that could…
-
EO/IR sensors for border security applications
In the area of hand-held sensors, the Long Range Thermal Imager (LRTI, Figure 3) is typical.
-
Portable cryogenically cooled infrared imager: how silent it might be?
Figure 1 shows typical cryogenically cooled hand-held, 3-5µm FPA Long Range Thermal Imager “Coral” (Kollsman Inc/Elbit Systems).
-
Lebanese Navy Order Pharos Long Range Multi-Sensor Surveillance Platform
The supplied PHAROS XLR3+ Platforms will be equipped with a long range thermal imager to give night capabilities and a high performance CCD camera with powerful zoom for daytime operation.
-
JIM-LR (Jumelle Infrarouge Multifonction - Long Range)
On 3 February 2012, Sagem was awarded a GBP5 million (EUR6 million) contract from the UK MoD for an unspecified quantity of JIM-LR units to meet the British Army's Long Range Thermal Imager Programme requirement.
-
Coral (AN/PAS-22) family of thermal binoculars
In December 2005, Coral was selected to meet the US Marine Corps' (USMC) Long Range Thermal Imager (LRTI) requirement (receiving the US designation AN/PAS-22 ), with Elbit's US subsidiary, Kollsman, being awarded an initial order worth USD33.6 million under an Indefinite…
-
NightConqueror 640 infrared imaging system
NC640 100/500 mm: Wide Area thermal imager; and NC640 280/840 mm: Long Range thermal imager .
-
NightConqueror 640 infrared imaging system
NC640 100/500 mm: Wide Area thermal imager; and NC640 280/840 mm: Long Range thermal imager .
-
GROWTH PROSPECTS FOR THERMAL IMAGING SYSTEMS
As rule, we would expect a vehicle to contain a long range thermal imager for the commander, and a short range night sight (thermal or II) for the driver.
Indicates content that may require registration and/or purchase.