Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: These objective lenses are an M Plan Apochromatic design which offers a flat field correction, long working distances and superior optical performance. These objective lenses offer some of the world’s longest working distances while
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.55 NA
- Optical Type / Correction Factor: Apochromat
- Lens Type: Objective Lens
-
Supplier: Qioptiq
Description: Optem Long Working Distance, Infinity-Corrected Objectives from Qioptiq offer precision high-magnification imaging across extended working distances to provide more working space in and around delicate subjects. Optem Objectives are available
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.6 NA
- Working Distance: 13 to 34.00000000000001 mm
- Field of View: 0.10000000000000002 to 3.2000000000000006 mm
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: The MLWD-50X Long Working Distance Microscope Objective Lens has a 50x magnification, 0.55 numerical aperture, and 4 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance
- Lens Features: Microoptic
- Features: Other
-
-
Supplier: Newport MKS
Description: The MLWD-10X Long Working Distance Microscope Objective Lens has a 10x magnification, 0.28 numerical aperture, and 20 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance
- Lens Features: Microoptic
- Features: Other
-
Supplier: Titan Tool Supply, Inc.
Description: their applications. The TITAN HLML VIDEO OBJECTIVE SERIES COMPLETELY eliminates this problem. The lenses magnifications of 3X to 20X are possible with 6.36" working distance for the 3X and 5.042" for all others from 4X to 20X. A Special Adapter has been developed that
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Newport MKS
Description: The MLWD-7.5X Long Working Distance Microscope Objective Lens has a 7.5x magnification, 0.21 numerical aperture, and 26.67 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance
- Lens Features: Microoptic
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: The SLMPLN Plan Achromat objective lens offers the ultimate in performance with exceptionally long working distance and image clarity that you expect from the Olympus UIS 2 optical system. Ideal for electronic assembly inspection or other similar applications. Super
- Magnification: 20 to 100 X
- Numerical Aperture: 0.25 to 0.6 NA
- Working Distance: 7.6000000000000005 to 25 mm
- Field of View: 26.500000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long
- Magnification: 10 X
- Numerical Aperture: 0.28 NA
- Working Distance: 33.5 mm
- Field of View: 1.8 to 2.4000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long
- Magnification: 50 X
- Numerical Aperture: 0.55 NA
- Working Distance: 13 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long
- Magnification: 5 X
- Numerical Aperture: 0.14 NA
- Working Distance: 34.00000000000001 mm
- Field of View: 3.6 to 4.800000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long
- Magnification: 20 X
- Numerical Aperture: 0.42 NA
- Working Distance: 20.000000000000004 mm
- Field of View: 0.9 to 1.2000000000000002 mm
-
Supplier: Navitar, Inc.
Description: Features Fast and accurate fine focus adjustment in a compact design Extends working distance range of the 6X lens attachments Increases depth of field when coupled with infinity corrected microscope objectives Maintains image resolution with the integrated Optotune EL 16-40
- Lens Type: Objective Lens
-
Supplier: Navitar, Inc.
Description: best of both worlds; the low mag end of zoom gives wide fields of view with no sacrifice in MTF or loss of illumination, while the high mag end delivers microscope objective like resolution at extremely long working distances. FIXED: Fixed system is ideal for fixed field
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: different sub lenses, magnifications .35X, .5X, .75X, 1X, 1.5X and 2X. They allow for a broad range of magnification, fields of view and working distances. The Micro-Video-Zoom-Objective is not furnished with a standard front sub lens. You order what you need together
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Navitar, Inc.
Description: Precise Eye system body tubes are the core component of this fixed optical relay lens system. All systems are modular and offer the ability to change magnification and working distance by changing the lens attachments or the adapter tubes. Features Include: Long working
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: different sub lenses, magnifications .35X, .5X, .75X, 1X, 1.5X and 2X. They allow for a broad range of magnification, fields of view and working distances. The Micro-Video-Zoom-Objective is not furnished with a standard front sub lens. You order what you need together
- Working Length: 0.03347718192232176 to 0.1999994920002743 m
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: ValueTronics International, Inc.
Description: auxiliary objective) all the way to 150x using 25x oculars High resolution Convenient Zoom control Large field view Long working distance
- Application: Biological / Life Science
-
Supplier: Nikon Metrology
Description: objective lens achieves a wider field of view and longer working distance. Two type are available, 0.5x (WD 181mm) and 0.7x (WD 127.5mm). Mold-Resistant Finish The inside of the zooming body is treated with a mold-resistant finish. This maintains the quality of the lenses
- Grade: Benchtop
- Features: Other
- Microscope Type: Stereomicroscope
-
Supplier: Titan Tool Supply, Inc.
Description: 27.94mm. The Standard Magnification of the Model XAM-1 is 40X magnification which consists of a 10X eyepiece & a 4X objective lens. You can change the magnification by ordering extra Objective Lenses of which we have in 2X, 3X, 5X, 10X, or 20X available or even a 20X eyepiece
- Total Magnification: 40 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Nikon Metrology
Description: be loaded. Projection Lenses Three projection lenses can be mounted to the rotary turret at one time. All projection lenses, 5x to 500x, boast high resolution and minimal distortion, while their working distances are longer than competitive lenses. Four-step
- Screen Size / Field of View: 12 inch
- Magnification Range: 5 to 500 X
- Mounting: Benchtop
- Image: Erect
-
Supplier: Nikon Metrology
Description: distance A long 73.5 mm working distance minimizes the possibility of contact between the objective lens and valuable parts. It is ideal for measuring large step heights, tall bosses and deep holes. Large XY stroke and long Z stroke The XY stroke of the
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: field of view enables easy confirmation of measurement areas and provides unparalleled operation. Its broader XYZ measurement range, with a longer working distance than ever before, provides ultimate versatility for measurement of both large and tall mechanical parts and uneven
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Materials Analysis, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
Content High-NA UV Objectives for Ion Trapping: 52mm Long Working Distance Design (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Reflective Objective Lenses: Mirror-based design eliminating chromatic aberration, offering long working distances for FTIR spectroscopy and aberration-critical imaging. Refractive Objective Lenses: Traditional glass-element lenses using refraction for clear, sharp (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
objective and eyepiece or camera planes Endoscopy — transferring images along long, narrow optical paths inside the instrument Machine Vision — maintaining image fidelity over extended working distances in inspection systems Laser (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
objectives are made to the highest quality and standards; they provide long working distance and higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. The (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
Configurable working distances and interfaces Proven reliability in industrial and aerospace applications Specifications – Telecentric Lens (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
telecentric lenses, otherwise varies slightly across the field Working distance: distance from lens housing to paraxial focus point Field curvature: deviation from a flat image plane; F-theta design minimizes but does not eliminate it, and placing the zero (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
, and motorized focus options, with focal lengths from 3.8 mm to 250 mm and back working distances (BWD) from 13.3 mm to 61.26 mm. Mount options include M34x0.5, M34x0.75, M45x1, C-mount, and flange configurations. Check Stock IR Lenses Custom development covers detector-specific optimization, passive athermal integration, optical design file collaboration, and support from prototype through volume production. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
high-accuracy results: ProMetric cameras offer a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
Unified Optical Scanning Technology - Preface
me, and now looking forward to long-delayed relaxation, I'd be out of my mind to even think of doing this again. Valued support and guidance was rendered in astute review of several chapters by R. Barry Johnson of Optical ETC. Inc., with whom I have had the pleasure of working closely in prior
More Information Top
-
Optical Design for Biomedical Imaging
Long working distance objective lenses have a longer working distance for some applications, such as cell perfusion experiments.
-
Confocal Microscopy Methods and Protocols
Once an area for injection has been chosen, the water immersion objective lens is replaced with a long working distance objec- tive lens (Nikon Plan 40X/0.35 SLWD).
-
Precision Tuning of Silicon Nanophotonic Devices
through Post-Fabrication Processes
Charlton J. Chen
The fiber and device are imaged using a long working distance objective lens . . . . . . . . . . . .
-
Optical trapping with low numerical aperture objective lens
Here we show that a more convenient approach to realize single or multiple optical traps using a low NA and long working distance objective lenses .
-
Beam propagation method for wide-field nonlinear wave mixing microscopeProject supported by the National Natural Science Foundation of China (Grant Nos. 111740...
L1: singlet lens, focal length 200 mm; L2: long working distance objective lens , focal length 10 mm; L3: singlet lens, focal length 750 mm; SPF: short pass filter.
-
High Pressure Bioscience
Long working distance objective lens High- pressure chamber Separator Pressure gauge Hand pump .
-
An autoimmunity odyssey: how autoreactive T cells infiltrate into the CNS
As the imaging depth cannot overcome the working distance of an objective lens, a long working distance objective lens is pre- ferred.
-
Development of in-process visualization system for laser-assisted three-dimensional microfabrication using photocatalyst nanoparticles
The side view unit mainly consists of a long working distance objective lens , longpass filter, tube lens, and CCD camera.
-
Enhanced operation of femtosecond lasers and applications in cell transfection
The excitation throughout the volume by the single-photon-induced fluorescence (excitation source 374 nm diode laser focused using a long working distance objective lens [Â 20 0.28 NA, Mitu- toyo Japan]) can clearly be observed in the top fluor- escence…
-
Imaging Cellular and Molecular Biological Functions
Their plate bottom thickness is 0.5mm or more, leading to significant signal loss and the neces- sity to use long working distance objective lenses with low numerical apertures.
Indicates content that may require registration and/or purchase.