Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: The BTC miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended
- Maximum Discharge Flow: 1.584 GPM
- Maximum Discharge Pressure: 24 psi
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Carlisle
Description: Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low pulse Wetted Materials : acetal, Teflon Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out :
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Medium Pressure
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: The JR Series, or J Series pumps, also known as Junior pumps were taken out of production in 2003 and replaced with the JN Series pumps. The JN Series pumps use the same wetted end construction and parts. All common repair parts for the JR and J Series pumps are
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.066 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: low stress Provides low-pulse, linear flow due to its multiple diaphragm design Lower energy costs than centrifugal pumps and other pump technologies Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provides a
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Clark Solutions
Description: 5KS pump can be run at reduced voltage for lower flows normally associated with pumps of this physical size. At these slow running speeds the Boxer 5KS offers exceptional low noise and extended motor life. Iron core and coreless DC motor options are offered in this
- Maximum Discharge Flow: 1.3464 to 1.5048 GPM
- Maximum Discharge Pressure: 4.35 to 9.43 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: SANDPIPER Pump
Description: plastic elastomers) and PTFE options in diaphragms and check valves. Light Weight & Portable Weights as low as 3 lbs (1 kg). All Bolted Construction Top Discharge For pumping out of tough areas Ball Check Valves Provides powerful, high flow pumping
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.25 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate electronics Range Technical Overview Capacity up to 310
- Maximum Discharge Flow: 0.016642839149999998 to 0.079251615 GPM
- Maximum Discharge Pressure: 7.965044808 to 12.80096487 psi
- Horsepower: 0.00549490357810156 to 0.0201033057735423 HP
- Power Source: AC Powered, DC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: competitors Flexibility — Variety of body materials allow you to pump different fluids Commitment — Ingersoll Rand / ARO diaphragm pumps come with a five-year warranty Bolted construction for safe reliability and ease of assembly All Ingersoll Rand / ARO diaphragm
- Features: Diaphragm Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm
- Maximum Discharge Flow: 2.1 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: competitors Flexibility — Variety of body materials allow you to pump different fluids Commitment — Ingersoll Rand / ARO diaphragm pumps come with a five-year warranty Bolted construction for safe reliability and ease of assembly All Ingersoll Rand / ARO diaphragm
- Features: Diaphragm Pumps
-
Supplier: DRUM-MATES Inc.
Description: Food Grade Double Diaphragm Pump This easy to clean pump offers easy clean-up disassembly with a wing-nut configuration. Flow Rate is approximately 10 gpm at 20 Cfm @ 60 psi. It will handle a maximum thickness of 20,000 Centipoise. It has an electro-polished 316 stainless
- Pump Type: Double Diaphragm Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Clark Solutions
Description: suction or pressure applications are required. The unit is based on the well established Boxer 3000 range of pumps and incorporates a four pump head diaphragm pump plumbed internally in a choice of configurations to accomodate pressure and flow objectives. The
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for
- Maximum Discharge Flow: 0.089818497 GPM
- Maximum Discharge Pressure: 140 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: stroke frequency control. Low-flow pump models (1 GPH and lower) include easy access to 4 pin connections.|Service kits include a replacement diaphragm, seal, four pump head screws, and check valves.
- Maximum Discharge Pressure: 140 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: VACUUBRAND, Inc.
Description: similarly rated two-stage diaphragm pumps. The MD 1 is an ultra-low-vibration pump, with very long diaphragm lifetimes documented with years of testing. With a flow path consisting of aluminum and selected plastics (diaphragms and valves made of
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 0.7056 CFM
- Motor Power: 0.107217630792226 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND MV 10 NT four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of gases requiring very low vacuum and high flow rates. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Pumping Speed: 6.1152 to 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Terra Universal, Inc.
Description: Two-stage pumps for quicker and more efficient vacuum pumpdown Quiet operation Very low maintenance ON/OFF Switch and internal protective thermal switch for the motor Vibration isolating feet Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized
- Ultimate Operating Vacuum: 1.81 torr
- Pumping Speed: 4.4138418079096 CFM
- Motor Power: 0.495881542414043 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: Trebor International
Description: discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is
- Maximum Discharge Flow: 6 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.75 inch
- Media Temperature: 212 F
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain pressure
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 45 psi
- Media Temperature: 130 F
- Power Source: AC Powered
-
Supplier: Milton Roy
Description: Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
ideal for controlled dosing in industrial processes. » Excellent low-flow accuracy (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. Match the Pump to Your Irrigation MethodDrip Irrigation Ideal for vegetables, flower beds, and greenhouses. Requires stable, low-pressure water delivery to protect emitters. Sprinkler Systems Common for lawns and larger areas. Requires higher pressure and stronger flow (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
More Information Top
-
Experimental comparison of R245fa and R245fa/R601a for organic Rankine cycle using scroll expander
Diaphragm pumps feature low flow for the range of pressure within this project.
-
Air Powered Double Diaphragm Pump polypropylene Santoprene 5 GPM from Cole-Parmer
Air-Powered Double- Diaphragm Pumps , Low - Flow .
-
Laboratory directed research and development 2006 annual report.
the current diaphragm pump is that low flow rates (< .
-
Comparison between the evaluation of bacterial regrowth capability in a turbidimeter and biodegradable dissolved organic carbon bioreactor measurements in water
placement diaphragm pump , at a low flow rate (3·5 ml min−1 ).
-
Titration and therapy by means of positive-pressure breathing by schlafbezogenen breathing disorders (SBAS)
With a small diaphragm pump , an oscillating flow of 20 Hzes is generated and modulates the normal breathing flow.
-
A high precision dual feedback pump for unsteady perfusion of small organs
Roller and diaphragm pumps are unreliable at low flow rates due to their compliant components (1,2).
-
An improved conductivity cell for the continuous measurement of sulphur dioxide in the atmosphere
Charles Austen Pumps Ltd developed a diaphragm suction pump for these low flow rates, the DL5, the flow rate of which is adjustable betueen 100 and 500 ml of air per min.
-
Medical technology
The axial flow pumps are not only much smaller than diaphragm pumps, they are simpler also much as it has a single movable part, and no valves need.
-
Guest Editorial: Special Section on BioMEMS and Microfluidics
Yang et al. from Tsinghua University in China discuss numerical and experimental studies on the development of a microscale piezoelectric diaphragm air pump capable of large flows and low power consumption.
-
A novel analytical low-cost flow system based on a 0.6 MPa (84 psi) diaphragm pump applied to on-line trace pre-concentration in flame AAS and ICP-OES
The result would be a pulse-free and low -cost flow system based on a di- aphragm pump .
Indicates content that may require registration and/or purchase.