Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MP Pumps, Inc.
Description: HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Fire Service Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: General Pump
Description: tech” low and high pressure seals TSF Series 66SS – Specifications: Max. Inlet Pressure: 115 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945";/24 mm Pump Dimensions: 13.4"; x 9.83"; x
- Maximum Discharge Flow: 7.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure:
- Maximum Discharge Flow: 7.4 GPM
- Maximum Discharge Pressure: 15,950 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Brushless motor, 2200:1 turndown, 0.1%
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge
- Maximum Discharge Flow: 0.05544 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Gear Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile
- Maximum Discharge Flow: 0.11833333333333333 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge
- Maximum Discharge Flow: 0.02244 GPM
- Maximum Discharge Pressure: 20 psi
- Pump Type: Gear Pumps
-
Description: Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities with
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Valve Type: Control Valves
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Trebor International
Description: The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of
- Maximum Discharge Flow: 5.5 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high pumping capacity
- Mechanical: Rotary Piston
-
Supplier: APV, An SPX Brand
Description: safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps
- Maximum Discharge Flow: 40.5 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 180 F
- Discharge Size: 2.5 inch
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Valve for reliable, efficient flow management in the most demanding high-pressure environments, ensuring optimal performance and durability. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
-
Torque Sensor Application - Constant Flow Pump
In the constant flow pump, a stepping / stepper motor is used to create a pumping function and allow fluid to flow. A reaction torque sensor attached to the back end of the motor monitors the required torque and can relate the changes in torque to the flow rate or alarm the operator when the torque
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Derating For Real World Conditions
. Resistivity is a measure of how strongly a material opposes the flow of electric current. A low resistivity material, such as silver, readily allows the flow of current in an. electrical circuit. A material with higher resistance, such as nickel, impedes the flow of. current in the circuit
More Information Top
-
Products List by l Page 1700 - China ECOL B2B Marketplace, Free Manufacturer Directory
low flow high pressure pump .
-
Subsea Hydraulic Power Generation and Distribution for Subsea Control Systems
conductor sizes may be kept to a minimum by using low flow high pressure pumps which draw very little current.
-
Tanks Focus Area site needs assessment FY 1998
Justifications: Technical Justification: Pluggageto date has been approached via "brute force", such &the use of water via a high pressure low flow pump .
-
Experimental Study of Solvent Flooding to Heavy Oil in Fractured 5-Spot Micromodels: The Role of Fracture Geometrical Characteristics
A low flow rate high pressure pump was used for cleaning purpose.
-
Rotary Drum Separator and Pump for the Sabatier Carbon Dioxide Reduction System
A development program funded by the NASA Johnson Space Center and managed by Hamilton Sundstrand Space Systems International resulted in the development of a new phase separator design with unique low flow , high pressure pumping capability.
-
Theory, controls parameter and application of the packed-bed electroosmotic pump
There are three types p-EOP, high pressure low flow rate pump , middle pressure middle flow rate pump and low pressure high flow rate, with the changes of the .
-
Instrumental analytics and bioanalytics
For these miniaturized chromatography-techniques, very precisely promoting high - pressure pumps for small flow rates and reproducible gradient processes are necessary.
-
Design and Selection Process of Vertical Transport Systems SS: Ocean Mining; chairman Julien Denegre
This type of pumps can be classified as high - flow low pressure pumps .
Indicates content that may require registration and/or purchase.