Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE O-Rings, or polytetrafluoroethylene O-rings, have a range of notable features, Excellent heat resistance: PTFE O-Rings have excellent resistance to high and low temperatures. Solvent resistance: PTFE O-Rings have excellent corrosion
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: This encapsulated O-Ring is produced from silicone or fluorocarbon with a seamless FEP jacket. These seals can solve sealing problems due to their chemical resistance coupled with elastic properties and low friction. Available to ISO 3601, AS 568 and BS 4518 and other
- Outside Diameter (OD): 0.30314977 inch
-
Supplier: Arizona Sealing Devices, Inc.
Description: performers over an extremely wide temperature range. Limitations: PTFE is hampered by very poor elastic memory at room, or low temperatures. This presents problems in O-ring installation, requiring extra care to be taken in control over O-ring I.D. stretch. Heating
- Inside Diameter (ID): 0.734 inch
- Outside Diameter (OD): 1 inch
- O-ring Size: Other
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: FS Standard Color: Blue Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control
- Inside Diameter (ID): 1.046 inch
- Outside Diameter (OD): 1.3125 inch
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
- O-ring Size: Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: applications where low friction and durability are critical. The O-ring is ideal for use in high concentrations of hydrofluoric acid and volatile hazardous air pollutants (VHAP), making it a preferred option for industries such as chemical processing and oil and gas. Key
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency and is
- Inside Diameter (ID): 0.924 inch
- O-ring Size: Other
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Daemar Inc.
Description: situations. 7075 joins the family of Kalrez® Spectrum™ products designed for the chemical processing industry. To provide even greater sealing performance in dynamic applications where low friction is required, 7075 O-rings have a glossier finish than other Kalrez® parts.
- Inside Diameter (ID): 5.85 inch
- Cross-section: 0.275 inch
- Outside Diameter (OD): 6.375 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: EQYO
Description: has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but
- O-ring Hardness (Durometer): 50 durometer
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Precision Associates Incorporated
Description: What Makes Multiseal® Low Friction Seals Seals Better? A better seal – The multi-lobed design provides more sealing surfaces than standard O-Rings. Increases life for the seal ring – With multiple seal points, less squeeze is required to provide an effective seal.
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Increase the performance and service life of your sealing solutions with our high quality PTFE encapsulated O-rings. Designed to withstand the most demanding applications, these O-rings combine the flexibility and elasticity of an elastomer core with the chemical
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: suitable for both cryogenic and high-temperature applications. Low Friction & Wear Resistance Enhanced Durability: The low friction coefficient of PTFE helps minimize wear, extending the life of your sealing system and reducing maintenance costs. This feature is crucial
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Greene, Tweed & Co.
Description: configurations for zero, one or two back-up ring glands per AS4716. Custom configurations are also available. The Advancap can replace low-friction, O-ring swivel seals that leak, nibble and/or exhibit excessive friction. FEATURES & BENEFITS Avalon cap
- Shaft O.D. or Seal I.D.: 0.01 to 0.025 inch
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Inside Diameter (ID): 3.1889781 inch
- Outside Diameter (OD): 0.1968505 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Inside Diameter (ID): 2.7165369 inch
- Outside Diameter (OD): 0.13779535 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Inside Diameter (ID): 0.9842525 inch
- Outside Diameter (OD): 0.05905515 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Inside Diameter (ID): 0.5118113 inch
- Outside Diameter (OD): 0.06692917 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: rotation. It is of high quality and reliability. Compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/liquid, solve wire
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 24 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal O and C
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: Precision Polymer Engineering Ltd.
Description: high sealing efficiency can still be achieved with an X-ring as the mould parting line is not coincident with the primary sealing faces. X-rings can typically be retrofitted into existing O-ring grooves with the size often based around the original O-ring
-
Supplier: Precision Associates Incorporated
Description: Low Friction Compression Seals – Run Circles Around O-Rings! After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of
-
Supplier: Precision Polymer Engineering Ltd.
Description: retrofitted into existing O-ring grooves with the size often based around the original O-ring size. The flat geometry on the base of the D-ring stops the seal from twisting and rolling, preventing spiral failure often seen when O-rings are used in
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main application is actuator cylinders. Installed in
- Shaft O.D. or Seal I.D.: 0.3149608 to 106.29927 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Double-acting O-Ring energized seal designed for oscillating moving pistons, rods and shafts. It offers low friction performance in rotary transmission lead throughs and indexing tables.
- Shaft O.D. or Seal I.D.: 0.4724412 to 106.29927 inch
- Maximum Operating Speed: 1,279.5275590551155 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -22 to 212 F
-
Description: The Turcon® Glyd Ring® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon® Glyd Ring® T provides
- Shaft O.D. or Seal I.D.: 0.1181103 to 102.36226 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material combinations provide solutions suitable for special pneumatic applications where minimum
- Shaft O.D. or Seal I.D.: 0.1181103 to 106.29927 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -22 to 392 F
-
Supplier: Greene, Tweed & Co.
Description: The Greene, Tweed Capped G-T™ Ring is a double-acting, highpressure piston seal that combines the space-saving and nonextrusion features of more conventional compression-type seals with the low-friction, long-life characteristics of O-ring energized TFE cap-type
- Housing Bore Diameter or Seal O.D.: 1 to 406.42 inch
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal
-
Supplier: Greene, Tweed & Co.
Description: friction and easy installation in compact single-piece glands. FEATURES & BENEFITS Avalon® cap reduces dynamic and breakout friction versus single O-ring seals Installs easily in compact single-piece glands decreasing costs associated with maintenance Use of industry
- Shaft O.D. or Seal I.D.: 0.259 to 16.247 inch
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: Avalon® materials provide low friction and extend service life over elastomer contact seals such as AGT® and O-rings Hydromechanically activated anti-extrusion rings provide effective sealing in both high- and low- pressure environments resulting in longer
- Maximum Operating Pressure: 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 2 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
Find Suppliers by Category Top
Featured Products Top
-
With the new Bansbach Low Friction Ring, we’re setting a new standard for applications that demand precise positioning in any position. The innovative design ensures secure holding in every position while delivering smooth, noiseless motion, maximum efficiency, and an extended (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
low friction movement. They support both axial and radial loads with minimal play. Offered in plain and flanged styles and single or double shielded if shielding is required. Standard options for lubrication include oil and both military and commercial grade grease, but other lubricants are available (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ARIZONA SEALING DEVICES can assist you with meeting your O-ring needs. We are an established distributor in Chandler, AZ since 1989 and have access to many vendors providing us with a wide variety of O-rings. We are a (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
LOW-PROFILE ok-vise® Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise® line of low (read more)
Browse Vises Datasheets for Jergens, Inc. -
injection molding applications. This makes them an ideal choice for sealing against high pressure fluid or gas leakage. Low friction Metal ring seals are (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
control protocols, this slip ring utilizes advanced surface treatment processes and super-hard gold plating to guarantee minimal electrical noise, exceptionally low dynamic resistance fluctuation, and an extended operational lifetime. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
torque below 0.2N·m effectively reduces load on drive mechanisms, especially suitable for high-precision servo tracking systems (e.g., antenna pointing adjustment, solar panel sun tracking), avoiding pointing errors caused by slip ring friction torque fluctuations. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
systems, the assembly achieves ultra-low contact wear rates. This translates to dramatically increased operational lifespan (measured in millions of cycles) compared to standard slip rings, significantly reducing total cost of ownership by minimizing unplanned downtime and maintenance intervals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
O-rings for low-pressure service
Designing O-ring seals for low pressures is not simply a matter of reducing the amount of squeeze: it involves a delicate balancing of material hardness, dimensional tolerances, stress relaxation, and friction characteristics.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
more efficiently return to the. compressor. In ammonia systems, the oil return systems. are designed to function with minimal miscibility, but oil. carryover is often reduced with low miscibility oils. * Viscosity: Viscosity is affected by two things: the. amount of refrigerant that's dissolved
More Information Top
-
A simple tension-torsion creep-fracture testing device
The tensile load and twisting moment are transmitted through a low friction O - ring seal feedthrough at the upper flange of the vacuum chamber via the load-train bolt.
-
Capabilities for measuring physiocochemical properties at high pressure. [Up to 2000/sup 0/C and 30 GPa]
The use of low - friction O - rings to separate these two pressure systems requires a smooth contact sur face.
-
New equipment for cyclic biaxial testing
A central compensating piston with a low - friction O - ring seal is used to maintain equal stress ratios during each half of each load cycle.
-
Cutting Action of a Single Diamond Under Simulated Borehole Conditions
The Kapseal seal elements (Teflon boots backed by O - rings ) provide low friction (hand free) even at differentials of 5,000 psi.
-
Frictional performance of an O-ring type seal at the commencement of linear motion
It can be seen that the PTFE-encapsu- lated O - ring shows significantly lower friction than the conventional single-mate- rial O-ring type seal.
-
A rotary-shear low to high-velocity friction apparatus in Beijing to study rock friction at plate to seismic slip rates
The difference between red and blue circles in Fig. 7a must be due to the O - ring friction to the lower piston, and if that is the case the axial force F due to P must be a force between those points.
-
Trace element anomaly in fault rock induced by coseismic hydrothermal reactions reproduced in laboratory friction experiments
Low - friction , noncohesive O - rings (Rubber O-ring Fluoro-Plus, NICHIAS Corporation) prevented pore water from leaking from the vessels under high pore pressure.
Indicates content that may require registration and/or purchase.