Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Seedburo Equipment Company
Description: The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique
-
Supplier: Seedburo Equipment Company
Description: The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers a wide range of high-quality, long-lifetime Deuterium lamps in various configurations for a broad range of applications. Corresponding power supplies with intelligent ignition and low-noise operation are available upon request. Our deuterium lamp portfolio
- Rated Average Life: 2,000 hours
- Wavelength Range: 185 µm
- Features: High Intensity Discharge Lamps, UV Lamps
-
-
Supplier: Seedburo Equipment Company
Description: The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique
-
Supplier: Master Bond, Inc.
Description: commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or
- Viscosity: 60 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 44 µin/in-F
-
Supplier: Newport MKS
Description: Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant current or
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: Constant Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical
- Viscosity: 1,000 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Specialty / Other, Unfilled
-
Supplier: Seedburo Equipment Company
Description: The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique
-
Supplier: OSRAM SYLVANIA, Inc.
Description: ALUMINUM REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 2200 CP INTENSITY 3000 AXIAL FILAMENT TYPE 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.75 inch
- Color Temperature: 3,000 K
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: WEDECO, a Xylem brand
Description: reactor chamber. The tight positioning of the lamps enables the treatment of water with low UV transmittance. Electronic ballasts specifically configured for Spektrotherm® lamps are used to increase efficiency and lifetime. The result is a very compact design, improved
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Ushio America, Inc.
Description: The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork
- Lamp Power: 35 to 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 4,200 to 6,500 K
-
Supplier: Ushio America, Inc.
Description: This ultraviolet irradiation device is used for photoresist curing in LSI manufacturing lines. Equipped with a super high-pressure UV lamp and an excimer lamp, this system is used for various applications such as enhancing plasma resistance during dry etching, photoresist
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: WEDECO, a Xylem brand
Description: Advantages at a glance Disinfection of up to 40 MGD drinking water per unit Certified acc. to US EPA Very low energy consumption thanks to efficient Eccoray® UV lamps Outstanding temperature stability of the UV lamps Long lamp life Very low headloss
- Type: Process / Line Mounted
- Applications: UV Disinfection / UVGI Sanitization
- Features: UV Water Treatment (Filter / System)
-
Supplier: Kipp & Zonen, Inc.
Description: radiation (mercury lamps, welding torches) Is used in to calculate the UV-index UV Index SUV-E measures according to ISO 17166:1999 and CIE/S 007/E-1999 the erythemally active UV radiation that causes harm to human skin. It converts the irradiance in W/m2 into the
- Operating Temperature Range: -40 to 70 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: Anti-yellowing aging testing machine exposes materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: Henkel Corporation - Industrial
Description: coating and sealing. The product is solvent-free and cures in seconds when exposed to most types of ultraviolet lights, ranging from low intensity black lights to high intensity mercury lamps. Designed for tacking, bonding, encapsulating, coating and sealing Solvent-free
- Viscosity: 10,000 cP
- Use Temperature: 65 to 275 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Teledyne Monitor Labs, Inc.
Description: detector to correct for changes in UV lamp intensity. A hydrocarbon “kicker” and advanced optical design combine to prevent inaccuracies due to interferents. The multi-tasking software gives real time indication of a large number of operational parameters and provides automatic
- Number of Channels: 1
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Application: Ambient Air Monitoring
-
Supplier: Ushio America, Inc.
Description: No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound UV Output/Low VIS – Enhanced FPI Contrast Images Applications Industrial NDT Inspection Remote Visual Inspection Borescopy Fiberscopes Flexible Videoscopes Industrial Fiber Optics UV
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: Newport MKS
Description: The 60063-75X-Q085 Q Series Xenon Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 75 W Xe lamp, lamp socket adapter, lamp housing interface kit, lamp power supply, rear
- Lamp / Output Power: 75 watts
- Features: Specialty / Other
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks. A Dymax 1200-EC UV flood lamp delivers
- Lamp / Output Power: 400 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Illuminated / Cure Length: 6 inch
- Illuminated / Cure Width / Diameter: 1 inch
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 5000-EC Series UV curing flood lamps are designed for high-intensity, rapid UV curing of UV adhesives, UV coatings, and UV inks. 5000-EC UV curing lamps are designed for processes requiring
- Lamp / Output Power: 400 watts
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5 inch
- Illuminated / Cure Width / Diameter: 5 inch
-
Supplier: NETZSCH-Gerätebau GmbH
Description: by a mass flow controller (MFC). For our Photo-DSC 204 F1 Phoenix®, Differential Photocalorimetry system, most standard industry or laboratory lamps for cationic or radically curing material systems can be used. For adhesives, we recommend the DELOLUX04 high-pressure mercury lamp
- Temperature Range: -100 to 200 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Dymax
Description: Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective lens for high-intensity LEDs, and is resistant to long-term UV exposure.
- Viscosity: 120 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
Find Suppliers by Category Top
Featured Products Top
-
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
, choose UV lenses with low parasitic birefringence, a homogeneous refractive index, and highly polished surfaces. Dispersion: Many optical substrates exhibit stronger chromatic dispersion in the UV range than in the visible (VIS) and infrared (IR) regions. Achromatic optics can (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
N GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume cost sensitive consumer applications where measuring the UV intensity is desired. For more robust (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
an exceptionally long service life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so you can optimize the UV curing to your specific process needs. The UV lamps are available in either 6-inch or 10-wide modules, and can be combined to span (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
UV Curable System with a Fluorescent Dye Meets ISO 10993-5 Testing Master Bond UV16Med-FD is a one part, low viscosity, epoxy based UV curable system containing a fluorescent dye for identification. This feature enables visual inspection with a UV black (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
. Key benefits include: UV/Visible light cure for fastest processing Secondary heat cure for shadowed areas Low modulus and low Tg for wire-bond protection Clear cured appearance for (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
oil types The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
More Information Top
-
Management and technology trends in the wastewater treatment industry
The UV2000T M system, introduced into market in 1982, is an open channel disinfection system which uses low intensity UV lamps with primary energy discharges at the germicidal wavelength of 253.7 nm.
-
Advances in Hazardous Waste Treatment
The oxidation reactor uses 288 low intensity UV lamps .
-
pH‐Dependent Release of Doxorubicin from Fast Photo‐Cross‐Linkable Polymersomes Based on Benzophenone Units
…assembly into the desired polymersome structures by raising the pH of the aqueous solution from 3 to 10 (Table 1).[12] Polymersomes based on CP3, CP5, and CP10 block copolymers and irradi- ated for 60 min by using low intensity UV lamp .
-
Overcoming Concealment Effects of Targeting Moieties in the PEG Corona: Controlled Permeable Polymersomes Decorated with Folate‐Antennae for Selective Targetin...
Previously, we have reported that the crosslinking density of benzophenone-containing polymersomes could be tailored by changing the UV irradiation time from 5 min to 60 min using low intensity UV lamp (0.1 W cm−2).[21] In this study, using the…
-
Drug release from a N-vinylpyrrolidinone/acrylic acid lubricious hydrophilic coating
These lamps were used as it would be impractical to attempt to cure a low viscosity coating on a substrate over a long period of time using low in- tensity UV lamps .
-
Seawater as coagulant substitute and the effects on disinfection in chemically enhanced primary wastewater treatment : a case study of Paraty, Brazil and the D...
UV is effective against protozoan pathogens as well as bacteria and viruses with relatively short contact time of approximately 20 to 30 seconds with low intensity UV lamps .
-
Optically Modulated Conduction in Chromophore-Functionalized Single-Wall
Carbon Nanotubes
Given the 5:1 absorbance contrast, the equal modulation for both UV wavelengths indicates that the isomerization has saturated under the low intensity UV lamp .
-
Liquid Crystalline Polymers
ordered crystalline fibers, which were irradiated at room temperature by using a low intensity UV lamp giving rise to deep coloration.
-
Determination of the effectiveness of UV radiation as a means of disinfection of metalworking fluids
An initial study was performed with P. fluorescens using a low intensity UV lamp (38 μW/cm2 or 15 W), which was not sufficiently effective for the desired 2-log reduction within a short exposure time.
-
Transparent Nanometric Organic Luminescent Films as UV‐Active Components in Photonic Structures
This is shown in Figure 2c, where the green light emitted by the films that are illuminated with a low intensity UV lamp (see illuminated walls of the container) can be easily observed with the naked eye.
Indicates content that may require registration and/or purchase.