-
Supplier: Environment One Corporation
Description: station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One
- Maximum Discharge Flow: 3.4722222222222334 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
-
Supplier: Environment One Corporation
Description: WH483 has four grinder pumps and is available in several station heights. E/One's WH484 grinder pump station consists of four Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a
- Maximum Discharge Flow: 4.861111111111117 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C. Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Tilting Top Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 114 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Gems Sensors & Controls
Description: Level Alarms Auto or Manual Alternation Pump/Solenoid Valves Sewage Lift Stations Wastewater Treatment Chemical Plants Groundwater Remediation
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Siemens Process Instrumentation
Description: giving you the reliable performance you need. Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat® 390D L Hydraulic Excavator has excellent control, high stick and bucket forces, impressive lift capacity, simplified service and a comfortable operator station to increase your productivity and lower operating costs. Hydraulics Precise power and control to move more material
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics Fast cycle times, increased lift capacity, and high bucket and stick forces combine to maximize your productivity in any job. Dedicated Swing Pump A dedicated variable displacement piston pump
- Horsepower: 166 HP
- Operating Weight: 37,926 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: condenser. Hydraulics Fast cycle times, increased lift capacity, and high bucket and stick forces combine to maximize your productivity in any job. Dedicated Swing Pump A dedicated variable displacement piston pump and fixed displacement piston motor power the swing mechanism.
- Horsepower: 173 HP
- Operating Weight: 45,202.5 lbs
- Travel Speed: 16 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. The adjustable seat and low effort controls keep the operator
- Horsepower: 74 HP
- Operating Weight: 7,007 lbs
- Travel Speed: 7.5 miles/hr
- Type: Skid Steer Loader
-
Supplier: Inductotherm Group
Description: RVAR Furnaces for the production of reactive materials, such as titanium, being produced from low packing density material such as sponge compacts or bulk welded materials. The low packing density electrodes requires that the furnace has extensive ram travel and volume within the
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: Westerbeke Corporation
Description: parts list Emergency stop switch Steel mounting skid Electronic governor User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation A.C. Field Breaker Engine Features Low maintenance costs Low fuel consumption "EZ-Bleed" fuel system Easy one-side
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: parts list Emergency stop switch Steel mounting skid Electronic governor User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation A.C. Field Breaker Engine Features Low maintenance costs Low fuel consumption "EZ-Bleed" fuel system Easy one-side
- Wattage: 26,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Manatee County, Florida is one of the fastest-growing counties in the state, driving increased demand on its wastewater infrastructure. To support this expansion, the county required additional lift stations capable of reliably moving wastewater from lower elevations to centralized treatment facilitie (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Electric Work Station Lifts ELECTRIC PERSONNEL LIFT SERIES These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
In lifting operations where safety and reliability are critical, power-dependent systems can introduce unnecessary risks. This Rare Earth Permanent Lifting Magnet delivers strong magnetic force without electricity, eliminating concerns about power failure and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
, Technetics’ Qualiseal® hydrodynamic lift-off seals maintain a consistently stiff air film throughout each operating condition. The unique geometric features designed into the rotor grooves create a pumping action to maintain separation from the seal. We manufacture and test each sealing system in (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Smith & Loveless I-Series Immersible Pumps deliver peace of mind for end-users and owners where immersible protection is required or recommended. Available for new and retrofit applications in lift stations and wastewater treatment plant operations, these heavy-duty pumps (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company
More Information Top
-
Advances in Hydrology and Hydraulic Engineering
[5] J. R. Zhou, H. Yang, L. Cheng: Experimental study on pump discharge measurement for large scale and low lift pumping station by using ultrasonic flowmeter.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5855/Chen_Fei.pdf?sequence=1
The low lift pumping station , which is situated on the shore of Lake Erie, is located approximately 1.1 km south of the WTP (EAPWSS, 2008).
-
Structural Dynamics, Volume 3
Premature failures progressive damage from fatigue - of pump risers at a low lift pumping station located on Lake Mead in Southern Nevada were investigated.
-
Advances in Water Resources and Hydraulic Engineering
Application of Transit Time Ultrasonic Flowmeter for Low Lift Pumping Station Using .
-
Triazine and chloroacetamide herbicides in Sydenham River water and municipal drinking water, Dresden, Ontario, Canada, 1981–1987
The charcoal was added as a liquified carbon injection at the low lift pumping station .
-
Water and Wastewater Engineering: Design Principles and Practice > INTAKE STRUCTURES
In general, they consist of an opening with a grate or strainer through which the water enters, and a conduit to conduct the water by gravity to a low - lift pumping station .[1] The water is pumped from the low-lift pumping …
-
Study on Flow Measurement of Large-Scale Low-Lift Pumping Stations with CFD Method
• Study on Flow Measurement of Large-Scale Low - Lift Pumping Stations with CFD Method p.1233 .
Indicates content that may require registration and/or purchase.