Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects.
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: BAE Systems - Fairchild Imaging
Description: pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted
- Horizontal Pixels: 4,608
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with 128 × 128 pixels developed for two-dimensional infrared imaging The G12242-0707W has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illuminated InGaAs photodiodes. Each pixel is made up of an InGaAs photodiode and a
- Horizontal Pixels: 128
- Pixel Size: 20 µm
- Maximum Frame Rate: 258 fps
-
Supplier: Sofradir - EC, Inc.
Description: Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame averaging and binning pull images out of nearly total
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoronaFinder has been developed to meet a need in the electrical R&D laboratory, inspection, and other industry applications typically over relatively short distances (1.5ft to 200+ft), out of the carry case and power switch instant on. The UV sensor gain is auto-regulated to protect the
-
Supplier: D-Link Systems, Inc.
Description: outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail. To maximize bandwidth
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 44 to 90 fps
- Operating Temperature: -22 F
- Vertical Resolution: 2,192 lines
-
Supplier: e-con Systems™ Inc
Description: Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 30 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: ValueTronics International, Inc.
Description: flash card reader USB cable SmartView reporting and analysis software The Fluke FLK-TIR2-20 highly advanced FlexCam® delivers large, sharp thermal images. With a large 5 inch display combination with low-noise VOx sensors, the Fluke FLK-TIR2-20 produces exceptionally
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS®
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 0.9842525 inch
-
Supplier: Fiberscope.net by MEDIT
Description: fps, and up to 12-bit and 123 fps at 640 x 480. It features digital zoom, One Shot/Auto/Manual, White Balance modes, Low-Light Extended Integration for capturing clear images in low light conditions, hardware and software based triggers for accurate monitoring and
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Description: radiations. The focal length of the thermal lens modules and the dimension of the sensor/detector determine the FOV. For a given dimension of the detector, FOV is only dependent upon the focal length of the lenses. Unlike a set of double FOV lenses which has two switchable focal lengths, or a
- Focal Length: 0.075 to 0.0958 m
- Type: Specialty / Other
-
Supplier: Photron
Description: including mega-pixel resolution, high light sensitivity, high dynamic range and low noise at an attractive price level. For demanding applications that do not require the highest frame rates but where all other aspects of system specification are important the FASTCAM SA4 is the
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Small and light enough to be picked up with two fingers, the MN4100 Dual Vision, Automation Imager, provides thermal imaging capability to new or existing control systems. With diverse applications, ranging from plant automation, security, home automation and marine, MN4100
-
Supplier: Fiberscope.net by MEDIT
Description: ready-to-use, with only one USB cable to connect it to a computer. The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Teledyne FLIR IIS
Description: quality across a wide range of lighting conditions There is no solar smearing in outdoor images, excellent color response, low noise, and a high dynamic range (approximately 70.6 dB dynamic range or 12 stops) indoors and out. Fast f/2.5 lenses enable excellent low-light
- Horizontal Resolution: 2,464 lines
- Maximum Frame Rate: 30 fps
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 2,048 lines
-
Description: radiations. The focal length of the thermal lens modules and the dimension of the sensor/detector determine the FOV. For a given dimension of the detector, FOV is only dependent upon the focal length of the lenses. Unlike a set of double FOV lenses which has two switchable focal lengths, or a
- Wavelength: 17,000 nm
- Focal Length: 0.09999999999999999 m
- Type: Specialty / Other
-
Description: Thermo Scientific* SpectraCAM84 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure
- Horizontal Resolution: 1,024 lines
- Quantum Efficiency: 10 to 55 %
- Vertical Resolution: 1,024 lines
- Performance: Anti-blooming, Cooled Sensor
-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 100~130FT IR Range 4-9mm Vari-focal Lens 0 Lux (IR On) External zoom and focus adjustments 3-Axis Pan/Tilt Rotation Bracket Cable Concealment Bracket IP65 Rating Weather Proof 12V DC, 700mA (IR On) Specifications Image
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Larson Electronics LLC
Description: direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot
-
Description: layer as sensors for X-ray, infrared light, high-energy particles, neutrons, etc. emerged from very early days of the SOI technology. However, there have been several difficult issues with fabricating such detectors and they have not become very popular until recently. This book offers
-
Supplier: Hamamatsu Photonics Europe
Description: Back-thinned CCD image sensors with electronic shutter function The S15257-2048 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive gate structure that allows a high-speed
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 2,500 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: UL Standards & Engagement
Description: and grey level tests may be a good choice for low light use cases). 1.8 This standard performs an evaluation on a specific camera configuration that utilize image sensors, processors and software, operating system, lens, camera housing / body and the like. Changes to any
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 55.125 lbs
-
Supplier: Teledyne Qimaging
Description: For high precision quantitative analysis in low light/brightfield/darkfield/ fluorescence imaging in life science and industrial applications. Features Kodak Sensor KAI-2020 1600 x 1200 pixels 7.4µm x 7.4µm pixel size Linear full well 40,000e- QE 55% at 500nmm Electronic shutter
-
Supplier: Smiths Interconnect, a Molex company
Description: links ISR embedded system Image Overlay Image Overlay Image Overlay Image Overlay
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: CMOSIS nv
Description: The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: PCO AG
Description: Image sensor cooled thermoelectrically, used for fluorescence imaging
- Horizontal Resolution: 1,374 lines
- Maximum Frame Rate: 19.8 fps
- Shutter Speed: 0.0000004999999999998 to 1,000.000000000002 seconds
- Width / Diameter: 3.6614193 inch
Find Suppliers by Category Top
Featured Products Top
-
spatial imaging closer to clinical decision makers through an innovative design that emphasizes low-plex fluorescence for maximum utility, speed, precision, and scalability. With this approach, and a user-friendly interface that automates image acquisition, MoxiePlex aims to bridge the gap between (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
integrated InGaAs area image sensor enhances hyperspectral analysis. Users can obtain high-quality images in a broad range of wavelengths. High S/N (Signal-to-Noise) Ratio: The image sensor can produce clear images with minimal noise, even in low-light conditions (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
as AMETEK Land’s thermal imagers are essential to support safety, effective process efficiency and superior product quality in platinum and nickel ore extraction. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
enable precision sample scanning and measurement across comparatively large areas. A 50 × 50 mm clear aperture supports transmitted-light microscopy and other optical imaging techniques. High-Stiffness Direct-Drive Version for Maximum Throughput For (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
One device, endless possibilities Sensors, reimagined The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily (read more)
Browse Vision Sensors Datasheets for Cognex Corporation -
AutomationDirect has proudly entered the industrial vision market with the addition of the Datalogic Smart Vision sensor. This sensor is an intelligent self-contained system that can capture an object’s image as it passes by and make decisions based on the details of that image (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
pixel sensor and a built-in electronic shutter to 1/2000 seconds, the IK-1000ME offers a real solution for imaging in ultra-low-light or starlight conditions.
-
How to Detect Infrared Light
into visible images. These sensors are vital for low-light scenarios and are found in everything from night-vision goggles to commercial devices. Infrared technology continues to amaze, opening new realms of understanding.
-
The PRIMA fringe sensor unit
The fringe sensor unit (FSU) is the central element of the phase referenced imaging and micro-arcsecond astrometry (PRIMA) dual-feed facility and provides fringe sensing for all observation modes, comprising off-axis fringe tracking, phase referenced imaging, and high-accuracy narrow-angle
-
IMX415 vs. IMX335 Sensors: A Comprehensive Comparison Guide
sensors are vital in determining overall camera performance. Plus, sensor technologies are constantly evolving in a bid to revolutionize the industry. As a result, there is always a demand for image sensors that register the packed combination of compactness, high frame rate, low light performance
-
High-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications
See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi (R) AR0522 Image Sensor with 2.2 mm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and costs for customers. Image sensor offers better sensitivity for Web cams, surveillance Developed specifically to address the low-light sensitivity demands of the fast-growing notebook PC market, the low power, small profile OV7740 delivers 6800mV/lux-sec sensitivity. AMD cuts 900 additional jobs
-
Dark Count
is approximately the square root of the dark count. In this example, the dark noise is about 55 electrons. This could easily degrade any low-light image you attempted to capture over this period of time. These sensors specify a "doubling temperature" of 5-6° C. Cooling the CCD to +10° C would reduce the dark
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Electron-multiplying CCDs for future space instruments
LOW LIGHT IMAGING SENSORS .
-
Low light signal detection using a high dynamic range, high responsivity image sensor with multiple sampling modes
A sensitive low light image sensor has been presented with a flexible readout design has been presented.
-
Electron-bombarded back-illuminated CCD sensors for low-light-level imaging applications
Three low light imaging sensors were fabricated and tested: 1) A SITe model SI5O2AB backiluminated .
-
Overview of DMSP nightime lights and future possibilities
The VIIRS low light imaging sensor will continue to acquire nightly global data, but will have onboard calibration and at higher spatial resolution (0.8 km) than the OLS.
-
The possibilities of improvement in the sensitivity of cancer fluorescence diagnostics by computer image processing
…endoscope and provides the illumination required for endoscopic examination, 2) A camera that attaches to the eyepiece of the endoscope and acquires images of the illuminated tissue with a color image sensor and a low light image sensor , 3) A camera controller…
-
The role of autofluorescence colonoscopy in diagnosis and management of solitary rectal ulcer syndrome
…endoscope and provides the illumination required for endoscopic examination, 2) A camera that attaches to the eyepiece of the endoscope and acquires images of the illuminated tissue with a color image sensor and a low light image sensor , 3) A camera controller…
-
TowerJazz to Participate in Image Sensors Europe Exhibition
Recently, the company made an agreement with the US Army Night Vision Electronics and Sensors Directorate (NVESD) for two phases of development of CMOS low light image sensors .
-
Gated Image Intensifiers And Applications
Fig. 1 shows the XX1540D Gated Low Light Level Image Sensor , which is a gated 18/7 intensifier coupled to a 1/2" CCD.
Indicates content that may require registration and/or purchase.