Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Low noise, coaxial, 30 awg (7/38), green TFE cable (price per foot)
- North American (AWG): 38 AWG
- Impedance: 50 ohms
- Operating Temperature: -90.0000000000001 to 260 C
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: Low noise, coaxial, 29 awg, blue polyurethane cable (price per foot)
- Impedance: 50 ohms
- Operating Temperature: -50 to 121.111111111111 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: PCB Piezotronics, Inc.
Description: Low noise, coax, 29 awg, blue TFE cable (price per foot)
- Impedance: 50 ohms
- Operating Temperature: -195.555555555556 to 260 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature, low-noise, coax, 34 awg (7/42), blue FEP cable (price per foot)
- North American (AWG): 42 AWG
- Impedance: 50 ohms
- Operating Temperature: -90.0000000000001 to 260 C
- Cable Shielding: Braid
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Low-noise coaxial cable with BNC male connector (50 Ω) and BNC female connector (50 Ω). This coaxial cable has very good resistance to oil and chemicals and can be used at temperatures up to max. +250 °C. The cable is available in a standard length of 100 cm. On
- Operating Temperature: -55 to 250 C
- Cable Length: 3.280841666666667 ft
- Features: BNC, Other
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: #22 LOW NOISE COAX CABLE BLACK BULK
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Low noise coax cable at both sides with Microdot 10-32 male connectors e.g. for the connection of an uniaxial acceleration sensor (IEPE).
- Operating Temperature: -25 to 180 C
- Cable Length: 3.280841666666667 ft
- Rated Voltage: 0.35 kilovolts
- Product Category: Cable Assembly
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: Bare copperweld (BCW) Insulation Solid Polyethylene with Low Noise Tape Shield: 93% Bare Copper Braid Jacket: Black PVC jacket Application Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500
- Impedance: 73 ohms
- Product Category: Bulk Cable
- Cable Jacket: Polyvinyl Chloride (PVC)
- Standards / Certifications: RoHS
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE TRIAX CABLE
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For NVH measurements with microphones and uniaxial sensors, stable and low-noise signal transmission is essential. The 8-way coax multicore cable (low noise) enables a structured and reliable connection of sensor signals to measurement systems, ensuring
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.35 kilovolts
- Features: BNC, Industrial / Instrumentation and Control, Other
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 72 OHMS, LOW NOISE, LOW SMOKE, ENHANCED INSULATION RESISTANCE
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 75 OHMS, LOW NOISE, LOW SMOKE, ENHANCED INSULATION RESISTANCE
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, COAXIAL, LOW NOISE, TYPE RG-149/U, UNARMORED
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, COAXIAL, LOW NOISE, 50 OHMS, M17/132-00001
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: measurement systems. Unlike conventional solutions using bundled single cables, this design is based on an integrated multicore cable. The low-noise coax cable ensures noise-reduced signal transmission and combines individually shielded coaxial lines
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.35 kilovolts
- Features: BNC, Industrial / Instrumentation and Control, Other
-
Supplier: Newark, An Avnet Company
Description: ULTRA LOW NOISE TRIAX CABLE, 2M
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE TRIAX CABLE, SMU/ANALYZER; Accessory Type:Low Noise Triax Cable; For Use With:Keithley 2200 Power Supplies, 2600B, 6220, 6221 SMU, 4200-PA Analyzers, 6487, 6514, 6482, 6517A/B; Product Range:- RoHS Compliant: Yes
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triax, low-noise 1,65mm black PFA, max.+200°C (392°F)
-
Supplier: Belden Inc.
Description: Audio Coax, Low Noise, 22 AWG (7x30) Tinned Copper Conductor, Inner PE Conductive Layer, PE Insulation, Duobond® II + 95% Tinned Copper Braid Shield, PVC Jacket
- North American (AWG): 22 AWG
- Operating Temperature: -40 to 80 C
- Number of Conductors: 1 #
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: ValueTronics International, Inc.
Description: The 7024-10 is a coaxial cable from Keithley. Additional Features: Low Noise Triax 2-slot male triax to 2-slot male triax 3m, 10 ft. For use with: Instruments with 2-slot triax connectors The Keithley 7024-10 is a Low noise triax cable (SC-22) with 2-slot
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: Audio Coax, Low Noise, RG-59, 22 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, PVC Conductive Layer, 95% Bare Copper Braid Shield, PVC Jacket
- North American (AWG): 22 AWG
- Operating Temperature: -40 to 75 C
- Number of Conductors: 1 #
- Cable Shielding: Braid
-
Supplier: Heilind Electronics, Inc.
Description: BNC (M), LOW NOISE
- Application: RF
-
Supplier: Richardson RFPD
Description: Low noise cable: G_01130_HT; Low noise - PE - 50 Ohm
- Application: RF
-
Supplier: CDM Inc.
Description: LOW NOISE HIGH IR COAXIAL CABLE
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Slim, compact SVGA / VGA Male - Male Cable with Audio, 6ft 40% thinner cable than standard VGA Cables Smaller, more compact, molded ends than standard VGA cables Supports up to 2048x1536 Resolution 22-inch Audio 3.5mm Stereo pigtails Foil and Braid shielded for superior
- Cable Length: 6 ft
- Features: Audio, Coaxial, Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Product Category: Cable Assembly
-
Coaxial Cables and Triaxial Cables - 3ft Velocity S/PDIF Digital Audio Coax Cable -- 2211-29114-003Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and
- Cable Length: 3 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and
- Cable Length: 12 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and
- Cable Length: 25 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Smiths Interconnect, a Molex company
Description: 0.200" centers 50 Ω impedance (75 Ω or other impedance designs available) Bandwidths of 3 GHz for coax probes with shielding plungers Bandwidths of 500 MHz for non-shielded designs Option of pre-attached cable and a standard SMA connector 100999 coax probe has a notched,
- Bandwidth: 3,000 MHz
- Probe Type: Coaxial
-
Supplier: Tripp Lite by Eaton
Description: than 40% smaller in diameter than standard VGA cables, which increases airflow in tight spaces and makes it easier to install around corners. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data.
- Cable Length: 25 ft
- Product Category: Cable Assembly
- Features: Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
-
Supplier: Tripp Lite by Eaton
Description: than 40% smaller in diameter than standard VGA cables, which increases airflow in tight spaces and makes it easier to install around corners. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data.
- Cable Length: 15 ft
- Product Category: Cable Assembly
- Features: Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
-
Supplier: Quiktron, Inc.
Description: Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Other, RF, Video
Find Suppliers by Category Top
Featured Products Top
-
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
Product Series - Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables Features & benefits - A full range of customized products Good RF characterization / Low cost, short lead time (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
CAB-SCI low-capacitance cables have a capacitance of approximately 30 pF/m, so they generate much less noise for the same cable length. Features include: • 150 Ω characteristic (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Calibrated Coaxial Noise Sources for Noise Figure Measurements kTB k346 Series - Broadband Calibrated Coaxial Noise Sources are designed for precision noise figure measurement applications, offering exceptional accuracy and reliability. With low VSWR, they significantly reduce multiple (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
matching cables. The coaxial cable the connector is paired with will typically be made up of a central conductor surrounded by an insulating layer, which is further encased in a metallic shield (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and efficiently. Our Cable Offerings: UltraLite RF Cables (50 Ohm): These premium coaxial cables are built with a focus on low-loss and ultra (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
Conduct Research Top
-
Why Low-Noise Cable
Low-Noise Coaxial and multiconductor cables recommended for small-signal application where shielded cable could experience mechanical shock (twisting, crushing, flexing, pulling, etc.)
-
View from the Top - Microwave Product Digest Interview with Terry Jarnigan of Pasternack
communicate over longer distances. These will require a great number of the passive components in which Pasternack specializes, from coaxial cables, connectors, couplers, power dividers and combiners and other passive components low-noise, as well as small-signal and RF power amplifiers, to name
More Information Top
-
Microcircuit Package Gas Analysis
Data is fed into the computer on two low noise coax cables .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
Low noise electrode coax cable for low conductivity and high vibration levels of cables, 3 x 0.13 mm2 • 2 m (6.6 ft .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82243/51686429-MIT.pdf?sequence=2
The RG-80/U LLDS80 cable is a low loss noise coax cable which is double-shielded [3] .
-
Josephson scanning tunneling microscopy -- a local and direct probe of the superconducting order parameter
We thank the Berkeley Physics Machine shop for expert technical assistance and Garg Assoc Pvt Ltd for providing low noise miniature coax cable .
-
Understanding effect of Teflon room temperature phase transition on coax cable delay in order to improve the measurement of TE signals of deuterated polarized ...
More than 10 years ago it was recognised that semirigid cables were much better than standard low noise flexible coax cables .
-
An emittance measurement system for a wide range of bunch charges
The isolated signal wire from the harp is connecteddirectly to a Keithley 485 picoammeter using a short length of low triboelectric noise coax cable (Belden 9223).
-
DESIGN OF A 16 KILO-VOLT, 100 KILO-AMP, 2 HERTZ POWER SUPPLY FOR HIGH-FIELD, REPETITIVELY PULSED, SPLIT-PAIR MAGNETS
To keep the electromagnetic noise low , coax cables must be used in this application.
-
Design of a 16 kV, 100 kA, 2 Hz power supply for high-field, repetitively pulsed, split-pair magnets
To keep the electromagnetic noise low , coax cables must be used in this application.
-
Ferroelectric nylon materials and their feasibility for ultrasound transducers
A 16 in.-long low noise 50 R coax cable (Malco No. 250-3820-0000) was con- nected to the two plates so that, when a film sample was sandwiched between the acrylic plates, it was effectively connected to the coax cable.
-
Large-area ultrasonic gap profile measurements using two-dimensional PVDF “blanket array” transducers
Low noise 50 R coax cable (Malco No. 250- 3820-0000 and 250-3822-0000) and BNC connectors were connected to one edge of each array.
Indicates content that may require registration and/or purchase.