-
Supplier: Mini-Circuits
Description: SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
- Minimum Gain: 8.3 dB
- Maximum Gain: 22.3 dB
- Noise Figure: 0.4 to 1.5 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for the design of hybrid module or first or second stage of basestation LNA. The device is also suitable for
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Mini-Circuits
Description: SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package
- Minimum Gain: 8.4 dB
- Maximum Gain: 21.3 dB
- Noise Figure: 0.4 to 1.7 dB
- Operating Temperature: -40 to 85 C
-
-
Supplier: Mini-Circuits
Description: SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure
- Minimum Gain: 7.6 dB
- Maximum Gain: 20.9 dB
- Noise Figure: 0.5 to 1.8 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal
- Minimum Gain: 11.5 dB
- Maximum Gain: 24.6 dB
- Noise Figure: 0.4 to 0.9 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: Avago Technologies has combined its industry leading E-PHEMT technology with a revolutionary chip scale package. The VMMK-1218 can produce an LNA with high dynamic range, high gain and low noise figure that generates off of a single position DC power supply.
- Transistor Grade / Operating Range: Commercial, Industrial, Military
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Broadcom Inc.
Description: Avago Technologies has combined its industry leading E-PHEMT technology with a revolutionary chip scale package. The VMMK-1225 can produce an LNA with high dynamic range, high gain and low noise figure that operates off of a single position DC power supply.
- Transistor Grade / Operating Range: Commercial, Industrial, Military
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical DBS and other wireless RF applications. NF=1.0dB, Ga=9.4dB, P1dB= 5dBm at 2V, 15mA (12 GHz)
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Richardson RFPD
Description: 0.45-6.0 GHz Low Noise Transistor
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65050-372LF is a high performance, n-channel lownoise transistor. The device is fabricated from Skyworks advanced depletion mode pHEMT process and is provided in a 2.20 x 1.35 x 1.10 mm, 4-pin SC-70 package. The transistor’s low Noise Figure (NF), high gain,
- Frequency Range: 450 to 6,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 15.5 dB
- Noise Figure: 0.65 dB
-
Supplier: Microchip Technology, Inc.
Description: MMA085AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in die form that operates between DC and 40 GHz. It is ideal for test instrumentation and communications infrastructure
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65048-360LF is being discontinued and is not recommended for new designs. The SKY65048-360LF is a high performance, two-stage ultra-low noise amplifier. The device is fabricated from Skyworks advanced pHEMT process and is provided in a 2 x 2 mm, 8-pin Quad Flat
- Frequency Range: 700 to 1,200 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.65 dB
-
Supplier: ODG (Origin Data Global)
Description: SMT LOW NOISE AMPLIFIER, 400 - 3
- Power Gain: 23.5 dB
- Noise Figure: 1.3 dB
- Operating Frequency: 400 to 3,900 MHz
- Transistor Type: MOSFET, MOSFET RF Transistors, PHEMT
-
Supplier: Qorvo
Description: performance with low noise and optimal reliability.
- Power Gain: 36 dB
- Operating Frequency: 45 to 1,218 MHz
- Transistor Type: HEMT, MESFET, PHEMT
- Features: Other
-
Supplier: Richardson RFPD
Description: MMA040AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) low-noise distributed amplifier die that operates between DC and 28 GHz. The amplifier provides flat gain of 16.5 dB, 2.5 dB
- Frequency Range: 0 to 28,000 MHz
- Maximum Gain: 16.5 dB
- Output Power( P1dB): 16 dBm
- Noise Figure: 2 dB
-
Supplier: Richardson RFPD
Description: The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz. In the lower band of 50 GHz to 70 GHz, the ADL7003 provides
- Frequency Range: 50,000 to 95,000 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 14 dBm
- Noise Figure: 5.5 dB
-
Supplier: Qorvo
Description: Qorvo's QPD2080D is a discrete 800-micron pHEMT which operates from DC to 20 GHz. The QPD2080D is designed using Qorvo's proven standard 0.25um power pHEMT production process. This process features advanced techniques to optimize microwave power and efficiency at high drain bias
- Power Gain: 11.5 dB
- Operating Frequency: 0 to 20,000 MHz
- Transistor Type: HEMT, PHEMT
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226968-MRFG35010R1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
- Transistor Type: PHEMT
- Package Type: SOT3
-
Supplier: Qorvo
Description: Qorvo's QPD2060D is a discrete 600-micron pHEMT which operates from DC to 20 GHz. The QPD2060D is designed using Qorvo's proven standard 0.25um power pHEMT production process. This process features advanced techniques to optimize microwave power and efficiency at high drain bias
- Power Gain: 12 dB
- Operating Frequency: 0 to 20,000 MHz
- Transistor Type: HEMT, PHEMT
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226964-MRFG35003ANT1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
- Transistor Type: PHEMT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226966-MRFG35010 Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
- Transistor Type: PHEMT
- Package Type: SOT3
-
Supplier: Qorvo
Description: Qorvo's QPD2025D is a discrete 250-micron pHEMT which operates from DC to 20 GHz. The QPD2025D is designed using Qorvo's proven standard 0.25um power pHEMT production process. This process features advanced techniques to optimize microwave power and efficiency at high drain bias
- Power Gain: 14 dB
- Operating Frequency: 0 to 20,000 MHz
- Transistor Type: HEMT, PHEMT
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226967-MRFG35010NT1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
- Transistor Type: PHEMT
- Package Type: SOT3
-
Supplier: Utmel Electronic Limited
Description: Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R
- V(BR)DSS: 5 volts
- PD: 270 milliwatts
- TJ: -65 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: Utmel Electronic Limited
Description: Trans JFET 15V GaAs pHEMT 3-Pin PLD-1.5 T/R
- V(BR)DSS: 15 volts
- Number of Transistors in the Chip: 1
- Transistor Type: JFET, PHEMT
- Polarity: N-Channel
Find Suppliers by Category Top
Featured Products Top
-
Description: The CHA2595-QDG is a wideband monolithic Low Noise Amplifier with state-of-the-art wideband, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-frequency components and smaller transformers, making them more compact. Noise and Ripple Linear Power Supplies: Produce very low noise and ripple, providing clean and stable output. Ideal for sensitive analog (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Low phase noise K-Band oscillator on organic Liquid Crystal Polymer (LCP) substrate
B. Oscillator Design The S-parameters of a commercially available low noise pHEMT transistor VMMK-1225 from Avago Technologies were calculated by using its ADS transistor model available at the vendor's website.
-
Silicon-germanium ICs for satellite microwave front-ends
This means that, despite advances in SiGe technologies, e.g. [6], an integrated receiver IC will most likely still be proceeded by at least one low noise pHEMT transistor , for the total noise figure to be competitive with fully discrete solutions.
-
New generation of RF unit for radar altimeter
CONCLUSION The second generation ofradar altimeter developed by Alcatel uses the new technologies (MMICs, hybrid power HPA, low noise pHEMT transistors ) to obtain a very compact RF unit.
-
A 5 GHz LNA for a radio-astronomy experiment
Several commercial low noise PHEMT transistors and the newly proposed Heterojunction Bipolar Transistor (HBT) were selected and tested to get the best noise performance.
-
A subharmonic self-oscillating mixer using substrate integrated waveguide cavity for millimeter-wave application
The FET used here is the AFT36077, a low noise pHEMT transistor purchased from Agilent.
-
Low cost microwave oscillator using substrate integrated waveguide cavity
The amplifier used here is the ATF36077 low noise pHEMT transistor from Agilent.
-
Planck-LFI 44 GHz back end module
It includes waveguide to microstrip transition, GaAs pseudomorphic high electron mobility transistor ( PHEMT ) low noise amplifiers (LNA), bandpass filter, square-law detector and dc amplifier.
-
Oscillator phase-noise reduction using low-noise high-Q active resonators
The negative-resistance circuits are implemented by using series feedback at the source terminals of low - noise pHEMT transistors in a common-gate configuration.
-
Proton irradiation effects on advanced digital and microwave III-V components
MMIC: 0.15-btm Gate Length PHEMT Transistors Low - Noise Amplifier .
-
RF MEMS from a device perspective
… MEMS switch with (a) a top-view shown, and higher magnification perspective views shown in its (b) ‘up’ blocking state and (c) ‘down’ pass-through state. . monolithically integrated with GaAs pseudomorphic high electron mobility transistor ( PHEMT ) low - noise amplifiers (LNA), as illustrated …
Indicates content that may require registration and/or purchase.