Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: High Performance NPN Bipolar RF Transistor Summary of Features High performance low noise amplifier Low minimum noise figure of typ. 0.8 dB @ 1.8 GHz For a wide range of non automotive applications such as WLAN, WiMax, UWB, Bluetooth, GPS, SDARs, DAB, LNB,
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: NPN Silicon RF Transistor Summary of Features General purpose low noise amplifier for low voltage, low current applications High ESD robustness, typical 1500V (HBM) Low minimum noise figure 1.1 dB at 1.8 GHz High linearity: output compression
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: The BFP843F is a robust low noise broadband pre-matched hetero-junction bipolar transistor (HBT). Summary of Features Unique combination of high end RF performance and robustness: 20 dBm maximum RF input power, 1.5kV HBM ESD hardness High transition frequency fT =
- Features: Other
- Packing Method: Tape Reel
-
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT PNP Low Noise
- VCEO: 60 volts
- IC(max): 500 milliamps
- PD: 625 milliwatts
- Number of Transistors in the Chip: 1
-
Supplier: ODG (Origin Data Global)
Description: RF LOW-NOISE SI TRANSISTOR
- Transistor Type: Bipolar RF Transistors
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65050-372LF is a high performance, n-channel lownoise transistor. The device is fabricated from Skyworks advanced depletion mode pHEMT process and is provided in a 2.20 x 1.35 x 1.10 mm, 4-pin SC-70 package. The transistor’s low Noise Figure (NF), high gain, and
- Frequency Range: 450 to 6,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 15.5 dB
- Noise Figure: 0.65 dB
-
Supplier: Microchip Technology, Inc.
Description: amplifier provides a 16 dB of gain, 3.5 dB noise figure, and 19 dBm of output power at 1 dB gain compression at 20 GHz while requiring only 180 mA from an 6 V supply. Output IP3 is typically 35 dBm. The MMA085AA amplifier features RF I/Os that are internally matched to 50 Ω.
- Features: Other
-
Supplier: Mini-Circuits
Description: TAV1-551+ is a low noise, high gain device manufactured using E-PHEMPT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise figure, particularly below 2.5 GHz, and when combining this noise figure with gain in a single device it
- Minimum Gain: 8.6 dB
- Maximum Gain: 21.6 dB
- Noise Figure: 0.5 to 1.4 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
- Minimum Gain: 8.3 dB
- Maximum Gain: 22.3 dB
- Noise Figure: 0.4 to 1.5 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900 MHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For
- Features: Other
- Package Type: SOT143
- Packing Method: Tape Reel
-
Supplier: Mini-Circuits
Description: SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high
- Minimum Gain: 7.6 dB
- Maximum Gain: 20.9 dB
- Noise Figure: 0.5 to 1.8 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice
- Minimum Gain: 11.5 dB
- Maximum Gain: 24.6 dB
- Noise Figure: 0.4 to 0.9 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current
- Frequency Range: 450 to 6,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 18.5 dB
- Output Power( P1dB): 14.400000000000006 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65081-70LF is being discontinued and is not recommended for new designs. Skyworks SKY65081-70LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 2.0 dB Noise
- Frequency Range: 2,000 to 3,000 MHz
- Minimum Gain: 14.3 dB
- Maximum Gain: 14.3 dB
- Noise Figure: 2 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65045-70LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY65162-70LF, SKY65173-70LF Skyworks SKY65045-70LF is a high-performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, linearity,
- Frequency Range: 390 to 1,500 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Noise Figure: 1.8 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Bipolar RF Transistors.
- TJ: 150 C
- Features: Bipolar RF Transistors, Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65048-360LF is being discontinued and is not recommended for new designs. The SKY65048-360LF is a high performance, two-stage ultra-low noise amplifier. The device is fabricated from Skyworks advanced pHEMT process and is provided in a 2 x 2 mm, 8-pin Quad Flat No-Lead
- Frequency Range: 700 to 1,200 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.65 dB
-
Supplier: Allied Electronics, Inc.
Description: Silicon PNP Transistors
-
Supplier: Allied Electronics, Inc.
Description: Silicon PNP Transistors
-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistor Low Noises
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical cellular/PCS handset and other wireless RF applications, high part-to-part consistency, and excellent reliability. The ATF-38143 is packaged in the miniature SOT-343 package.
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Broadcom Inc.
Description: Ultra low noise PHEMT. The process is optimized to give very low noise figure for critical cellular/PCS base station and other wireless RF applications, high part-to-part consistency, and excellent reliability. The ATF-34143 is packaged in the miniature SOT-343
- Features: Other
- Transistor Type: PHEMT
-
Supplier: ROHM Semiconductor GmbH
Description: Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 500 to 650V Super Junction MOSFETs, Low Noise Series
- V(BR)DSS: 600 volts
- IDSS: 20,000 milliamps
- QG: 59.99999999999999 nC
- PD: 50,000 milliwatts
-
Supplier: Broadcom Inc.
Description: This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Transistor Type: PHEMT
-
Supplier: ROHM Semiconductor GmbH
Description: Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
- V(BR)DSS: 600 volts
- IDSS: 30,000 milliamps
- QG: 84.99999999999999 nC
- PD: 40,000 milliwatts
-
Supplier: Richardson RFPD
Description: 0.45-6.0 GHz Low Noise Transistor
- Features: Other
- Transistor Type: PHEMT
-
Supplier: ROHM Semiconductor GmbH
Description: Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
- V(BR)DSS: 600 volts
- IDSS: 7,000 milliamps
- QG: 20 nC
- PD: 40,000 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT Low-Noise Matched Transistor Array
- Features: Bipolar RF Transistors
-
Supplier: RS Components, Ltd.
Description: Low Noise RF Transistor NPN 12V SOT323
- Number of Transistors in the Chip: 1
- Features: General Purpose BJT, Other
- Polarity: NPN
- Package Type: SOT323
-
Description: BIASED LOW NOISE RF TRANSISTOR
- VCEO: 13 volts
- Output Power: 0.12 watts
- Packing Method: Bulk Pack
- Features: General Purpose BJT, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Noise Silicon Germanium Bipolar RF Transistor Product overview: BFP760 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for
- Features: Bipolar RF Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 811594-NE3514S02-A Packaging: Strip Voltage - Rated: 4V Frequency: 20GHz Current - Test: 10mA Gain: 10dB Transistor Type: HFET Voltage - Test: 2V Noise Figure: 0.75dB Part Status: Obsolete (End Of Life) Supplier Device Package: S02 Manufacturer
- Package Type: SOT3
-
Supplier: PUI - Projections Unlimited, Inc.
Description: NPN Transistors, Best Suited For Low Noise VHF And VHF Amplifier Mixer and Oscillator Applications.
-
Supplier: Win Source Electronics
Description: 800 MHz Input Capacitance: 2.8 pF Height: 1 mm Gain: 23 dB Noise Figure: 1.5 dB Number of Pins: 4 Width: 1.3 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-143 Alternative Parts (Cross-Reference): BF 2030R E6814BF2030R E6814; BF2030RE6814; Popularity:
- PD: 200 milliwatts
- TJ: -55 C
- Features: MOSFET, Other
- Package Type: SOT3
Find Suppliers by Category Top
Featured Products Top
-
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Corech provides a low phase noise RF signal generator module designed for applications that need compact RF source integration up to 20 GHz. This module format is intended for OEM projects, embedded microwave subsystems (read more)
Browse Signal Generators Datasheets for Corech Microwave -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
CAB-SCI low-capacitance cables have a capacitance of approximately 30 pF/m, so they generate much less noise for the same cable length. Features include: • 150 Ω characteristic (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged noise diode that has been (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
demand for bandwidth. To meet the bandwidth demand, RF systems must make more efficient use of the RF spectrum. Precision timing can help make this efficiency happen: SiTime’s new, low-phase-noise, high-stability MEMS Super-TCXOs are building blocks toward success in conflict, delivering faster, more accurate, reliable and secure data transmission in RF systems. (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Calibrated Coaxial Noise Sources for Noise Figure Measurements kTB k346 Series - Broadband Calibrated Coaxial Noise Sources are designed for precision noise figure measurement applications, offering exceptional accuracy and reliability. With low VSWR, they significantly reduce multiple (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions
Conduct Research Top
-
Understanding the Phenomenon of High-Power Pulse Recovery in GaN LNAs
The Gallium Nitride (GaN) high electron mobility. transistor (HEMT) is well known for its use in microwave and millimeter wave power amplifiers due to its high breakdown voltage and ability to handle high RF power. Recently, GaN technology has also been used to create low noise amplifiers (LNAs
More Information Top
-
Page 1. Semiconductor parts with 453 in root number
NPN SILICON LOW NOISE RF TRANSISTOR .
-
Low Noise RF Transistor Now Available From Microsemi
Low Noise RF Transistor Now Available From Microsemi .
-
Satellite-to-Ground Radiowave Propagation
GaAsFET Gallium arsenide field-effect transistor ( low noise RF transistor ) .
-
Improved Particle Identification Using Cluster Counting in a Full-Length
Drift Chamber Prototype
So, an emitter follower stage was added at the input, using a low noise RF transistor (BFG425).
-
Page 1. Semiconductor parts with 135 in root number
NPN SILICON LOW NOISE RF TRANSISTOR .
-
Page 1. Semiconductor parts with 681 in root number
NPN SILICON LOW NOISE RF TRANSISTOR .
-
Electronics for the camera of the First G-APD Cherenkov Telescope (FACT) for ground based gamma-ray astronomy
A low noise RF transistor in grounded-base circuit configuration provides current buffering.
-
Infineon Launches Rugged High-Frequency Low Noise RF Transistors To Meet Demanding Requirements Of 5 GHz Wireless Applications
Infineon Launches Rugged High-Frequency Low Noise RF Transistors To Meet Demanding Requirements Of 5 GHz Wireless Applications .
-
Radiometrs-polarimeters: principles of design and applications for sea surface microwave Emission Polarimetry
The receiver consists of RF section (in Ka-band we used superheterodyne receiver with IF amplifier, in Ku- and K- bands - low noise RF transistor amplifiers); LF section consisting of diode detector, LF amplifier, synchronous detector, and M= amplifier; control unit; data …
-
http://www.mouser.com/catalog/supplier/library/pdf/STRF.pdf
NPN Si RF Transistor Low Noise Figure 2 .
Indicates content that may require registration and/or purchase.