Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Corech Microwave
Description: Corech Microwave SMD Frequency Synthesizers deliver highly stable frequency generation from 0.1 GHz to 25 GHz. Encased in rugged HTCC packages as compact as 15×12×3 mm, these modules feature −90 dBc/Hz phase noise at 1 kHz and high spurious rejection. Optimized for
- Frequency Range: 100 to 25,000 MHz
- Output Signal Power: 10 dBm
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: APITech
Description: API offers a complete line of Low Phase Noise surface mount synthesizers. These configurable designs feature superior phase noise performance, a programmable EPROM, all in a small .800” square package. These Low Phase Noise
-
Supplier: Corech Microwave
Description: Corech Microwave's Low Phase Noise Frequency Synthesizers are high-performance RF modules engineered for exceptional signal fidelity across a wide range from 9 kHz to 22.6 GHz. With ultra-low phase noise of -116 dBc/Hz @1 MHz and minimal
- Frequency Range: 0.009 to 22,600 MHz
- Output Signal Power: -2.0000000000000004 dBm
- Phase Noise (@ 10kHz): -110 dBc/Hz
-
-
Supplier: Maury Microwave
Description: oscilloscope measurements. The proprietary architecture maintains the integrity of an ultra low phase noise sinusoidal (CW) signal while converting it to a CMOS Logic level exhibiting the absolute lowest jitter available. Holzworth products are 100% finalperformance tested for
- Frequency Range: 5 to 500 MHz
- Amplifier Type: Low Noise Amplifier
-
Supplier: APITech
Description: API Technologies' frequency synthesizers offer wide bandwidth, multiple step size options, fast switching speed, and low phase noise combined with the cost advantages of standardized packages. Frequency control options include Serial/parallel inputs,
-
Supplier: Picosecond Pulse Labs, Inc.
Description: of harmonic combs with ultra-low phase noise and a broad range of frequency content. Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency
-
Supplier: Silicon Labs
Description: The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 900 to 1,800 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free, Programmable, RoHS Compliant
-
Supplier: Integrated Device Technology
Description: 700MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic. The low phase noise
- Supply Voltage: 3.3 volts
- Output Frequency: 250 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS
-
Supplier: Integrated Device Technology
Description: reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic. The low phase noise characteristics of the 8432I-51 make it an ideal clock source for Gigabit Ethernet, Fibre Channel 1
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Lingto Electronic Limited
Description: IC VCXO LOW PHASE NOISE 20-VFQFN
- Output Frequency: 31.25 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: 53.125MHz. The 844002 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Fibre Channel jitter requirements. The 844002 is packaged in a small 20-pin TSSOP package.
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 46.67 to 226.66 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS
-
Supplier: DigiKey
Description: ULTRA-LOW PHASE NOISE, MULTI-PLL
- Supply Voltage: 1.71 to 3.47 volts
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Bus Interface: LVPECL
-
Supplier: ODG (Origin Data Global)
Description: LMK04808 LOW-NOISE CLOCK JITTER
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 1,536 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: The 841N4830 is a 3 HCSL , 1 LVPECL and 2 LVCMOS output Synthesizer optimized to generate PCI Express reference clock frequencies. The device uses IDT 's fourth generation FemtoClock® NG technology for synthesis of high clock frequency at very low phase noise. It
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Richardson RFPD
Description: Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This synthesizer is a key building block for high-performance radio system designs that require
- Frequency Range: 50 to 2,100 MHz
- Phase Noise (@ 10kHz): -218 dBc/Hz
- Features: Other
-
Description: ULTRA-LOW PHASE NOISE, DUAL-PLL
- Device Type: Clock Generator
-
Supplier: Acme Chip Technology Co., Limited
Description: ENHANCED PRODUCT ULTRA-LOW-NOISE
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 3,255 MHz
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
- Device Type: Clock Generator
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY72310-11 is being discontinued and is not recommended for new designs. Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RF2054 is a 2.2V, high performance, frequency conversion chip with integrated local oscillator (LO) and a pair of RF mixers. The synthesizer includes an integrated fractional-N phase locked loop that can control the VCO to produce a low phase noise
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: ULTRAVIEW Corporation
Description: These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of
-
Supplier: Richardson RFPD
Description: ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers; Radar Systems; Communication Systems. Features: Low additive
- Input Frequency Range: 200 MHz
- Input Power: 2.0000000000000004 dBm
- Package Type: Connectorized
- Features: Other
-
Supplier: Richardson RFPD
Description: SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.
- Clock Frequency: 100 to 2,200 MHz
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY73101-11 Voltage-Controlled Oscillator (VCO)/Synthesizer is a fully integrated, high performance signal source for high dynamic range transceivers. The device provides ultra-fine frequency resolution, fast switching speed, and low phase noise
- Supply Voltage: 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Features 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) 180fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Richardson RFPD
Description: OCXO Ultra Low Noise 25.4x22mm SMD, CMOS/SINE|•50MHz to 135MHz Frequency Range|•Ultra Low Phase Noise: -170 dBc/Hz @ 100KHz|•Sine Wave or CMOS/TTL output|Applications:|•Point to Point Radio|•Satellite Base Station|•Synthesizer Reference|•Microwave
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 0.5 ppm
- Oscillator Type: OCXO
-
Supplier: Microchip Technology, Inc.
Description: frequencies <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) <115fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL,
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO Product overview: LMX2541SQ3320E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
-
Supplier: NDK
Description: A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz Wide frequency
- Oscillation Frequency: 510.292857 to 804.292857 MHz
- Total Frequency Stability: 0.5 ppm
- Operating Temperature: -20 to 60 C
- Supply Voltage: 12.0 V
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: 1-slot MMS module 0.01-20 GHz frequency range, when combined with 70340A Divided lowband for low phase noise and broadband noise The Agilent 70341A frequency extension module extends the low end frequency
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2560 MHz <-147 dBc/Hz SSB phase noise at 10 kHz offset 0.1 Hz frequency
- Minimum Frequency Range: 2,560 MHz
- Maximum Frequency Range: 2,560 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-31-xxx is a low-cost, general purpose frequency synthesizer and a member of Micrel’s factoryprogrammable Quick Turn Clock (QTC) family. The PL611-31-xxx product family can generate any output frequency up to 200MHz from a
- Output Frequency: 5 to 200 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: solution for high dynamic range systems such as 2G/3G base station receivers. The SKY73212-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. By applying internal VCO division, the output LO frequency can be set to the desired value while
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Anokiwave
Description: synthesizer On-chip selectable LO for multiple use cases FC-CSP package and small footprint for low-cost arrays Offers significantly better LO phase noise than commercial off the shelf available parts Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF
- Operating Frequency: 24,500 to 29,500 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce the SKY72310-11, a 50 MHz to 2.1GHz fractional-N frequency synthesizer for high-performance Land Mobile Radio/Professional Mobile Radio (LMR/PMR) systems. This synthesizer is a key building block of a phase-locked loop (PLL), providing ultra-fine frequency (read more)
Browse Frequency Synthesizers Datasheets for Skyworks Solutions, Inc. -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Low-Voltage CMOS RF Frequency Synthesizers
Low-Voltage CMOS RF Frequency Synthesizers. Containing three successfully demonstrated CMOS synthesizer prototypes, this book provides architectures that enable CMOS frequency synthesizers to operate at low supply voltages, and high frequencies with good phase noise and low power consumption.
More Information Top
-
Page 8. Semiconductor parts with 730 in root number
1.3 GHz Low Phase Noise Frequency Synthesiser .
-
Page 4. Semiconductor parts with 730 in root number
1.3GHz Low Phase Noise Frequency Synthesiser .
-
A tool for power and phase noise optimization in frequency synthesizers
We presented a technique for low power and low phase noise frequency synthesizer designs.
-
Wideband Frequency Synthesizer at X/Ku Band by Mixing and Phase Locking of Half Frequency Output of VCO
Abstract A wideband low phase noise frequency synthesizer at X/Ku band has been developed by using phase locking and mixing technique at half frequency of voltage controlled oscillator (VCO).
-
SA50 datasheet : Datasheets for Electronic Components and Semiconductors
2.7 GHz I2C-bus controlled low phase noise frequency synthesizer .
-
Page 11. Semiconductor parts with 505 in root number
2.7 GHz I2C-bus controlled low phase noise frequency synthesizer .
-
Circuit Design For RF Transceivers
low phase noise frequency synthesizer , 2000.
-
CMOS Single Chip Fast Frequency Hopping Synthesizers For Wireless Multi-Gigahertz Applications
The work presented in this monograph focused on an enhanced design and implementation of low phase noise frequency synthesizers as local oscillators in transceivers for multimode WLAN applications covering all 802.11a, b, and g standards.
-
TSA5512T datasheet - 1.3 GHz bidirectional I2C-bus controlled synthesizer. : Datasheets for Electronic Components and Semiconductors
2.7 GHz I2C-bus controlled low phase noise frequency synthesizer .
-
ZRLNK SP5768 Series Datasheets. SP5768MP1T, SP5768MP1S, SP5768, SP5768KG Datasheet.
3.0 GHz Low Phase Noise Frequency Synthesiser .
Indicates content that may require registration and/or purchase.