-
Supplier: Telit IoT Solutions, Inc.
Description: MT3337 core GNSS standards and bands supported: GPS L1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /removal Assisted GPS Default 1 Hz up to 10 Hz Navigation, SBAS, QZSS, 1PPS Ports: UART Key Benefits Low power
- Bias / Operating Current: 27 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Supply Voltage: 3 V, 3.3 V, 3.6V
-
Supplier: Richardson RFPD
Description: AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less power than standard GNSS
- Supply Voltage: 1.8 V
- Features: GPS, Receiver
-
Supplier: Linx Technologies
Description: components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
-
Supplier: Linx Technologies
Description: engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: hot start under 1 second Simplify design: modules
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
Supplier: Telit IoT Solutions, Inc.
Description: SL869 allows customers to dial in their desired GNSS capabilities with low-end (GPS only) and high-end (GPS+Glonass+Galileo +QZSS) variants using the same Motherboard Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS
- Bias / Operating Current: 10 to 40 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -163 dBm
- Features: GPS, Modem, Other
-
Supplier: Telit IoT Solutions, Inc.
Description: information over serial interface according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers current optimized multi-constellation tracking plus advanced power management. The Jupiter SE868 V2 supports ephemeris file injection
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Features: GPS, Modem, Other, RoHS Compliant
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 25 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: TOP-electronics USA
Description: to power sensitive devices, especially portable applications. Key Benefits - Extremely compact size, 10.1mm × 9.7mm ×2.5mm - Multi-GNSS engine for GPS, GLONASS, BeiDou, Galileo and QZSS - EASY™, an advanced AGPS technology without external memory - Ultra low tracking
- Features: GPS
-
Supplier: TOP-electronics USA
Description: Quectel L76-L, GPS/GLONASS module with internal LNA, 10.1×9.7mm Extremely Compact GNSS Module with Ultra Low Power Consumption The L76-L is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS,
- Features: GPS
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE4150L is a highly integrated GPS receiver IC offering high performance and low-power operation in a wide range of low-cost applications. It is particularly well-suited to high
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: WINSYSTEMS, INC.
Description: The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and
- Operating Temperature: -40 to 185 F
- Data Acquisition: Data Acquisition Computer Board
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part,
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Cirrus Logic, Inc.
Description: many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Richardson RFPD
Description: On-chip Temperature and Power Sensing On-chip Gain Control for Temperature Compensation High-Speed SPI with Large On-Chip Beam Table Storage Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing Support for Large-Scale Arrays
- Features: Beamformers, GPS, Receiver
-
Supplier: DigiKey
Description: TESEO-LIV3FL LOW POWER MODULE
- TJ: -40 to 85 C
- Pin Count: 18 #
- Sensitivity: -163 dBm
- Features: GPS, Other, Receiver
-
Supplier: ODG (Origin Data Global)
Description: WIDE BAND LOW POWER AMPLIFIER
- Features: Bluetooth, GPS, GSM, Other, UMTS
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: BSP322P | Small signal/small power MOSFET OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPT030N12N3 G | N-Channel Power MOSFET BSC098N10NS5 | N-Channel Power MOSFET IRS2186S | Gate driver ICs
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6 -- BGA123N6Supplier: Infineon Technologies AG
Description: Ultra low power GNSS LNA for wearables and mobile cellular IoT applications The BGA123N6 is designed to enhance GNSS signal sensitivity especially in wearables and mobile cellular IoT applications. With the very good performance, it ensures high system sensitivity. The ultra-low
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA824N6 -- BGA824N6Supplier: Infineon Technologies AG
Description: The BGA824N6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.55 dB noise figure at a current consumption of 3.8 mA in the application
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Linx Technologies
Description: the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Features: GPS, Other, Receiver
- Interface: RS232, USB
-
Supplier: Linx Technologies
Description: and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module has an internal LNA that provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Features: GPS, Other, Receiver
- Interface: RS232, USB
-
Supplier: ODG (Origin Data Global)
Description: TESEO-LIV3FL LOW POWER MODULE
- TJ: -40 to 85 C
- Sensitivity: -163 dBm
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Richardson RFPD
Description: MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio
- Frequency Range: 0 to 2 GHz
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 2.3 dB
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The EP9307 is a low-cost, integrated system-on-chip processor for applications that require a rich user interface. The EP9307 features an advanced 200 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux®, Windows CE® and many other embedded operating
- Clock Frequency: 200 MHz
- Number of I/Os: 14 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Richardson RFPD
Description: MAAV-008022 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free low-cost SOIC 8-lead surface mount plastic package. The MAAV-008022 is ideally suited for use where linear attenuation fine tuning and very low power consumption are required. Typical applications
- Frequency Range: 0.5 to 2 GHz
- Insertion Loss: 3 dB
- Input VSWR: 2 :1
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Germanium GPS Low Noise Amplifier Product overview: BGA615L7 from Infineon Technologies is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: SignalQuest, Inc.
Description: mounted or aligned. Function Omnidirectional movement sensing Chatters open / closed when tilted or vibrated in any direction regardless of orientation Normally closed at rest Features Ultra low power - As little as 0.25 μA Surface mount device (SMD) - RoHS compliant, lead-free, tape
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: Silicon Labs
Description: The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN, WLCSP
-
Supplier: QUALCOMM, Incorporated
Description: combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full
- Operating Frequency: 1,300 MHz
- Data Rate: 20 to 375 kbps
- Technology: GPRS
- Device Type: Modem
-
Supplier: SignalQuest, Inc.
Description: closed when below or between the switch angles Non-sensitive to vibration or lateral movement when open Features Ultra low power - As little as 0.25 μA Surface mount device (SMD) - RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature
- Supply Voltage: 0.5 to 12 volts
- Form Factor: Integrated Chip (IC)
-
Supplier: TOP-electronics USA
Description: cost-saving, low power LTE connectivity, and delivers M2M-optimized speeds of 10Mbit/s downlink and 5Mbit/s uplink. These make it ideal for numerous IoT applications that are not reliant on high speed connectivity but still require the longevity and reliability of LTE networks. It is
- Technology: Ethernet
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4712 is a low-power, configurable, USB 2.0 hub controller with 1 downstream port and advanced features for embedded USB applications. Advanced features include Auto-FlexConnect capability , IO bridging, and embedded 32 bit mico-controller. The USB4712 is compliant with
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: advanced USB features, like; USB 2.0 Link Power Management and High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0 for low power consumption. The USB84602 will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub, while the 2
Find Suppliers by Category Top
Featured Products Top
-
connection to GNSS modules or boards. Low-power and RoHS/REACH compliant – ideal for worldwide deployments and OEM integration. Applications: embedded GNSS modules (IoT, telemetry (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
allows parts to perform at low DC Resistance (DCR) with high reliability under DC loading. The CPI0603 multilayer ferrite chip power inductors offer a wide range of inductance, low DCR, and 20% tolerance. Additionally, these inductors are RoHS and REACH compliant, and lead-free. (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is (read more)
Browse RF Terminations Datasheets for Richardson RFPD -
MPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect™ Technologies (read more)
Browse RF Modules Datasheets for Qorvo -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-reliability fixed chip attenuators optimised to combine high frequency and power in a small package. As the global demand for faster data transmission and broadband connectivity contiues to grow, engineers face increasing challenges around space, power, and performance. The new HR TSX WB2 (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
E-Technologies: Innovation in an Open World
The availability of inexpensive, small, low - power GPS chips and reliable network has moved the industry into a growth phase for developing location-based applications such as vehicle tracking, child tracking navigation and route finding.
-
Wireless data migration in a tracking application
In light of many new location-based applications, chip manufacturers have designed new low - powered GPS chips to support stand-alone devices.
-
Wireless sensor network for animal monitoring using both antenna and base-station diversity
The system hardware comprised a 16-bit Texas Instruments micro-controller, 4 Mbit of off-chip flash memory, a 900 MHz radio transceiver, and a low - power GPS chip .
-
News this month
Longer life could be gained by using newer low - powered GPS chips , he said, adding that for very long life small solar panels could be incorporated into the collar or energy harvested from the movement of the cow. " .
-
Applied Scientific Research and Engineering Developments for Industry
In order to improve the positioning accuracy and reduce power consumption of the system, high-precision GPS chips and low power microcontroller chips are applied.
-
A new handhold device with ID card identification
Therefore a GPS chip with low power consumption is required.
-
Antenova Introduces MStar Based GPS RADIONOVA RF Antenna Modules for Small Portable GPS Device Applications
Antenova Ltd announced the addition of new GPS RADIONOVA RF Antenna Modules based on the MStar MSB2122 low power single chip GPS receiver IC.
-
An all-digital low-power IF GPS synchronizer
The architecture and the VLSI implementation of a highly integrated and low - power GPS synchronizer chip for use in portable consumer applications are presented.
-
GPS Chipset Maker NemeriX Finds its Way to Anglia
Anglia Components has become sole UK distributor franchise for NemeriX, the Swiss manufacturer of low power chip sets for GPS applications.
-
A 27mW 2.2dB NF GPS receiver using a capacitive cross-coupled structure in 65nm CMOS
The low power prototype radio chip for GPS receiver is fabricated in a 65nm CMOS process.
Indicates content that may require registration and/or purchase.