Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: High Performance Low Power RF Transceiver 32-VQFN -40 to 85
- Number of Transmitters: 16 #
- Operating Frequency: 169 to 920 MHz
- Data Rate: 200 kbps
- Bias / Operating Current: 17 mA
-
Supplier: Texas Instruments
Description: Low Power, High Performance RF Transceiver 32-VQFN -40 to 85
- Number of Transmitters: 16 #
- Operating Frequency: 169 to 920 MHz
- Data Rate: 1,250 kbps
- Bias / Operating Current: 19 mA
-
Supplier: Texas Instruments
Description: Low-Power Sub-1GHz RF Transceiver 20-QFN -40 to 85
- Number of Transmitters: 12 #
- Operating Frequency: 315 to 920 MHz
- Data Rate: 500 kbps
- Bias / Operating Current: 14 mA
-
-
Supplier: Texas Instruments
Description: Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band 28-TSSOP -40 to 85
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications.... Product overview: CC2400 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal
- Device Type: Transceiver
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: HIGH PERFORMANCE ULTRA-LOW POWER
- Data Rate: 500 kbps
- TJ: -40 to 105 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: LOW POWER TRANSCEIVER MODEM WITH
- Data Rate: 2.4 kbps
- Sensitivity: -117 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: DigiKey
Description: LOW POWER MULTI PROTOCOL TRANSCE
- Data Rate: 2,600 kbps
- Bias / Operating Current: 5.5 to 10.9 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Richardson RFPD
Description: Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: IEEE 802.3 compliant Ethernet transceiver GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless
- Operating Frequency: 433 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless
- Operating Frequency: 418 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless
- Operating Frequency: 315 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Win Source Electronics
Description: Part: TC35667 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 811843-BGM121A256V2 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Data Rate: 1Mbps Memory Size: 256kB Flash, 32kB RAM Antenna Type: Integrated, Chip Power - Output: 8dBm Sensitivity: -90dBm Current -
- Sensitivity: -90 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813793-CYRF6986-40LTXC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Power - Output: -5dBm Sensitivity: -90dBm Current - Receiving: 21.2mA Part Status: Obsolete (End Of Life) RF Family/Standard:
- Frequency: 2,400,000,000 Hz
- Read Rate: 1,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Qorvo
Description: The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™-2020 and IEEE Std 802.15.4z™-2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: **NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply voltage operation (patent pending) and low-speed (1.5Mbps)
- Features: Other
- Communication Interface: Serial Interface
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: severalother functionalities. The MAMF-011015’s GaAs chip utilizes a 0.25 umpHEMT GaAs process which has been optimized forRF power, low noise, and RF signal controlapplications which is ideal for high levels ofintegration on a single IC. This GaAs MMIC includesa “Common
- Supply Voltage: 5 V
- Features: Other
- Device Type: Transceiver
-
Supplier: Anokiwave
Description: and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip
- Operating Frequency: 37 to 48.2 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer
- Data Rate: 110 to 6,800 kbps
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Acme Chip Technology Co., Limited
Description: Low power and high performance wireless transceiver
-
Supplier: Silicon Labs
Description: are important. Overview Bottom Content Features Fully integrated: low BOM, easy design-in, no production alignments Wide range of operating conditions: supply voltage, temperature, frequency Low power consumption: 17 mA Ultra-low-power shutdown mode Digital RSSI
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Qorvo
Description: The Qorvo QPG6095 (formerly GP695) Zigbee® / Thread / Bluetooth® Low Energy Smart Home Communications Controller provides a fully integrated solution for ultra-low power wireless communications for Smart Home sentroller devices such as thermostats, motion sensors, smart plugs,
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: into reference designs with SiLabs's EM357 device. About the EM35x System-on-Chip (SoC) / Network Co-Processor (NCP) The EM351 and EM357 Ember® ZigBee chips are the industry’s leading ARM Cortex-M3 based family of ZigBee SoCs delivering unmatched performance, power consumption
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power
-
Supplier: Richardson RFPD
Description: The ADF7021-V is a high performance, low power, narrow-band RF transceiver based on the ADF7021-N. The architecture of the ADF7021-V transceiver is similar to that of the ADF7021-N except that an external VCO is used by the on-chip RF synthesizer for
- Category: Development Board
-
Supplier: TOP-electronics USA
Description: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software
- Applications: Mobile / Wireless Systems
-
Supplier: Infineon Technologies AG
Description: Transceiver MMIC Summary of Features AECQ100 qualified Featuring fully integrated low phase noise VCO Switchable prescaler with 1.5GHz and 23kHz output On chip power and temperature sensors Single ended RF and LO terminals Power consumption of 500mW Compact
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Nordic powers robust low-power dual-band Wi-Fi 6 with nRF54LM20A and nRF70 Series Nordic Semiconductor is enabling full-featured Wi-Fi 6© applications on the nRF54LM20A SoC, paired with the nRF70 Series companion ICs. This powerful combination provides developers with the hardware and software tools needed to evaluate multi-protocol stack support and build next-generation connected products. (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Enhance your product with low power cellular connectivity: we have everything you need! Cellular loT design has typically been a fragmented experience, with multiple components coming from different vendors such as host MCU, RF front end (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect™ Technologies (read more)
Browse RF Modules Datasheets for Qorvo -
Low power, easy-to-use LTE Cat 1 bis module with integrated location and nRF Cloud services The nRF93M1 is an easy-to-use, compact, pre-certified LTE Cat 1 bis module delivering global connectivity for more data-intensive cellular IoT applications. It integrates Wi (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
ISL3172 (Renesas): Low-power, long-distance communication; ideal for sensor networks, PLC slaves, and remote data acquisition. Slew-rate-limited outputs (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is (read more)
Browse RF Terminations Datasheets for Richardson RFPD -
Renowned tracking device company, Chipolo, has introduced a suite of new premium tracking solutions powered by Nordic Semiconductor’s next generation ultra-low power nRF54L Series SoCs, and compatible with either Apple’s Find My or the Find Hub network on Android devices. Keep Reading (read more)
Browse System on a Chip (SoC) Datasheets for Nordic Semiconductor ASA -
MPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
a low-cost driver solution that provides the added benefit of operating on the same voltage rail as the corresponding GaN HPA. It can also serve as the output power amplifier in lower power architectures. The QPA2597 is offered in a 4x4 mm plastic overmold QFN. It is internally matched to 50 ohms and includes integrated DC blocking caps on both RF ports allowing for simple system integration. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
Conduct Research Top
-
Application Note for Using Anaren 0404 BD2425NnRF Balun in Conjunction with Nordic Semiconductors nRF24L01 and nRF24L01+ Transceivers (.pdf)
This application note demonstrates the advantages of using a small and simple balun solution optimized for use with Nordic Semiconductors' nRF24L01 and nRF24L01+ chip. The nRF24L01 is a true single-chip 2.4 GHz Proprietary Ultra Low Power compliant RF transceiver chip, designed for low-power
-
Application Note for the Layout Packages for Texas Instrument's CC2420 & CC2430 Extended to CC2500 (.pdf)
ISM and IEEE 802.15.4 (ZigBee) compliant RF transceiver, designed for low-power wireless applications. The reference design presented in this application note uses only three components for the impedance matching: a 1mm square Anaren multilayer balun, a DC blocking capacitor and an inductor
More Information Top
-
Advances in Wireless Sensor Networks
Taking these two above-mentioned aspects into consideration, the ultra- low power RF transceiver chip CC1101 which works in the 433 MHz carrier frequency is used as the RF chip of the wireless sensor network part.
-
Page 7. Semiconductor parts with 433 in root number
Single Chip Low Power RF Transceiver for Narrowband Systems .
-
Page 35. Semiconductor parts with 020 in root number
Single Chip Low Power RF Transceiver for Narrowband Systems .
-
RSSI variability characterization and calibration method in wireless sensor network
[25] CC1020: “Datasheet for TI CC1020 Single- Chip Low Power RF Transceiver for Narrowband Systems (Rev. B),” http:www.ti.com.
-
Experience of USN MAC based on 424MHz band IEEE 802.15.4
…PART 15.4: Wireless Medium Access Control (MAC) and Physical Layer(PHY) Specifications for Low-Rate Wireless Personal Area Networks(LR-WPANs), IEEE 802.15.4-REVb/D5 April-2006 [2] CC1020 Data Sheet: Single Chip Low Power RF Transceiver for Narrowband Systems .
-
Proceedings of the 2012 International Conference on Cybernetics and Informatics
RDA1845 the RDA produced a low - power RF transceiver chip , allowing designers to configure application-specific components in the low-cost digital radio, short-range communications and security systems where there is a great application prospects.
-
Mechanical Engineering and Green Manufacturing II
RDA1845 the RDA produced a low - power RF transceiver chip , allowing designers to configure application-specific components in the low-cost digital radio, short-range communications and security systems where there is a great application prospects.
-
Application Note for Using Anaren 0404 BD2425NnRF Balun in Conjunction with Nordic Semiconductors nRF24L01 and nRF24L01+ Transceivers (.pdf)
The nRF24L01 is a true single-chip 2.4 GHz Proprietary Ultra Low Power compliant RF transceiver chip , designed for low-power wireless applications.
-
Application Note for Using Anaren 0404 BD2425NnRF Balun in Conjunction with Nordic Semiconductors nRF24L01 and nRF24L01+ Transceivers (.pdf)
The nRF24L01 is a true single-chip 2.4 GHz Proprietary Ultra Low Power compliant RF transceiver chip , designed for low-power wireless applications.
-
Effect of sensor placement on operational modal analysis of steel girder bridges
Wireless communication is facilitated through a low - power RF chip transceiver employing direct sequence spread spectrum modulation over a 2.4GHz carrier frequency.
Indicates content that may require registration and/or purchase.