-
Supplier: Accuris
Description: HOSE ASSEMBLIES, NON-METALLIC: GREASE GUN HIGH AND LOW PRESSURE
-
Supplier: Bijur Delimon International
Description: Application The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the
- Operating Pressure: 8,000 psi
- Features: Adjustable Volume
- Application: Automotive, Chain, Equipment / Machine tool, General Purpose
- Operation: Electric
-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow durable
- Container Size: 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 30 pound / 5 Gallon Pails Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI #2. Our M3 Blue Series pumps are high flow durable
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow durable
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: Ecolink, Inc.
Description: – similar to IPA Leaves no residue Low VOC – meets stringent air quality standards Controlled vapor pressure Applications & Directions Use undiluted. Spray or wipe ECOLINK 1171 on surface to be cleaned, oil dirt and carbon will flow off surface. Reapply if necessary. To speed the
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: Description ECOLINK 1171HF is a low VOC (25 gm/l) solvent degreaser. ECOLINK 1171HF will evaporate at about the same rate as isopropyl alcohol (IPA) without leaving a residue. ECOLINK 1171HF is safe for use on ferrous and non-ferrous metals. ECOLINK 1171HF is strong enough to remove
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Magnalube, Inc.
Description: Advantages: Extended Protection Noise Reduction Will Not Migrate Perfect For Low Speeds Vibration Control High Temperature Stability Extreme Loads, Smoother Operation Mechanically/Chemically Stable Resistant to Oil Separation Exceptional Film Strength A standard grease gun
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Dymax
Description: and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200 spray
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation systems, in
- Horsepower: 422.1694212443883 HP
- Maximum Discharge Flow: 17.61146666666667 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Description: precision of the rotors and the cooling fans. TV series electric motors have been designed and manufactured to guarantee very low overheating, high levels of efficiency and a long, economical working life. Noise levels (sound pressure at the distance of 1 metre) comply with regulations
Find Suppliers by Category Top
Featured Products Top
-
to meet the needs of markets requiring high levels of production like aerospace, agriculture, metallic construction, furniture, transportation and energy. Perfectly adapted to paints with an average viscosity, NANOGUN-MX spray gun is available in (2) pressure versions: 120 and (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
maintaining reliable performance. Pressure Issues Operating with pressure that is too low can prevent proper atomization and create uneven material delivery, leading to spitting/dripping and finish inconsistencies. Ensuring your equipment is set up correctly for the application is key (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
OSHA standards for dead-end pressure and noise exposure. Chip shields are also available. All of EXAIR’s Safety Air Gun product lines use engineered air nozzles for high performance and safety – designed to maximize safety and minimize air consumption.The Heavy Duty and Vari (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. This system is compact and stable. It is easy to move the unit in all environments due to its low center of gravity and large back wheels. Powder and energy (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
process, eco-friendly and cost-saving - Built-in high-pressure flushing gun - Large-diameter drain for unobstructed discharge - Noise-reduction design, enclosed and sound-insulated - Sturdy, wear (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
inflatable plugs, are a safer and more effective option for commercial drain cleaning. These tools use controlled hot and cold water pressure to unblock grease and soap clogs, flush debris, and sustain flow without causing pipe damage or environmental harm. The use of hot water helps break (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
More Information Top
-
Encyclopedic Dictionary of Polymers
Low-Pressure Injection Molding A term sometimes used for the process of injecting a fluid material such as a vinyl plastisol into a closed mold, using a grease gun or similar low - pressure equipment.
Indicates content that may require registration and/or purchase.