Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ushio America, Inc.
Description: USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm (UV-C). Designed by experienced engineers, and by using quality material in combination with a tightly controlled manufacturing process, we provide high quality
- Lamp Power: 2.3 to 39 watts
- Rated Average Life: 3,000 to 9,000 hours
- Maximum Overall Length: 2.42126115 to 61.1811354 inch
-
Supplier: Accuris
Description: Low Pressure Mercury Germicidal Discharge Lamps
-
Supplier: Accuris
Description: Ballasts for High Pressure Mercury Vapour Lamps and Ballasts for Low Pressure Sodium Vapour Lamps
-
-
Supplier: Accuris
Description: Ballasts for high pressure mercury vapour and low pressure sodium vapour discharge lamps
-
Supplier: Accuris
Description: Sample preparation for measurement of mercury level in fluorescent lamps and low-pressure mercury UV radiation sources
-
Supplier: Ushio America, Inc.
Description: USHIO offers 3 types of special coated Low-Pressure Mercury-Arc lamps, UV-B, BL and BLB. These lamps are each coated with special blended phospor to emit radiation peaking at 306nm (UV-B), 352nm(BL) or 368nm (BL & BLB). The UV radiation emitted at specific
- Lamp Power: 4.5 to 30.5 watts
- Rated Average Life: 3,000 to 4,000 hours
-
Description: IEC 62442-2:2022 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps). A calculation method of
-
Supplier: Ushio America, Inc.
Description: more ozone production while operating at a higher temperature than conventional low-pressure Mercury lamps. The higher efficiency of the Amalgam lamps allows less lamps per system or lower wattage lamps in the system while achieving the same results
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Features: 4-Pin (Circling), Other Lamp Bases
-
Description: accurate and reproducible results when either lamps or ballasts are being tested. The specific values of rated input voltage and impedance needed for each site of lamp are listed in the appropriate American National Standards for high-intensity-discharge and low-pressure
-
Description: Description / Abstract This standard provides specifications for and operating characteristics of ballasts for mercury, metal-halide, high-pressure sodium (HPS), and low-pressure sodium (LPS) lamps. The ballasts operate from multiple-supply sources of 600 volts
-
UV Light Systems - Mercury Light Source, 50 W Hg Lamp, F/1 Asphere, Q Series Housing -- 66508-50H-Q1Supplier: Newport MKS
Description: The 66508-50H-Q1 Q Series Mercury Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 50 W Hg lamp, lamp socket adapter, lamp housing interface kit, lamp power supply, rear
- Lamp / Output Power: 50 watts
- Features: Specialty / Other
-
Supplier: CSA Group
Description: the scope of this energy efficiency definition. 1.4 This Standard does not apply to a) regulated-lag metal halide lamp ballasts; b) electronic metal halide lamp ballasts that operate at 480 V; c) high-frequency electronic metal halide lamp ballasts that operate a lamp at
-
Supplier: Newport MKS
Description: The 60064-50H-Q1 Q Series Mercury Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 50 W Hg lamp, lamp socket adapter, lamp housing interface kit, lamp power supply, rear
- Lamp / Output Power: 50 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 60063-50H-Q085 Q Series Mercury Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 50 W Hg lamp, lamp socket adapter, lamp housing interface kit, lamp power supply, rear
- Lamp / Output Power: 50 watts
- Features: Specialty / Other
-
Supplier: Ushio America, Inc.
Description: USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and mold. Designed by experienced engineers, an by
- Lamp Power: 2.3 to 65 watts
- Rated Average Life: 3,000 to 9,000 hours
- Maximum Overall Length: 2.42126115 to 61.1811354 inch
- Features: 4-Pin (Circling), Miniature Bi-Pin, Other Lamp Bases
-
Supplier: Newport MKS
Description: The 60056-50H-Q15 Q Series Mercury Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 50 W Hg lamp, lamp socket adapter, lamp housing interface kit, lamp power supply, rear
- Lamp / Output Power: 50 watts
- Features: Specialty / Other
-
Description: Supersedes IEC 60262 and 60459. Specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps.
-
Description: Specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to low-pressure sodium vapour lamps and to high-intensity discharge (HID) lamps, i.e.
-
Supplier: CSA Group
Description: This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Clauses 12 through 15 each detail
-
Supplier: CSA Group
Description: IEC 61347-2-9:2012 series specifies particular safety requirements for electromagnetic controlgear for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. The standard
-
Supplier: CSA Group
Description: discharge lamp at d.c. or at a frequency that can deviate from the supply frequency. The lamps associated with the ballast are specified in IEC 60188 (High pressure mercury vapour lamps), IEC 60192 (Low pressure sodium vapour lamps), IEC 60662
-
Description: Description / Abstract This standard describes a system for the designation of high-intensity discharge lamps, including compact, enclosed-arc discharge light sources such as mercury, metal halide, high-pressure sodium, and similar types of lamps. For convenience,
-
Supplier: UL Standards & Engagement
Description: 600 V rms or less. High-intensity-discharge lamps include mercury, metal halide, high-pressure sodium, and similar types. For convenience, although technically not HID lamps, low-pressure sodium lamps are included with the group. 1.2 The requirements
-
Supplier: AENOR
Description: Sample preparation for measurement of mercury level in fluorescent lamps and low-pressure mercury UV radiation sources (Endorsed by Asociación Española de Normalización in May of 2025.)
-
Standards and Technical Documents - UV-C Photocarcinogenesis Risks from Germicidal Lamps -- 187:2010
Description: CIE 187:2010 ISBN 978 3 901906 81 7 Increasingly, UV-C (100 nm – 280 nm) mediated air disinfection (principally 254 nm radiant energy from low-pressure mercury lamps) is being used as a building environmental control to provide human protection from transmission of
-
Supplier: AENOR
Description: Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear (Endorsed by Asociación Española de Normalización in May of
-
Supplier: ASTM International
Description: 1.1 This practice is limited to the basic principles for operating a low-pressure mercury lamp apparatus to assess degradation of materials due to exposure to UVC light; on its own, it does not deliver a specific result. 1.2 It is intended to be used in conjunction with a
-
Supplier: Master Bond, Inc.
Description: commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or
- Viscosity: 60 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 44 µin/in-F
-
Supplier: Master Bond, Inc.
Description: commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Description: section are new developments in lamp phosphors, new lamp design, experiments with compact fluorescent lamps and behavior of fluorescent lamps on specific electronic circuits. Further sections deal with the trends in the development of low and high pressure
-
Supplier: NETZSCH-Gerätebau GmbH
Description: by a mass flow controller (MFC). For our Photo-DSC 204 F1 Phoenix®, Differential Photocalorimetry system, most standard industry or laboratory lamps for cationic or radically curing material systems can be used. For adhesives, we recommend the DELOLUX04 high-pressure mercury
- Temperature Range: -100 to 200 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Master Bond, Inc.
Description: top surface of the UV10Med, the thickness of the section to be cured, etc. Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. 200 watt/inch medium pressure mercury vapor lamps or equivalent UV light sources are recommended. Maximum UV
- Viscosity: 1,200 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
. High-performance amalgam lamps, NAQ, offer numerous advantages compared to conventional low-pressure mercury lamps. They deliver significantly higher VUV output and are characterized by a low decrease in output over their entire service life. In addition, they require only a small installation space to (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
. Service: Pressure, drain, and vacuum. (must specify with order). Please note that the 1″ EASMT is only rated to 15″ of mercury (partial vacuum). All others rated to full vacuum. Handling of Dry Chlorine & Use of (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
The lamps of the NNILight series are a highly cost-effective way to disinfect and purify water due to its higher UVC output and lower maintenance costs. Water treatment users benefit from a significantly lower total cost of ownership compared to other low (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
presents a distinct challenge in ambient monitoring. Because ozone cannot be stored and must be generated on demand, its concentration is inherently sensitive to environmental conditions and component aging. Even small variations in pressure, temperature, or lamp output can affect generated ozone unless (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
More Information Top
-
Applied Mechanics, Mechatronics Automation & System Simulation
Low Pressure Mercury Lamp .
-
Ultraviolet Germicidal Irradiation Handbook
The ACGIH TLVs for UV can depend on the type of UV lamp used in the fixtures since narrow-band UVC lamps ( low pres- sure mercury lamps ) emit most of their UV at 254 nm, while broadband UV lamps (medium pressure mercury …
-
Dermatological Phototherapy and Photodiagnostic Methods
The following types are commercially available: Low pressure mercury lamps (without phosphors)• High pressure mercury lamps• Low pressure sodium lamps• High pressure sodium lamps• Metal halide lamps• High pressure xenon lamps• High pressure krypton lamps• .
-
Physical and electrical properties of thin dielectrics prepared by photoassisted growth in an NO environment
Low pressure mercury lamp .
-
Spectral irradiance measurement and actinic radiometer calibration for UV water disinfection
A medium pressure lamp (1) is mounted at the top, the low pressure mercury lamp (2) in the middle can be removed.
-
https://bora.uib.no/bitstream/handle/1956/7519/100440918.pdf?sequence=1
Irradiation was performed for 72 hours without stirring using a low pressure mercury lamp (LPML) which was situated 15 cm above the water surface.
-
Formaldehyde Removal from Air by Adsorption - Photooxidation Technology
Low pressure mercury lamp (6W, Nanjing ZIGUANG Electric Appliance Co., Ltd) was applied for light source of photooxidation, which can emit 185nm and 254nm UV spectrum.
-
Advanced Research on Information Science, Automation and Material System III
Abstract: This paper has presented a method to get pure ultraviolet rays using Abbe prism, and this principle is used to develop a pure ultraviolet irradiator with a low pressure mercury lamp .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Plants for the Disinfection of Water Using Ultraviolet Radiation— Requirements and Testing, Part 1: Low Pressure Mercury Lamp Plants.
-
THE PHOTOCHEMICAL REACTIONS OF 1 ,3–DIMETHYLURACIL WITH 1–AMINOPROPANE AND POLY‐l‐LYSINE *
‘ Low pressure mercury lamp , Vycor coil (8.0hr);TLC analysis. dHanovia 450-W lamp in quartz well with Corex D insert (95 hr): column .
Indicates content that may require registration and/or purchase.