Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series LF123LP Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 200psi (13.8 bar) and may
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Bosch Rexroth Corporation
Description: By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the effect of pressure changes due to varying flow
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 3,625.9425 to 4,568.68755 psi
- Media: Hydraulic Fluid
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Flomatic Valves
Description: Pressure reducing valve with low flow by-pass. Automatically reduces higher unregulated upstream pressure to a lower steady downstream pressure (adjustable) regardless of fluctuations in inlet pressure or flow. The low flow by-pass is
- Valve Size: 1.25 to 36 inch
- Valve Type: Angle Valves, Control Valves, Pressure Relief Valves
- Actuation: Pilot Operated
- Features: Threaded
-
-
Supplier: HAWE North America Inc.
Description: is possible up to approx. 30% of Qmax . A by-pass check valve has to be provided for higher reversed flow. These pressure reducing valves feature a override compensation i.e. acting like a pressure limiting valve, if the pressure on the secondary side
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 500XLFCBP has a balanced piston design which enables the regulator to respond seamlessly to changes in the system flow demand, ultimately providing vital protection from inlet pressure changes. This pressure control valve has a
- Features: English
- Fitting Type: Reducer
-
Supplier: Armstrong International
Description: The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: direct-acting pressure reducing valves allowing for value engineered design optimization Compact and shortest pressure reducing valve on the market allowing for installation versatility Highly durable, all-bronze body resists corrosion and provides easy
- Valve Size: 3 inch
- Pressure Rating: 400 psi
- Controlled Pressure Range: 25 to 75 psi
- Number of Ports/Ways: 2
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional pressure
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Zurn Industries LLC
Description: Pressure Reducing Valve 1-500XLHR come with the hallmark features of the Zurn Wilkins 500XL series that has high flow rates and low fall-off. This water pressure control valve is perfect for your commercial or industrial pressure reduction
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Watts
Description: Model 6115-74JM Pressure Reducing Control Valve with Low-Flow By-Pass is constructed the same as 6115-JM with addition of a full 3/4 in. Low-Flow By-Pass, expanding the flow range.
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: Zurn Industries LLC
Description: Water pressure reducing valve 2-500XLHLR comes with a 1-1/4" prv with integral bypass check valve making it ideal for all industrial & commercial applications. This water regulator valve has high flow rate with minimal fall-off and comes with an all bronze body and
- Valve Type: Check Valves
- Media: Water
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron
-
Supplier: ISC Sales, Inc.
Description: A pressure reducing valve with Low Flow By-Pass, senses the downstream pressure through a connection at the main valve outlet. Under low flow conditions, the main pressure reducing valve closes and the by-pass stays open,
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Actuation: Pilot Operated
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (INCH) TO STUB (INCH) ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body 1/2 a turn with a wrench. Low friction paste. “D” – Dimension is minimum opening. Dimensions are for reference only, and
- Features: English, Gas Fitting
- Fitting Type: Reducer, Tube Fitting, Union
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steriliser or critical low pressure control applications. It uses a lower rate control spring with a d ownstream pressure range of 0.2 - 3.0 bar.
- Pressure Rating: 246.56409 psi
- Number of Ports/Ways: 2
- Media Temperature: 449.6 F
- Features: Bolt Flange, Other
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering. Applications
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Description: TESCOM™ 44-2200F Series low flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas applications. Ideal for use in sampling for analytical applications and low flow media supply.
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 1.14 to 1.25 inch
- Valve Size: 1.14 to 1.25 inch
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (INCH) Including low friction paste “D” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change without notice.
- Features: Gas Fitting
- Fitting Type: Reducer, Tube Fitting, Union
- Material: Stainless Steel
-
Supplier: Equilibar, LLC.
Description: Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the need for
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Radwell International
Description: PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Diaphragm Valves
-
Supplier: Danfoss A/S
Description: SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can be applied from the side port and reduced
- Valve Size: 9.842525 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -76 to 302 F
- Media: Gas
-
Description: Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design offers great
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
Supplier: ARKPLAS
Description: combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use,
- Valve Size: 0.125 to 0.1875 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Description: Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage has a large number of small holes and renders an ideal pressure reduction with a
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure can reach
- Pressure Rating: 3,500 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Velan, Inc.
Description: 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Flomatic Valves
Description: CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Valve Type: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Features *Maximum Inlet Pressure
- Pressure Rating: 3,000 psi
- Media: Gas
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed
- English Size: 0.25 to 0.5 inch
- Features: Aluminum, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: ControlAir LLC
Description: The Type 3500 provides a low cost, dependable regulator to reduce inlet pressures from as high as 6000 psig (413 BAR) down to working pressures ranging between 0 and 225 psig (15.5 BAR). This first cut regulator is available in three separate spring ranges. These versatile
- Controlled Pressure Range: 0 to 225 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 3
Find Suppliers by Category Top
Featured Products Top
-
JR1000 Series Single Stage Regulator Low to intermediate flow Features ? Body material: SS 316L, SS 316L VAR. ? Metal to metal diaphragm sealing (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pa. Cage-Guided Design: Provides protection against erosion and enhances valve durability. Low Pressure Loss: The (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High-pressure-drop capability Large guiding areas for improved plug stability Balanced plug reduces thrust and actuator size Piloted plug for tight shut-off up to Class V in high-temperature service Low-noise single-stage trim; multistage trims for cavitation (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Standard coil connector light indicates when valve is energized. Supersedes Series EASM, EASYM, EASMD & EASYMD. Mode of Operation: Normally closed (energize to open). No pressure differential required (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The MIV-TINY-15 is a tiny, low-profile plastic snap-in vent in the Milvent Plastic series, designed as a waterproof, breathable, and explosion-proof valve for battery pack protection where space is limited. How It Works (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
) is required to open the valve. Markets: • Industrial Refrigeration • Commercial Refrigeration Features and Benefits: • Manual Opening Stem • Low Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
Industrial Applications: Ideal for chemical processing, water treatment, oil & gas systems, and power plants Low Maintenance: Robust sealing and construction reduce downtime and maintenance costs (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
and causes low flows. Additionally, the diaphragm generally has within it a very small pilot hole to allow pressure to equalize on both sides of the diaphragm. The pilot hole easily clogs causing the solenoid valve to function erratically. Smaller solenoid valves and high pressure solenoid valves use
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
of the RKP is optimized as a compromise between hydraulic (low pressure drop, small inductivity) and mechanic (small deformation, low stresses) functionality. Pressure drop along the suction path was reduced by 20%. The sound emission of the new radial piston pump generation was reduced by up to 5dB
-
What to Expect at Interphex 2007
displacement technologies. ( Cashco will spotlight its newly redesigned Model C-CS "clean steam " pressure-reducing regulator. Used primarily for steam control in sanitary biotechnological process piping systems, the C-CS offers longer diaphragm life and increased capacity to help achieve industry
More Information Top
-
Final evaluation report for Lockheed Idaho Technologies Company, ARROW-PAK packaging, Docket 95-40-7A, Type A container
Then back off the lower pressure reducing valve tp the required fusion pressure.
-
Uncalibrated anaesthetic scavenging systems with open reservoirs
An error may also occur in the low pressure re- ducing valve which rcsults in an insufficient re- duction in pressure at the jet body: in such circumstances the risk of barotrauma to the lungs is increased in cases where the open…
-
Effect of sensory stimulation on the potency of cataleptogens
Controlled pressure was applied to the tail by means of an inflatable cuff, linked by flexible tubing to a compressed air cylinder with a low pressure reducing valve .
-
Microfluidic bubble-based gas sensor
The pressure reduction valve lowers the gas flow pressure to a moderate level for microfluidic application from 13.8GPa to 551.5kPa, while the GC selectively injects different types of gases in precisely defined amounts down to picograms.
-
Determination of air content in working fluids for tractor hydraulic systems
In order to eliminate these disadvantages, we are proposing that the gas flow system of LKhM-SMD chromatographs, Models i and 2, should be modified by the addition of a pressure gauge, a low - pressure reducing valve , and a three-way valve…
-
AsiaSim 2013
In this study, we developed a low noise pressure reducing valve for high pressure hydrogen, by adding radial slits structure to the downstream side of a conventional valve.
-
Precision Engineering and Non-Traditional Machining
As shown in fig. 1,small pump make pressure oil passing two the 3-way magnet valve respectively into high and low proportion pressure reducing valve obtained two levels of pressure ,then going into three stone proportion reversing valves.
-
Pressure regulator for rapid intravenous infusion
The system consists of a low - pressure reducing valve which automatically lowers the inflation pressure of 3-4 bar to an adjustable cuff pressure of 0-1 bar.
Indicates content that may require registration and/or purchase.