Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: Designed for extremely low pressure and vacuum measurement Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi 2-1/2 and 4 inch sizes – bottom and back connections Molded
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
- Vacuum Range: 946.826906 to 1,277.1490799999997 torr
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GTP 100 C is a corrosion resistant Pirani vacuum gauge ideal for challenging applications. Equipped with a reliable and robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 5 ∙ 10-4 mbar. Platinum /
- Vacuum Range: 0.00037514237900850825 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
- Media: Gas
-
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Winters Instruments
Description: Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
- Working Pressure Range: 0 to 10 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.6 ±% FS
-
Supplier: Fredericks Company - Televac
Description: Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic
- Vacuum Range: 0.00999999999992553 to 0.000000001998972720684832 torr
- Operating Temperature: 32 to 104 F
- Features: Bottom, Flange, Gauge, Other, TTL Compatible Switch, Vacuum
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP306 has a nominal size of 2.5”. The pressure
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in 1/8" NPT(M) - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Becker Pumps Corporation
Description: Used for process requiring very accurate readings at low pressure
- Vacuum Range: 0 to 19.999999999998693 torr
- Features: Absolute, Other, Vacuum
- Display Type: Analog Meter
- Type: Dual Scale
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks to
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: Air Logic
Description: The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define
- Accuracy: 0.02 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 15,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks to
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore hoses,
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable for panel mounting or portable
- Accuracy: 0.02 to 0.1 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 100 psi
- Pressure Connection Size: 0.125 inch
-
Supplier: Keller America, Inc.
Description: LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Terra Universal, Inc.
Description: Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics
- Ultimate Operating Vacuum: 150.4 torr
- Features: AC Single Phase, Vacuum Gauge
- Mechanical: Diaphragm
- Lubrication Style: Dry / Oil-less
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: OMEGA Engineering, Inc.
Description: • 1 to 6 V Output Span • Gage, Vacuum, Differential Pressures • 8 V dc Excitation • High Impact Plastic Case • Accurate, Temperature Compensated
- Vacuum Range: 811.7136875808 to 708.2863124191999 torr
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi
- Working Pressure Range: 0 to 60 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: gauges. The special features of this gauge make it an incredible low-cost solution for many industrial applications. The gauge can run on very low light
<10 Lux rating that's only one foot-candle! - Display Type: Digital
-
Supplier: Cole-Parmer
Description: gauges. The special features of this gauge make it an incredible low-cost solution for many industrial applications. The gauge can run on very low light
<10 Lux rating that's only one foot-candle! - Display Type: Digital
-
Supplier: Cole-Parmer
Description: gauges. The special features of this gauge make it an incredible low-cost solution for many industrial applications. The gauge can run on very low light
<10 Lux rating that's only one foot-candle! - Display Type: Digital
-
Supplier: Engineered Plastic Products, Inc.
Description: thermoplastic materials from prototype engineering to production assembly. Engineered Plastic Products, Inc. specializes in Vacuum Thermoforming, Pressure Thermoforming and Press Thermoforming all types of commodity and engineered resins. Our other division, Pelco Packaging, is an
- Part Size: 2 to 108 inch
- Material Thickness: 0 to 1.5 inch
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Large Part Molding, Low Volume Production (Short Runs), Machining, Prototype Molding, Tool / Mold Making
- Forming Capabilities: Heavy Gauge Thermoforming, Pressure Forming, Vacuum Forming
-
Supplier: Transcat, Inc.
Description: Product Highlights 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac
- Working Pressure Range: 0 to 100 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Merit Sensor Systems
Description: The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping
- Working Pressure Range: 5 to 100 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/85538/871172581-MIT.pdf?sequence=2
The pressure on the low pressure vacuum gauge was observed until the reading stabilized, indicating complete vaporization of the fuel.
-
Vacuum Pressure Gauge - Vacuum Pressure Gauge Manufacturers, Suppliers
2.5Inch Capsule low stainless steel brass internal central mount pressure vacuum gauge Brief: For capsule low pressure gauges, we have bottom connection, back connection low pressure vacuum gauge , back with U-clamp...
-
Advances in Future Computer and Control Systems
Shutdown all of intake valve (Y1, Y2, Y3, Y4, Y5, Y6, Y7, Y7b); Open exhaust valve (Y10); Start mechanical pump; Start low vacuum pressure gauge (Pirani); Monitor the pressure in growth furnace, when the pressure is lower than 10-1 Pa, .
-
Modification of an SEM for backscattered electron imaging at low vacuum
The low pressure vacuum gauge was necessary because, with the chamber roughing valve and chamber baffIe valve closed, the chamber vacuum measuring gauges became inoperative.
-
Comparing the Field and Laboratory Emission Cell (FLEC) with Traditional Emissions Testing Chambers
A low pressure vacuum gage was attached to the inlet air port of the FLECs, and a syringe septa cap was placed on the outlet.
-
Magnetic Bearings
These effects can therefore become significant, even at low or very low pres- sures (rotational vacuum gauges !).
-
850 hear 100 papers at 55th annual meeting
Recommended laboratory applications include calibration and testing of low pressure or vacuum gauges , draft gauges, inclined manometers, low pressure diaphragm or bellow controls, etc.
-
Small-size mass spectrometer for determining gases and volatile compounds in air during breathing
It includes: (i) mass analyzer with the ion source described above and magnum-5901 detectors manufactured at Photonics; (ii) Edwards evacuation system including the XDD1 forevacuum pump, EXT75DX turbomolecular pump, APG100-XLC low - vacuum pressure gauge , APG-M high-vacuum monitoring sensor …
-
CR4 - Thread: Diesel Engine Valve Seals
General not Specific answer;This is not uncommon in a "partial" rebuild and is one of the reasons for doing a complete rebuild.I would suggest monitoring crankcase pressure.with a Vacuum / low pressure gauge .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36068/33960834-MIT.pdf?sequence=2
Convectron Vacuum Gauge 2 ( Low Pressure Gauge .
Indicates content that may require registration and/or purchase.