-
Supplier: Radwell International
Description: SINGLE GANG LOW VOLTAGE 1-PIECE OUTLET B,SINGLE GANG ONE-PIECE OUTLET BOX WITH ADHESIVE BACKING. BOX ACCEPTS PAN-WAY® SCREW-ON FACEPLATES OR ANY NEMA STANDARD SINGLE GANG FACEPLATE. FOR USE WITH PAN-WAY® LD PROFILE RACEWAY. 5.09"L X 3.34"W X 1.. FREE 2 YEAR RADWELL
- Features: IEC, Receptacle / Outlet
- Standards / Certifications: NEMA
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H05VV-F 1.00mm2 (10A/250V): H05VV-F
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Features: AC Power Connector, IEC, Other, Receptacle / Outlet
- Standards / Certifications: International Rated
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FEED CYLINDER, ELECTRICAL, LOW PROFILE, WITH INTEGRAL OUTLET BOX COVER. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: UNICABLE, Inc.
Description: 1.00mm2 (10A/250V): H05VV-F 18/3 AWG (10A/250V): SPT-2, SVT, SVTO, SVT shielded, SJT shielded, SJTO, SJTOW, SJTW, SJT 16/3 AWG (13A/250V): SPT-2, SVT, SVTO, SVT shielded, SJT shielded, SJTO, SJTOW, SJTW, SJT 14/3 AWG (15A/250V): SJT, SJTO, SJTOW, SJTW, SJT shielded
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Features: AC Power Connector, IEC, Other, Receptacle / Outlet
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
- Features: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
- Features: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
- Features: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Tripp Lite by Eaton
Description: Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: DigiKey
Description: UPS LOW PROFILE AVR 230V 6 OUT
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Full Load: 2.4 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: Legrand
Description: High-impact resistant thermoplastic construction. Long-term blade retention. Side-access push wire release. Ultrasonic welding of face to back body. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Configuration: Duplex
-
Supplier: Legrand
Description: outlet caps. High-impact resistant thermoplastic construction. Long-term blade retention. Side-access push wire release. Ultrasonic welding of face to back body. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Configuration: Duplex
-
Supplier: TelephoneStuff.com
Description: Angled 1-Port 1-Gang Faceplate. Faceplate Features: - Flush mount modular faceplate - Designed for use with IC107 modules - Angled port provides for low profile and strain relief - 1-Port configuration for installation in: - Standard NEMA single gang electrical boxes - IC107MRS
-
Supplier: Legrand
Description: Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. (3232 models) Self-grounding models provide automatic ground clip.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Configuration: Duplex
-
Supplier: Legrand
Description: only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Configuration: Duplex
- Features: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed
- Voltage Rating: 600 volts
- Operating Temperature: -40 to 105 C
- Applications: Industrial
- Features: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Features: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Manufacturer: Molex Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current
- Voltage Rating: 125 volts
- Operating Temperature: -40 to 105 C
- Applications: Industrial
- Features: Other, Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed
- Voltage Rating: 125 volts
- Operating Temperature: -40 to 105 C
- Applications: Industrial
- Features: Other, Receptacle / Outlet
-
Supplier: AirClean Systems
Description: downward airflow to trap heavier particulate Low profile design fits on a standard countertop or beneath storage cabinets Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: Labconco Corporation
Description: upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16” thick, non-static producing tempered safety glass sides and top for
- Hood Face Velocity: 110 to 185 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Caron Products and Services, Inc.
Description: the chamber. These chambers are designed with energy-efficient components, including high R, CFC-free foam insulation. The 115V units will plug into standard laboratory electrical outlets. An optional waterproof LED Lighting System simulates diurnal studies. The low
-
Supplier: Larson Electronics LLC
Description: light is a 16 foot coil cord ending in a cigarette plug adapter, allowing this light to be operated from any cigarette plug outlet. The HML-7LED-3C spotlight also offers several detachable cord options for low voltage operation, including a 16 and 25 foot straight cords with cigarette
-
Supplier: Larson Electronics LLC
Description: operating with common 120-277 volt AC using the included inline transformer or 9-46 VDC without it. The BL70-LED blasting light from Magnalight produces 6,0200 lumens of bright light while drawing only 70 watts @6 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP night light wall outlets combine everyday power access with low-level pathway illumination for residential and light commercial spaces. The series includes ERL251530 with 3000K light, ERL251540 with 4000K light, and ERL251560 with 6000K light. Each model is designed for applications such (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Input/output isolation Simple trimpot controls Voltage / 4-20mA output DIN rail mounting Amplifier The DR7AC is a low profile carrier amplifier designed to provide excitation and signal amplification for LVDTs (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
Measuring just 13mm deep and developing >150 N of electromagnetic force, this low-profile electromagnet uses custom winding based on a bobbin created by 3D printing at the Geeplus manufacturing facility. Geeplus engineers have also created (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
conductors become electrically connected and securely held in place by snapping the protective back into the body of the outlet. 715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5mm solid copper wire. The conductors become electrically connected and (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
low profile and flexible they can be embedded or applied wherever you high precise temperature measurements. The ODiSI high-definition distributed fiber optic sensing system is used in a variety of industrial, production and research applications, delivering the measurement data (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
wire length, lead wire type (Teflon/silicone), outlet direction Connectors Aviation connector type, terminal type Environmental High temperature (up to 500?), low temperature, high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
uses a thinner porous conductive matrix suited for rigid, low-profile interfaces. Both help deliver reliable electrical grounding and EMI shielding performance across a wide range of substrate types — without mechanical fasteners or conductive coatings (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc.
More Information Top
-
Sell LED Ad. Light Box
The low voltage requirements and slim profile design allow it to be hung or mounted anywhere there is access to a regular electrical outlet , using the hardware provided.
-
LED Lamp Retail Price Tracker - February 2015 D2
* Soft colour changing::* No heat::* Safer::* No bulb to break or replace (LED)::* Can cover second outlet ::* Suits any décor/location::* Slim-line, low - profile design::* Uses less than 10 cents per year::* Saves energy::* Packs easily::* Convenient::* Rugged construction. .... http://www.homehardware.ca/en/rec/index.htm/Plumbing- Electrical /Electrical/Light-Bulbs/Specialty/Nite-Lights/Colouring-Changind-LED-Palm-Night-Light/_/N-2pqfZ67l/Ne-67n/No-96/Ntk…
-
LED Lamp Retail Price Tracker - January 2015 D2
* Soft colour changing::* No heat::* Safer::* No bulb to break or replace (LED)::* Can cover second outlet ::* Suits any décor/location::* Slim-line, low - profile design::* Uses less than 10 cents per year::* Saves energy::* Packs easily::* Convenient::* Rugged construction. .... http://www.homehardware.ca/en/rec/index.htm/Plumbing- Electrical /Electrical/Light-Bulbs/Specialty/Nite-Lights/Colouring-Changind-LED-Palm-Night-Light/_/N-2pqfZ67l/Ne-67n/No-96/Ntk…
-
Fluid flow through ramified structures
For the tree with loops, we demonstrate that the profile of outflow fluxes at low values of the Reynolds number can be adequately represented by the distribution of electrical currents exiting an analog resistor network model. .... We also observe that the flow at the outlet sections depends on the velocity at the inlet…
-
Subject index
Tadafil, patient preferences 623 Tamsulosin and alfuzosin in expulsion phase of ejaculation 876 Tamsulosin OCAS efficacy and safety S2.13 pharmacokinetic profile S2.9 Tape erosions … urology (comment) 491 Transcutaneous electrical stimulation and biofeedback treatment in lower urinary tract dysfunction 166 … S1.31 Urethral obstruction congenital: video-endoscopy (mini- review) 953 treatment of female bladder outlet obstruction 359 .
-
Characterization of a novel ATP‐sensitive K + channel opener, A‐251179, on urinary bladder relaxation and cystometric parameters
It remains to be elucidated why A-251179 is more efficacious in suppression of sponta- neous contractions than those evoked by carbachol or low frequency electrical stimulation. .... The in vivo efficacy profile of A-251179 was assessed in two rat bladder hyperactivity models: spontaneous nonvoiding myogenic contractions secondary to partial outlet obstruc- tion and volume-induced neurogenic contractions.
-
Childhood deaths due to electrocution in Adana, Turkey
This difference shows that each population has a different case profile . .... The most frequent cause of injury in our study was direct or indirect contact with low -voltage electrical outlets or faulty equipment.
-
advance
+ XF-200 Industrial Ethernet switches Low-Profile The line of the extra- low - profile XF-200 switch- es is completed by four new members of … ET 200S I/O modules: XF204 and XF208 provide four and eight electrical ports, while the XF206 .... The cable out- let pointing diagonally downwards facilitates in- stallation in small switching cabinets.
-
Brominated flame retardants and heavy metals in automobile shredder residue (ASR) and their behavior in the melting process
sets in Japan.8,12 In addition, a relatively high concentration of PCBs and its congener profile (higher proportions of tetra- and pentachlorobiphenyls) in ASR suggests that … mixtures (i.e., KC-400 and KC-500) used in electrical equipment such as capaci … previously investigated, the amount of BFRs such as PBDD/DFs, PBDEs, and TBBP-A in ASR was found to be higher than that in the municipal solid waste and lower than that in waste … gas sampled at the outlet of the combustion chamber…
-
Distribution of freshwater macroinvertebrates in streams with dams and associated reservoirs on a subtropical oceanic island off southern Japan
Each dam reservoir had a uniform water temperature profile from surface to bottom, with no thermal stratification. pH … in the streams, with the highest pH in the outlet stream of the Komagari Dam reservoir and the lowest pH in the bottom .... Electrical conductivity for all sites ranged from 30.3 to 42.4 mS m-1 .
Indicates content that may require registration and/or purchase.