-
Supplier: Rockford Ball Screw
Description: Low Profile without Flange
- Guide Width or Diameter: 1.6535442 inch
- Guide Length: 18.110246 inch
- Guide / Rail Shape: Linear Motion Guide, Low Profile
- Description: Precision Grade
-
Supplier: Newark, An Avnet Company
Description: HOOD DB25 MTLIZED LOW PROFILE
-
Supplier: Newark, An Avnet Company
Description: Heavy Duty Connector Base, Plastic Cover, Low Profile, Han B Series, Bulkhead Mount, 48B RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Heavy Duty Connector Base, Plastic Cover, Low profile, Han B Series, Bulkhead Mount, 16B RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heavy Duty Connector Base, Plastic Cover, Low profile, Han B Series, Bulkhead Mount, 6B RoHS Compliant: Yes
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball
- Maximum Load: 75 lbs
- Ball Material: Carbon Steel
- Mounting: Flange Mount
-
Supplier: Ewellix
Description: Benefits: Easy to install with low maintenance Flexibility to suit a variety of applications Worldwide availability through Ewellix's distribution network Features: Light weight casted design Wide range of unit designs including flange types Units with or without seals As a complement
- Dynamic Load Capacity: 8,430 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball
- Maximum Load: 35 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore Size: 32.84 inch
- Outside Diameter: 41.26 inch
- Overall Width: 2.205 inch
- Bore: 32.84 inch
-
Supplier: IKO International, Inc.
Description: top-mount low profile flange type, top-mount block type, top-mount compact block type, and top-mount low profile block type.
- Guide Width or Diameter: 0.4724412 to 0.787402 inch
- Guide Length: 3.149608 to 59.842552 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Renold Canada
Description: availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for
- Maximum Input Power: 10 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A:
- Gear Ratio: 193.6 to 240 (X : 1)
- Output Torque: 78,053.0973451327 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: sealing zone of PTFE, graphite or RivaTherm-Super. Profile W 11 A - Corrugated gasket with layers made of PTFE or graphite. Profile SpZ 2 J - Spiral-wound gasket with a sealing zone as well as inner and outer ring. Profile B 27 A - Grooved profile gasket with layers made
-
Supplier: Onvio LLC
Description: accuracies down to seconds of arc. Low Compact Profile Mectrol reducers offer a hollow bore input and low profile design. Coupled to a pancake motor, they can be installed in the smallest of spaces. Wide Ratio Range Our ratios range from 9:1 to 256:1, with no change in
- Gear Ratio: 13 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
Supplier: Encoder Products Company
Description: The Model 15S Accu-Coder® offers a high performance feedback solution in a low profile package, making the Model 15S ideal for commercial and light-duty industrial applications. This industry standard 1.5" diameter encoder features a precision bearing set, sealing available to
- Diameter or Width: 1.5 inch
- Operating Temperature: -40 to 248 F
- Encoder Type: Incremental
-
Supplier: jbj Techniques Limited
Description: order to obtain the best performance, efficiency, and low-vibration. The close tolerances in all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Description: of beam widths and profiles due to threaded spindles (e.g. INP, IPE, IPB). Depending on the beam flange width, an adjustment up to 300 mm can be made easily. SMOOTH OPERATION Trolley wheels are designed for smooth rolling with pre-lubricated encapsulated ball bearings. Wheels
-
Supplier: Certex UK
Description: Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can
- Load Capacity: 0.5511556550000001 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can
- Load Capacity: 1.1023113100000002 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can
- Load Capacity: 5.51155655 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The
- Load Capacity: 3.30693393 tons
- Type: Geared Trolley
Find Suppliers by Category Top
Featured Products Top
-
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
a locking flange, these new devices firmly secure batteries within the retainers, while assuring low contact resistance. The low profile design makes these rugged and lightweight (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings or rotating parts, no maintenance is required (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
flanges for low pressure piping systems. As their name implies, slip-on flanges slide directly over pipes and are held in place by two fillet welds, one inside and one out - making installation and positioning much easier than with weld neck designs. Slip-on flanges are designed to be easily (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
SCHURTER’s proven power entry module, series DD11, provides a high level of functional integration in the most minimal of package dimensions. The power entry module is ideally suited for equipment with low profile panels. Consisting of an IEC appliance inlet (C14), which is (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Lightweight/Low-Profile Spacesuit Bearings
In addition, since the fabric clamping flange does not increase the overall bearing profile , the low profile advantage of the roving is not an advantage.
-
MSZ standards for steel materials
…5750 Crain rails MSZ 6251 Steels for plastic cold deformation MSZ 6259 Patinable steels MSZ 6280 Weldable steels MSZ 7262 Flanged profiles MSZ 8267 Cryogenic castings MSZ 8272 Low alloy castings MSZ 8273 … 17789 Ball and roller bearing steels MSZ 6447 Filler…
-
Manual internal vibrator for compacting wet concrete in hydraulic structures
the use of a bearing without a cage, an additional third bearing or paired lower bearing , change in the design of the … from sheet textolite, change in the profile of the movable contacts … contact, strengthening of the flange by stiffening plates, new…
-
Shopping In Electrical - Big Bruin
Low - profile , space-saving design Larger, over-sized brushes assure longer brush life External access … life Heavy-duty, stamped steel, bolt-on base removable NEMA C-Face mounting flange at no additional cost … Permanently lubricated sealed ball bearings High starting torque for…
-
Grease Lubrication in Rolling Bearings
The first effect is dominant in the contacts on tapered and cylindrical roller bearing raceways, which can run at very low friction levels (note that this does not apply to the contacts on the flanges in these bearings ). .... For other bearing types, sliding profiles in the contacts between rolling element and rings typically show just…
-
Track-Related Research: Volume 5: Flange Climb Derailment Criteria and Wheel/Rail Profile Management and Maintenance Guidelines for Transit Operations
The flange top is flattened for lower contact stresses for the flange bearing frogs installed at the special trackwork. .... The Hudson-Bergen line uses an AAR-1B profile (75-degree flange angle) wheel design with 53…
-
Handbook of Residual Stress and Deformation of Steel
Figure 13(a) shows the profile of the bearing ring cut section in the cold condition and heated to the austenitization tem- perature (1130 K); Fig. 13(b) shows the bearing ring profile after the start of cooling. .... This instant corresponds to the set of phase transformation in the coldest part of the bearing ring ( lower flange ).
-
Machine tools, machine types, and scope of application
The Glattwalzen of crankshafts serves the generation of function surfaces like originating unions of the pass bearings shoulders or flanges . .... The Glattwalzen represents a shaking up Feinst processing method low roughness depths are achieved by that with a high profile load-bearing component as well as a high surface hardness.
-
5th International Munich Chassis Symposium 2014
The lower wishbone (like all other connecting links: aluminum-forged) exhibits an- other fine example of detailed engineering because it is situated in the rear diffusor airstream: it has an aerodynamics-optimised profile in order to minimise turbulences. .... Again derived from motorsports, a fourth generation wheel bearing is integrated into the wheel carrier corner modules, i.e. the drive shafts’ tripod … the wheel hubs (supported by thin-ring wheel bearings) so that additional components like flanges , nuts, bellows can be…
Indicates content that may require registration and/or purchase.